Ultrasonic Leak Detector Liquid Leak Detectors

4 Results
Water Pipe Leak Detector -- Gen-Ear® LE
from General Pipe Cleaners

Now, a smaller investment gets you a better method for tracking down water leaks. The new Gen-Ear LE ® is a simplified, more economical tool with stronger sound amplification than other systems. Use it to pinpoint water leaks in residential and commercial water lines, whether they are under... [See More]

  • Leak Detection Method: Ultrasonic Leak Detector
  • Operating Temp: 20 to 130
  • Specific Detectable Liquid Types: Water
Flow Meter for Water and Wastewater Industry -- FLUXUS® ADM 5107
from FLEXIM AMERICAS Corp.

Designed for the needs of the Water and Wastewater Industry. The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are... [See More]

  • Leak Detection Method: Ultrasonic Leak Detector
  • Liquid Temperature Range: -40 to 210
  • Specific Detectable Liquid Types: Water
  • Output Options: Analog Voltage; Analog Current
ClampOn DSP Leak Monitor
from ClampOn, Inc.

Intelligent DSP electronics with signal processing [See More]

  • Leak Detection Method: Ultrasonic Leak Detector
  • Detectable Liquid Features: Dirty Liquids; Opaque Liquids; Gases/Vapors
  • Specific Detectable Liquid Types: Petroleum Based Products/Fuels
  • Liquid Temperature Range: -40 to 437
Amprobe TMULD-300 Ultrasonic Leak Detector with Transmitter
from Amprobe Test Tools

Test for methane and propane leaks to keep environments safe, and prevent explosions or gas poisoning with an Amprobe Gas Leak Detector. Using an Amprobe Refrigerant Leak Detector you can pinpoint the source of a way range of halogenated refrigerant leaks. To quickly find leaks in pressurized... [See More]

  • Leak Detection Method: Ultrasonic Leak Detector
  • Detectable Liquid Features: Gases/Vapors