3-Wire PNP Magnetic Proximity Sensors

97 Results
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3032
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 158
Proximity sensor -- CRSMT-8M-PS-24V-K-0,3-M12
from Festo Corporation

Measuring principle: magneto-resistive. Corrosion-resistant design. Food-safe (see www.festo.com/sp/crsmt-8 - > "Certificates" tab), resistant to acids, lye and cooling lubricants. Can be inserted into the slot lengthwise, flush with the cylinder profile. LED switching status indication. Cable... [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3036
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Proximity sensor -- CRSMT-8M-PS-24V-K-0,3-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Corrosion-resistant design. Food-safe (see www.festo.com/sp/crsmt-8 - > "Certificates" tab), resistant to acids, lye and cooling lubricants. Can be inserted into the slot lengthwise, flush with the cylinder profile. LED switching status indication. Cable... [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3452
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 158
Proximity sensor -- CRSMT-8M-PS-24V-K-10,0-OE
from Festo Corporation

Measuring principle: magneto-resistive. Corrosion-resistant design. Food-safe (see www.festo.com/sp/crsmt-8 - > "Certificates" tab), resistant to acids, lye and cooling lubricants. Can be inserted into the slot lengthwise, flush with the cylinder profile. LED switching status indication. Cable... [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3456
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
Proximity sensor -- SDBT-BSW-1L-PU-W-0.3-N-M12
from Festo Corporation

Measuring principle: magneto-resistive. Oil-resistant, welding field-resistant, resistant to welding spatter. Can be inserted into the slot from above, secured with screw. LED switching status indication. Cable length 0.3 ... 5 m. SDBT-EX6: To EU Explosion Protection Directive (ATEX) [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.0250
  • Repeatability: 7.87
  • Operating Temperature: -13 to 185
12 mm Diameter Inductive Sensor -- I12M2PO
from Fargo Controls, Inc.

FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions. Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 3.94
  • Operation Distance: 0.0787
  • Switching Frequency: 0.8000
Proximity sensor -- SDBT-BSW-1L-PU-W-5-N-LE
from Festo Corporation

Measuring principle: magneto-resistive. Oil-resistant, welding field-resistant, resistant to welding spatter. Can be inserted into the slot from above, secured with screw. LED switching status indication. Cable length 0.3 ... 5 m. SDBT-EX6: To EU Explosion Protection Directive (ATEX) [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.0250
  • Repeatability: 7.87
  • Operating Temperature: -13 to 185
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3662
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-10G-PS-24V-E-0,3Q-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3666
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-10G-PS-24V-E-2,5Q-OE
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
18 mm Diameter Capacitive Sensor -- C18MU8PSC
from Fargo Controls, Inc.

Features: Mating M12S2M... connector with 2 meters of cable included with connector versions. Each sensor has both NO (normally open) and NC (normal closed) outputs. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 0.4000
  • Operation Distance: 0.3150
  • Switching Frequency: 0.0300
Proximity sensor -- SMT-10M-PS-24V-E-0,3-L-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1500
  • Repeatability: 7.87
  • Operating Temperature: -40 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3072
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-10M-PS-24V-E-0,3-Q-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1500
  • Repeatability: 7.87
  • Operating Temperature: -40 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3076
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-10M-PS-24V-E-2,5-L-OE
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1500
  • Repeatability: 7.87
  • Operating Temperature: -40 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3462
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.1969
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-10M-PS-24V-E-2,5-Q-OE
from Festo Corporation

Measuring principle: magneto-resistive. Clamped in C-slot, can be inserted into the slot from above or lengthwise. LED switching status indication. Cable length 0.3, 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1500
  • Repeatability: 7.87
  • Operating Temperature: -40 to 158
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3466
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-8-SL-PS-LED-24-B
from Festo Corporation

Measuring principle: magneto-resistive. SMT-8-F: in accordance with the ATEX directive for explosive atmospheres. SMT-8G: design ideal for gripper sensing. SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor. Variants suitable for use with energy chains and robots. Can be inserted... [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
18 mm Diameter Inductive Sensor -- I18M5POC
from Fargo Controls, Inc.

FEATURES: Starting as low as $21.00 each. Mating M12S2M... connector with 2 meters of cable included with connector versions. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 9.84
  • Operation Distance: 0.1969
  • Switching Frequency: 0.7000
Proximity sensor -- SMT-8G-PS-24V-E-0,3Q-M8D
from Festo Corporation

Measuring principle: magneto-resistive. SMT-8-F: in accordance with the ATEX directive for explosive atmospheres. SMT-8G: design ideal for gripper sensing. SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor. Variants suitable for use with energy chains and robots. Can be inserted... [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3092
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-8G-PS-24V-E-2,5Q-OE
from Festo Corporation

Measuring principle: magneto-resistive. SMT-8-F: in accordance with the ATEX directive for explosive atmospheres. SMT-8G: design ideal for gripper sensing. SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor. Variants suitable for use with energy chains and robots. Can be inserted... [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3096
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-8M-A-PNS-24V-E-0,3-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Short design. Variant EX2 for use in potentially explosive areas. Can be inserted into the slot from above, flush with the cylinder profile. LED switching status indication. LED operating reserve indication. Cable length 0.1 ... 30 m [See More]

  • Output Load: 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
30 mm Diameter Capacitive Sensor -- C30MU15PSC
from Fargo Controls, Inc.

Features: Mating M12S2M... connector with 2 meters of cable included with connector versions. Each sensor has both NO (normally open) and NC (normal closed) outputs. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Repeatability: 0.7500
  • Operation Distance: 0.5906
  • Switching Frequency: 0.0300
Proximity sensor -- SMT-8M-A-PO-24V-E-7,5-OE
from Festo Corporation

Measuring principle: magneto-resistive. Short design. Variant EX2 for use in potentially explosive areas. Can be inserted into the slot from above, flush with the cylinder profile. LED switching status indication. LED operating reserve indication. Cable length 0.1 ... 30 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3112
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.3937
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-8M-A-PS-24V-E-0,3-M12
from Festo Corporation

Measuring principle: magneto-resistive. Short design. Variant EX2 for use in potentially explosive areas. Can be inserted into the slot from above, flush with the cylinder profile. LED switching status indication. LED operating reserve indication. Cable length 0.1 ... 30 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3116
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-8M-A-PS-24V-E-0,3-M8D
from Festo Corporation

Measuring principle: magneto-resistive. Short design. Variant EX2 for use in potentially explosive areas. Can be inserted into the slot from above, flush with the cylinder profile. LED switching status indication. LED operating reserve indication. Cable length 0.1 ... 30 m [See More]

  • Output Load: 3-Wire PNP
  • Switching Frequency: 0.1800
  • Repeatability: 7.87
  • Operating Temperature: -40 to 185
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3472
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.3937
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-C1-PS-24V-K-0,3-M12
from Festo Corporation

Measuring principle: magneto-inductive. For Clean Design ISO cylinder DSBF with mounting rail for sensors. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor -- S3476
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-C1-PS-24V-K-0,3-M8D
from Festo Corporation

Measuring principle: magneto-inductive. For Clean Design ISO cylinder DSBF with mounting rail for sensors. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor -- S3132
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SMT-C1-PS-24V-K-10,0-OE
from Festo Corporation

Measuring principle: magneto-inductive. For Clean Design ISO cylinder DSBF with mounting rail for sensors. LED switching status indication [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -4 to 158
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor -- S3136
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Proximity sensor -- SMTO-1-PS-K-LED-24-C
from Festo Corporation

Measuring principle: magneto-resistive. LED switching status indication. Cable length 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -13 to 158
4 mm Diameter DC 3 Wire Inductive Proximity Sensor -- S3512
from Fargo Controls, Inc.

Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0315
  • Operating Temperature: -13 to 158
Proximity sensor -- SMTO-1-PS-S-LED-24-C
from Festo Corporation

Measuring principle: magneto-resistive. LED switching status indication. Cable length 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -13 to 158
4 mm Diameter DC 3 Wire Inductive Proximity Sensor -- S3516
from Fargo Controls, Inc.

Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0315
  • Operating Temperature: -13 to 158
Proximity sensor -- SMTO-4U-PS-K-LED-24
from Festo Corporation

Measuring principle: magneto-inductive. U-shaped housing. LED switching status indication. Cable length 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -13 to 158
5 mm Diameter DC 3 Wire Inductive Proximity Sensor -- S3522
from Fargo Controls, Inc.

Features: Stainless steel case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon erquest [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0315
  • Operating Temperature: -13 to 158
Proximity sensor -- SMTO-4U-PS-S-LED-24
from Festo Corporation

Measuring principle: magneto-inductive. U-shaped housing. LED switching status indication. Cable length 2.5 m [See More]

  • Output Load: 3-Wire PNP
  • Electrical Output: Current; Switched / Alarm
  • Operating Temperature: -13 to 158
Inductive Cylindrical Proximity Switch
from Euchner-U.S.A., Inc.

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]

  • Output Load: AC Load; DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP; 4-Wire NPN; 4-Wire PNP
  • Repeatability: 3.94 to 15.75
  • Operation Distance: 0.0394 to 0.5906
  • Switching Frequency: 0.0100 to 4
Magnetic Proximity Switch -- 122610
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.0787 to 0.5118
  • Power Requirements: DC Powered
Inductive Sensor -- IFRW 12
from Baumer Ltd.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.0787
  • Operating Temperature: -13 to 167
C slot -- SN-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "C" SLOT [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Proximity Sensor -- PS-12
from Monarch Instrument

1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.1500 to 0.5000
  • Power Requirements: DC Powered
AccuProx™ Analog -- E59-A12A104C02-C1
from Eaton Corporation - Sensors

The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0197 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- DJ25Eq
from CARLO GAVAZZI Automation Components

Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm. Sensing distance: 25 to 40 mm. Power supply: 8.2 VDC (Namur) 24 VDC. Output: Namur (DIN... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.0700 to 0.2500
  • Operation Distance: 0.9843 to 1.57
  • Operating Temperature: -4 to 140
Magnetic Proximity Switch -- 127610M
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.0787 to 0.5118
  • Power Requirements: DC Powered
C slot -- SS-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "C" SLOT [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
ChipMaster -- E59-M18C115C02-D1C
from Eaton Corporation - Sensors

The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the ChipMaster has the ability to ignore... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.2362 to 0.3150
  • Electrical Connection: Fixed Connection
Inductive Proximity Sensor -- EI12021
from CARLO GAVAZZI Automation Components

Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical. Diameter: M12, M18, M30. Flush and non-flush types. Long and short body versions. Sensing distance: 2 to 15 mm. Power supply: 10... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.4724 to 1.18
  • Operating Temperature: -13 to 158
Dovetail Slot -- CB-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR DOVETAIL SLOT [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
E51 Limit Switch Style -- E51NLS1
from Eaton Corporation - Sensors

The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.5118
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- EI12022
from CARLO GAVAZZI Automation Components

Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Power supply: 10 to 40 VDC. Output:... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.0787 to 0.5906
  • Operating Temperature: -13 to 158
Magnetic Sensors For Tie-rod Cylinders -- SM-G Series
from GIMATIC S.r.l.

Magnetic sensors [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: AC Powered (optional feature); DC Powered
  • Switch Type: Normally Open; Normally Closed
E52 Rectangular Type -- E52-16QS04-B
from Eaton Corporation - Sensors

Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 130
  • Operation Distance: 0.0 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IA12ASF02PO
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: Flush mounting: 2 mm or Non-flush mounting: 4 mm. Power... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -40 to 212
Magnetic Sensors For Tie-rod Cylinders -- SM-G-IP68 Series
from GIMATIC S.r.l.

Magnetic sensors [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: AC Powered (optional feature); DC Powered
  • Switch Type: Normally Open
E57 Premium + Series -- E57-12LE06-B
from Eaton Corporation - Sensors

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.2362
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IA18AS
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: flush mounting: 5 or 10 mm non-flush mounting: 8 or 15... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Switching Frequency: 0.3000 to 1
  • Operation Distance: 0.1969 to 0.5906
  • Operating Temperature: -40 to 212
Magnetic Sensors For Tie-rod Cylinders -- SMR-G Series
from GIMATIC S.r.l.

Magnetic sensors [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed (optional feature)
Global Proximity -- E57-08GS01-G
from Eaton Corporation - Sensors

The Cutler-Hammer ® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0394
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IAxxFxx
from CARLO GAVAZZI Automation Components

A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN or PNP transistors. Available with cable and M8 or M12 plug. These sensors stand up to abrasion and... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1500 to 2
  • Operation Distance: 0.0394 to 0.5906
  • Operating Temperature: -13 to 158
T Slot -- SA-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "T" SLOT [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Metal Face Sensor -- E57FAL18T111-M
from Eaton Corporation - Sensors

The Thick Metal Face Protects Against Damage from Impact and Abrasion. Cutler-Hammer ® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.1969
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IBS04/ICS05
from CARLO GAVAZZI Automation Components

The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing. The... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 4.5 to 6
  • Operation Distance: 0.0315 to 0.0512
  • Operating Temperature: -13 to 158
T Slot -- SC Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "T" SLOT [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Body Shape: Slot
Nonmetallic Housing -- E55CAL12T111
from Eaton Corporation - Sensors

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance. Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0787
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IC08ANC
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and ID types), change over (ID types). Connection with 2 m PVC cable (IC and ID types or M8 plug (IC... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0591 to 0.1969
  • Operating Temperature: -13 to 158
T Slot -- SC-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "T" SLOT [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open
Inductive Proximity Sensor -- ICB12 / ICB18 / ICB30
from CARLO GAVAZZI Automation Components

The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a robust... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.1575 to 0.8661
  • Operating Temperature: -13 to 158
T Slot -- SL-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "T" SLOT [See More]

  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Switch Type: Normally Open; Normally Closed
Inductive Proximity Sensor -- ICB12S23
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended sensing range... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 176
Inductive Proximity Sensor -- ICB12x30
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 4 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB12x30_02
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 2 to 4 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB12x30_06
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.2362 to 0.3937
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB18x30_05
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 5 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.3150
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB18x30_08
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 8 to 14 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.3150 to 0.5512
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB18x30_12
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.4724 to 0.7874
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB30x30_10
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 10 to 15 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3937 to 0.5906
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB30x30_15
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 15 to 22 mm. Flush or non-flush types. Short or long body... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.5906 to 0.8661
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICB30x35_22
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.1000
  • Operation Distance: 0.8661 to 1.57
  • Operating Temperature: -13 to 158
Inductive Proximity Sensor -- ICS08
from CARLO GAVAZZI Automation Components

ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics is encapsulated in a robust stainless steel housing. The... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 176
Inductive Proximity Sensor -- ICS1204
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.3150
  • Operating Temperature: -40 to 176
Inductive Proximity Sensor -- ICS1808
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.4724
  • Operating Temperature: -40 to 176
Inductive Proximity Sensor -- ICS3010
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 1
  • Operation Distance: 0.3937 to 0.8661
  • Operating Temperature: -40 to 185
Inductive Proximity Sensor -- ID25CNC
from CARLO GAVAZZI Automation Components

Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2 m PVC cable. Plastic housing. Sensing distance: 4 mm. Non-flush mounting. Output: Transistor,... [See More]

  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
  • Switching Frequency: 0.5000
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158