Threaded Barrel Magnetic Proximity Sensors
from RS Components, Ltd.
ifm electronic ME5011 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
- Switching Frequency: 5
from Micro-Epsilon Group
Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0394 to 1.42
- Operating Temperature: -4 to 248
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman's Advanced Magnetic Sensing (AMS, AMS-HP, and AMS-XHP) precision non-contact measuring systems designed to detect magnetic materials through non-magnetic barriersDetect target position through non-magnetic, conductive, and non-conductive barriersRMS resolution down to 1 micronStandard... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operation Distance: 0.0 to 0.2756
- Electrical Output: Voltage
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575
- Power Requirements: AC Powered
from Altech Corp.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0300
- Operation Distance: 0.2800 to 0.5500
- Operating Temperature: -13 to 158
from ifm efector inc.
Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Housing design to industrial standard. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 185
from RS Components, Ltd.
ifm electronic ME5015 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Micro-Epsilon Group
Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 5 to 50
- Operating Temperature: -4 to 176
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0787
- Power Requirements: AC Powered
from Altech Corp.
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 0.1000
- Operation Distance: 11.42
- Operating Temperature: -13 to 158
from ifm efector inc.
Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Housing design to industrial standard. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0709
- Operating Temperature: -13 to 185
from RS Components, Ltd.
ifm electronic MFS202 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Micro-Epsilon Group
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 0.0886 to 1.86
- Operating Temperature: -4 to 176
from Fargo Controls, Inc.
Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.1575
- Power Requirements: AC Powered
from ifm efector inc.
For position feedback on hydraulic cylinders. Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0709
- Operating Temperature: -13 to 185
from RS Components, Ltd.
ifm electronic MGS205 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Micro-Epsilon Group
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 2.25 to 47.25
- Operating Temperature: -4 to 176
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from ifm efector inc.
Adjustable end position monitoring in the hydraulic cylinder. Inline quality control checks to ensure correct assembly of parts. Monitoring of critical hydraulic cylinders via switching cycles counter. High-pressure resistant up to an operating pressure of 500 bar. User-friendly communication and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.2000
- Operation Distance: 0.0 to 0.0787
- Operating Temperature: -13 to 248
from RS Components, Ltd.
ifm electronic MGT201 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Micro-Epsilon Group
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.1575 to 1.93
- Operating Temperature: -4 to 176
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from ifm efector inc.
Adjustable end position monitoring in the hydraulic cylinder. Inline quality control checks to ensure correct assembly of parts. Monitoring of critical hydraulic cylinders via switching cycles counter. High-pressure resistant up to an operating pressure of 500 bar. User-friendly communication and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.2000
- Operation Distance: 0.0 to 0.0787
- Operating Temperature: -13 to 185
from RS Components, Ltd.
ifm electronic MFS209 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions. Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 0.8000
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
ifm electronic MGS206 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.6000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 158
from ifm efector inc.
Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. High protection rating for the food and beverage industry. Wide operating temperature range. Food-grade full-metal housing. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: 32 to 212
from RS Components, Ltd.
ifm electronic MFS212 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.6000
- Operation Distance: 0.3150
- Operating Temperature: -13 to 158
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.76
- Operating Temperature: -13 to 167
from RS Components, Ltd.
ifm electronic MFS210 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from ifm efector inc.
Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
ifm electronic MGT203 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Threaded Barrel
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.1575
- Operating Temperature: -13 to 158
from ifm efector inc.
Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
SICK MM08-60APS-ZUK [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Cylindrical Thread Design
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions. Each sensor has both NO (normally open) and NC (normal closed) outputs. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 0.4000
- Operation Distance: 0.3150
- Switching Frequency: 0.0300
from ifm efector inc.
Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Clearly visible indication of the switching status. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
SICK MM12-60APS-ZCK [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Cylindrical Thread Design
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.1969
- Operating Temperature: -13 to 158
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
SICK MM12-90APS-ZC0 [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Cylindrical Thread Design
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
FEATURES: Starting as low as $21.00 each. Mating M12S2M... connector with 2 meters of cable included with connector versions. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 9.84
- Operation Distance: 0.1969
- Switching Frequency: 0.7000
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from RS Components, Ltd.
SICK MM18-70APS-ZCK [See More]
- Body Shape: Cylindrical; Threaded Barrel; Other; Cylindrical Thread Design
- Electrical Output: Switched / Alarm
from Fargo Controls, Inc.
Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.3000
- Operation Distance: 0.3937
- Operating Temperature: -13 to 158
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.36
- Operating Temperature: -13 to 167
from Fargo Controls, Inc.
Features: Stainless steel case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon erquest [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.0315
- Operating Temperature: -13 to 158
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.76
- Operating Temperature: -13 to 167
from Fargo Controls, Inc.
FEATURES: Reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 1.57
- Operation Distance: 0.0315
- Switching Frequency: 2
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.76
- Operating Temperature: -13 to 167
from Fargo Controls, Inc.
Features: Stainless steel non-threaded case. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 158
from ifm efector inc.
Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 2.76
- Operating Temperature: -13 to 167
from Fargo Controls, Inc.
FEATURES: Mating M8S2M3W connector with 2 meters of cable included. Extended operating distance. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 3.94
- Operation Distance: 0.0787
- Switching Frequency: 1000
from ifm efector inc.
Long sensing range even through non-magnetizable metals: for pig detection. Temperature-stable and reproducible switch point. High protection rating for the food and beverage industry. Wide operating temperature range. Food-grade full-metal housing. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: 32 to 219
- Operation Distance: 3.94
- Power Requirements: DC Powered
from Fargo Controls, Inc.
Features: High operating temperature up to 120 ºC / 248 ºF. Now with short circuit & reverse polarity protection. Increased switching current. Stainless steel case. Protection degree IP67: dust tight and protection from the effects of immersion. Miniature size. Shock and vibration... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.0315
- Operating Temperature: -13 to 248
from ifm efector inc.
Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Housing design to industrial standard. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0709
- Operating Temperature: -13 to 185
from Fargo Controls, Inc.
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.2300
- Operation Distance: 0.3150
- Operating Temperature: -13 to 212
from ifm efector inc.
For position feedback on hydraulic cylinders. Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.0709
- Operating Temperature: -13 to 248
from Smith Systems, Inc.
Smith Systems, Inc. Digi-Prox inductive magnetic proximity sensors are used in a variety of applications where movement of metal parts must be monitored. These proximity sensors are applied in counting, safety, control and other applications. Smith Systems, Inc. also offers models that are designed... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -40 to 212
- Output Load: DC Load
from ZF Electronic Systems Pleasant Prairie, LLC
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output. Features. Solid state reliability. Stable output over operating temperature range. Compatible with... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: 302
- Electrical Output: Current
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0315
- Operating Temperature: -13 to 167
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 167
- Operation Distance: 0.0787 to 0.5118
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical. Diameter: M12, M18, M30. Flush and non-flush types. Long and short body versions. Sensing distance: 2 to 15 mm. Power supply: 10... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000 to 0.8000
- Operation Distance: 0.4724 to 1.18
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. Recognized to U.S. and Canadian requirements under the Component... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Diameter: 0.2500
from Red Lion Controls, Inc.
Logic Magnetic Pickup. Detects Steel Sensing Gears or Other Ferrous Targets. Built-in Amplifier for Low-speed Operation. Stainless Steel Case. Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance. 3-pin 5/8"-24 threaded connector. 9 to 30 VDC Powered [See More]
- Body Shape: Threaded Barrel
- Diameter: 8
- Electrical Output: Voltage
from Monarch Instrument
The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -65 to 225
- Operation Distance: 1 to 12
- Power Requirements: DC Powered
from Comus International
Contact Form: (A) Normally Open. Style: Threaded (M8 Thread). Switching Capacity: 10W/VA Max. Switching Voltage: 200VDC/AC Max. Switching Current: 0.5A Max. Contact Resistance: 200 mOhms Max. Switching Distance: 10mm Min. Size: Length: 28.0mm (1.102in). Diameter: 11.0mm (0.433). Leadwire Length:... [See More]
- Body Shape: Threaded Barrel
- Electrical Output: Switched / Alarm
- Operation Distance: 0.3937
- Diameter: 0.4331
from Standex-Meder Electronics
Plastic M8 adjustable thread mount MK07 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and termination. UL Approval [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:B. Description. Form A Threaded Proximity Sensor. Features. Hermetically sealed contacts. Black Valox housing. Position adjustable. RoHS Compliant. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and configurations available [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: 221
- Operation Distance: 0.2000 to 0.7500
- Electrical Output: Switched / Alarm
from OMEGA Engineering, Inc.
E2E-2AC Series 2-wire AC inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity sensors come in shielded or unshielded and short or long barrel lengths with extended sensing distances to allow the... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0250
- Operation Distance: 0.0600 to 0.4000
- Operating Temperature: -40 to 185
from Eaton Corporation - Sensors
The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.0197 to 0.1575
- Power Requirements: DC Powered
from Banner Engineering Corp.
Reliably detects the presence of a large metal object - such as a car, truck or railcar - even when the vehicle is not moving. Features completely self-contained barrel design with no external controller. Replaces inductive loops and amplifiers. Allows a PLC to be used in place of amplifiers and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -40 to 158
- Electrical Output: Switched / Alarm
from Euchner-U.S.A., Inc.
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Repeatability: 3.94 to 15.75
- Operation Distance: 0.0394 to 0.5906
- Switching Frequency: 0.0100 to 4
from Smith Systems, Inc.
Smith Digi-Tran Digital Speed Sensors utilize integral active signal conditioning electronics to provide constant amplitude output regardless of exciter speed. These speed sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These speed sensors can... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
from ZF Electronic Systems Pleasant Prairie, LLC
Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a second telegram. Receiver... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: 149
- Operation Distance: 0.5906
- Electrical Connection: Wireless
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 0.1181
- Operating Temperature: -40 to 176
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 167
- Operation Distance: 0.0787 to 0.5118
- Power Requirements: DC Powered
from CARLO GAVAZZI Automation Components
Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Power supply: 10 to 40 VDC. Output:... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000 to 0.8000
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Celanex Plastic Case. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. Recognized to U.S. and Canadian requirements under the Component... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.2500
from Red Lion Controls, Inc.
1/4 inch Threaded Magnetic Pickup. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
from Monarch Instrument
1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in harsh... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 167
- Operation Distance: 0.1500 to 0.5000
- Power Requirements: DC Powered
from Standex-Meder Electronics
M6, M8, M10 and M12 adjustable thread mount MK11 Brass Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length,... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:B. Description. Form B Threaded Proximity Sensor. Features. Hermetically sealed contacts. Black Valox housing. Position adjustable. Lead glass currently exempt from RoHS requirements. Advantages. Extended operations in extreme environments. Not ESD sensitive. Custom sensitivity and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: 221
- Operation Distance: 0.2000 to 0.7500
- Electrical Output: Switched / Alarm
from OMEGA Engineering, Inc.
Inductive proximity sensors are the standard sensor for metal detection, they are widely used in automation and robotics applications. The E2E Series proximity sensors come in shielded or unshielded and NO or NC models with extended sensing distances to allow the sensor to be mounted farther from... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0015
- Operation Distance: 0.0800 to 0.7900
- Operating Temperature: 13 to 158
from Eaton Corporation - Sensors
The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the ChipMaster has the ability to ignore... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.2362 to 0.3150
- Output Load: DC Load; 2-Wire
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.2362
- Operating Temperature: -40 to 176
from CARLO GAVAZZI Automation Components
AC proximity switches constructed in rugged thermoplastic polyester housings. Sizes available are M18 and M30. Length of housing is selectable with 30 mm thread or 50 mm thread. Bright LED ring utilizing a yellow LED clearly gives indication of output status. Protection rating IP 67 ensures... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0250
- Operation Distance: 0.1969 to 0.5906
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Anodized aluminum cup style housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Diameter: 0.3130
from Red Lion Controls, Inc.
3/8" Threaded Magnetic Pickup. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
- Diameter: 8
from Standex-Meder Electronics
M8 adjustable thread mount MK11 Plastic Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from HSI Sensing (Hermetic Switch, Inc.)
Revision:C. Description. Form C Threaded Proximity Sensor. Features. Hermetically sealed contacts. Black Valox housing. Position adjustable. Lead glass currently exempt from RoHS requirements. Advantages. Not ESD sensitive. Custom sensitivity and configurations available. Extended operations in... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: 221
- Operation Distance: 0.2000 to 0.7500
- Electrical Output: Switched / Alarm
from OMEGA Engineering, Inc.
The E2E-3DC Series 3-wire DC inductive proximity sensors are the most popular proximity sensors used for metal detection in automation and robotics applications. E2E-3DC sensors have an increased control output current making them a good choice for multiple sensing applications for use with... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0020
- Operation Distance: 0.0800 to 0.7900
- Operating Temperature: -40 to 185
from Eaton Corporation - Sensors
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 0.5000
- Operation Distance: 0.3150
- Operating Temperature: -40 to 176
from CARLO GAVAZZI Automation Components
AC proximity switches constructed in stainless steel (1.4301) housings. Sizes available are M12, M18 and M30. Length of housing is selectable with 30 mm thread or 50mm thread. Bright LED ring utilizing a yellow LED clearly gives indication of output status. Protection rating IP 67 ensures... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.0250
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Anodized aluminum cup style housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.3130
from Red Lion Controls, Inc.
3/8 inch Threaded Magnetic Pickup with M12 Connector. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
from Standex-Meder Electronics
M5/M8 adjustable thread mount MK11 Stainless Steel Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and termination. UL Approval, IP67... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: -22 to 158
- Electrical Output: Switched / Alarm
from OMEGA Engineering, Inc.
The Cutler-Hammer ® iProx Series represents the highest performance, most versatile tubular inductive sensor offered by Omega. By utilizing an embedded microprocessor and exclusive SmartSense ™ technology, iProx can sense up to three times farther than typical sensors of its class. Both... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.1500 to 1.1
- Power Requirements: AC Powered
from Eaton Corporation - Sensors
These unique Cutler-Hammer ® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt. A typical application for Ferrous Only sensors... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.1378
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 0.5000
- Operation Distance: 0.4724
- Operating Temperature: -40 to 176
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: Flush mounting: 2 mm or Non-flush mounting: 4 mm. Power... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1 to 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -40 to 212
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Anodized aluminum cup-style housing. Leads--18 ” standard, 22 AWG, PVC insulated, 105 ï ¿ ½ Celsius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. High power contact rating. UL File # E102207;... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.3750
from Red Lion Controls, Inc.
5/8" Threaded Magnetic Pickup. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
- Diameter: 8
from OMEGA Engineering, Inc.
Non-contact linear sensors have an analog output that is proportional to the damping target distance. Their compact yet sturdy design makes them well-suited for industrial, robotics and laboratory use. These sensors utilize inductive technology, which means they are capable of sensing any metal... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: 32 to 140
- Operation Distance: 0.0400 to 0.3900
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
The Cutler-Hammer ® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0394
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 0.0315
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing. Sensing distance: 2 mm. Flush type. Short body version. Power supply: 8 VDC. Output: NAMUR. 2 m silicone cable [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.0787
- Operating Temperature: -13 to 248
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Stainless steel housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -67 to 221
- Diameter: 0.3125
from Red Lion Controls, Inc.
5/8" Threaded Magnetic Pickup with M12 Connector. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
- Diameter: 8
from OMEGA Engineering, Inc.
These unique Cutler-Hammer ® Inductive Proximity Sensors are designed to be used in extremely small spaces. A wide variety of models are available with housing diameters of 8 mm (0.31") and a very small 5 mm (0.20"), allowing you to choose the one that best fits your application. The sensors are... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0300 to 0.1000
- Power Requirements: DC Powered
from Eaton Corporation - Sensors
Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output. Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer ® High Current Output features a continuous output current rating from 2 to 8A. These sensors from Eaton... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.0 to 0.3937
- Power Requirements: DC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0394
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 227 and EN 60 947-5-2. Euronorm thermoplastic polyester housing, cylindrical. Short or long versions. Diameter: M12, M18, M30. Sensing distance: 2 to 15 mm. Output: NAMUR EN 50 227. Protection: Reverse... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000 to 1.4
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Stainless steel housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.3125
from Red Lion Controls, Inc.
5/8 inch Threaded Blind End Magnetic Pickup. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
from OMEGA Engineering, Inc.
The Cutler-Hammer ® Premium+ Series inductive proximity sensors have improved sensing performance, product durability and selection. This improved line of sensors carries the Premium+ Series name because we have upgraded the design to a rugged stainless steel body, shock resistant front caps and... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0800 to 0.6000
- Power Requirements: AC Powered (optional feature); DC Powered (optional feature)
from Eaton Corporation - Sensors
Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications. The Cutler-Hammer ® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense ™ technology. SmartSense utilizes an exclusive, embedded micro-processor,... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.0 to 0.1575
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
Proximity switch M12, M18 and M30 in nickel-plated brass housings. Made in accordance with Euronorm EN 60 947-5-2. Sensing distance: 4 to 22 mm. Flush and non-flush types. Power supply: 10 to 40 VDC. Output: Transistor. Make or break switching. Protection: Reverse polarity, short-circuit and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.2000 to 1
- Operation Distance: 0.1575 to 0.8661
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Stainless steel housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.3125
from Red Lion Controls, Inc.
3/4" Threaded Explosion Proof Magnetic Pickup. Self-Generating, No External Power Required. Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture. Wide Operating Temperature. In-Line Preamplifier (Signal Booster) - Optional [See More]
- Body Shape: Threaded Barrel
- Diameter: 4
from Eaton Corporation - Sensors
The Thick Metal Face Protects Against Damage from Impact and Abrasion. Cutler-Hammer ® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
Proximity switch in M12, M18 and M30 stainless steel housing. Made in accordance with Euronorm EN 50 227 and EN 60 947-5-2. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Output: NAMUR EN 50 227. Protection: Reverse polarity. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1000 to 1.4
- Operation Distance: 0.0787 to 0.5906
- Operating Temperature: -13 to 158
from Reed Switch Developments Corp.
FEATURES. CUSTOM OPTIONS. Stainless steel housing. 6 ” standard leads, 24 AWG, PVC insulated, 105 ï ¿ ½ Celcius, UL 1007/1569, CSA type TR-64. Lead colors: common-white, normally open-red, normally closed-black. UL File # E102207; Recognized to U.S. and Canadian requirements... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: AC Powered
- Operating Temperature: -40 to 221
- Diameter: 0.3125
from Eaton Corporation - Sensors
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance. Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.0 to 0.0787
- Power Requirements: AC Powered
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing. Sensing distance: flush mounting: 5 or 10 mm non-flush mounting: 8 or 15... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.3000 to 1
- Operation Distance: 0.1969 to 0.5906
- Operating Temperature: -40 to 212
from Eaton Corporation - Sensors
Detect Target Slowdown or Stoppage with SpeedSense. The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the target RPM falls under a... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -40 to 158
- Operation Distance: 0.1575
- Electrical Connection: Fixed Connection
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN or PNP transistors. Available with cable and M8 or M12 plug. These sensors stand up to abrasion and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 0.1500 to 2
- Operation Distance: 0.0394 to 0.5906
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 1
- Operation Distance: 0.1181
- Operating Temperature: -13 to 60
from CARLO GAVAZZI Automation Components
The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing. The... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 4.5 to 6
- Operation Distance: 0.0315 to 0.0512
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 100
from CARLO GAVAZZI Automation Components
ICB series is a complete family of high performance inductive sensors and represents Carlo Gavazzi standard solution for industrial automation equipments. It is available in three diameters: M12, M18 and M30, in standard and extended sensing ranges, long and short rugged nickel-plated brass... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1 to 2
- Operation Distance: 0.0787 to 0.8661
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a robust... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 1 to 2
- Operation Distance: 0.1575 to 0.8661
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -13 to 75
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended sensing range... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.1575 to 0.3150
- Operating Temperature: -13 to 176
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 3
- Operation Distance: 0.1181
- Operating Temperature: -40 to 176
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 4 to 8 mm. Flush or non-flush types. Short or long body... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.1575 to 0.3150
- Operating Temperature: -13 to 158
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0157
- Operating Temperature: -13 to 167
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 2 to 4 mm. Flush or non-flush types. Short or long body... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.0787 to 0.1575
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 0.1500
- Operation Distance: 0.0787
- Operating Temperature: -13 to 212
from CARLO GAVAZZI Automation Components
A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Switching Frequency: 2
- Operation Distance: 0.2362 to 0.3937
- Operating Temperature: -13 to 158
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 4
- Operation Distance: 0.0591
- Operating Temperature: -13 to 356
from CARLO GAVAZZI Automation Components
The SMSA2P02 series is designed in conformity with EN 292-1, EN 292-2, EN 60204-1, EN 954-1 and EN 1088. It is characterized by multiple flux coding and is suited for applications up to safety Category 4. Safety Category 4 according to EN 954-1. Outputs: 1NO + 1NC. Cable output connection. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Operation Distance: 0.5906
- Electrical Output: Switched / Alarm
from Baumer Ltd.
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less,... [See More]
- Body Shape: Threaded Barrel
- Switching Frequency: 5
- Operation Distance: 0.0787
- Operating Temperature: -25 to 80
from CARLO GAVAZZI Automation Components
The FLMA1S1 sensor is a magnetic flux meter switch. To work correctly, the flux of the liquid material must push the float against the spring: when the flux is sufficiently high to move the float of a fixed distance from the Seeger block, the sensor switches ON. When the flux decreases, the spring... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -22 to 221
- Operation Distance: 0.1969
- Electrical Output: Switched / Alarm