Normally Closed Magnetic Proximity Sensors

Last Updated: April 1, 2025

Description

Normally Closed Magnetic Proximity Sensors are devices designed to detect the presence of a magnetic field. They operate in a normally closed state, meaning that the circuit is complete and current flows until the presence of a magnetic field causes the circuit to open, interrupting the current flow.

Working Principle

Normally Closed Magnetic Proximity Sensors typically utilize reed switch technology. These sensors contain two ferromagnetic reeds sealed within a glass capsule. In the absence of a magnetic field, the reeds remain in contact, allowing current to flow through the circuit. When a magnetic field is introduced, the reeds are pulled apart, breaking the circuit and stopping the current flow. This mechanism makes them particularly useful for applications where it is critical to detect the absence of a magnetic field, such as in safety and security systems .

Applications

These sensors are commonly used in security alarm systems to detect the opening of doors or windows. For example, when a door equipped with a Normally Closed Magnetic Proximity Sensor is opened, the magnetic field is removed, causing the sensor to trigger an alarm. They are also used in industrial settings to monitor the position of machinery components, ensuring that equipment operates within safe parameters .

Advantages over other Magnetic Proximity Sensors

Normally Closed Magnetic Proximity Sensors offer the advantage of being inherently fail-safe. In the event of a power failure or sensor malfunction, the circuit remains closed, providing a reliable indication of system status. This feature is particularly beneficial in safety-critical applications where it is essential to know if a component has moved out of its designated position .

Limitations

One limitation of Normally Closed Magnetic Proximity Sensors is their reliance on the presence of a magnetic field to operate. This means they may not be suitable for environments with strong electromagnetic interference, which can affect their accuracy and reliability. Additionally, their glass encapsulation, while protective, can be fragile and susceptible to damage in harsh industrial environments .

Considerations

When selecting Normally Closed Magnetic Proximity Sensors, it is important to consider factors such as initial costs, which can vary depending on the sensor's specifications and manufacturer. Operating expenses are generally low, as these sensors do not require a power supply to maintain their closed state. Durability is a key consideration, particularly in environments where the sensor may be exposed to physical impact or extreme temperatures. Maintenance costs are typically minimal, but it is important to ensure that the sensors are regularly inspected and replaced if the glass encapsulation is damaged to maintain accuracy and reliability .

125 Results
Full-metal magnetic sensor -- MFS210
from ifm efector inc.

Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 5
  • Operation Distance: 2.36
  • Operating Temperature: -13 to 167
Switches (Solid State) -- 5452-SG28195-ND [SG28195 from Telemecanique Sensors]
from DigiKey

MAGNET SWITCH [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
12 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3281
from Fargo Controls, Inc.

Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0787
  • Power Requirements: AC Powered
Pneumatic Cylinder Sensors -- 1366691
from RS Components, Ltd.

Festo SRBS-Q12-25-E270-EP-1-S-M8 [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
Full-metal magnetic sensor -- MGS206
from ifm efector inc.

Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 5
  • Operation Distance: 2.76
  • Operating Temperature: -13 to 167
12 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3283
from Fargo Controls, Inc.

Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1575
  • Power Requirements: AC Powered
Pneumatic Cylinder Sensors -- 1366692
from RS Components, Ltd.

Festo SRBS-Q12-32-E270-EP-1-S-M8 [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
Magnetic sensor -- MGS213
from ifm efector inc.

Safe switch point also in case of mechanical tolerances. Long sensing range even through non-magnetizable metals. Temperature-stable and reproducible switch point. Clearly visible indication of the switching status. High impact, shock and vibration resistance. From May 1st 2025, products produced in... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 5
  • Operation Distance: 2.76
  • Operating Temperature: -13 to 167
12 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3293
from Fargo Controls, Inc.

Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0787
  • Power Requirements: AC Powered
Magnetic sensor -- MS5013
from ifm efector inc.

Long sensing range of 60 mm. High switching frequency for fast processes. Flush or non-flush mountable in non-magnetizable metals. Wide operating temperature range. Compact housing for use where space is restricted. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 5
  • Operation Distance: 2.36
  • Operating Temperature: -13 to 167
12 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3295
from Fargo Controls, Inc.

Features: Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. Extended operating distance (double) available upon request. 3.5, 5, 7.5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1575
  • Power Requirements: AC Powered
Pressure-resistant position sensor for hydraulic cylinders -- MFH204
from ifm efector inc.

For position feedback on hydraulic cylinders. Pressure-resistant up to 500 bar. Metal sensing face for heavy duty. High burst pressure. Lifespan of more than 10 million pressure cycles. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 1
  • Operation Distance: 0.0709
  • Operating Temperature: -13 to 248
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3661
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3665
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 0.6000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3810
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
12mm DC Stainless Steel "Short Series" Inductive Sensor -- S3812
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1
  • Operation Distance: 0.1575
  • Operating Temperature: -13 to 158
18 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3285
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1969
  • Power Requirements: AC Powered
18 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3287
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3150
  • Power Requirements: AC Powered
18 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3297
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1969
  • Power Requirements: AC Powered
18 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3299
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3150
  • Power Requirements: AC Powered
18 mm Diameter Capacitive Sensor -- C18MU8NSC
from Fargo Controls, Inc.

Features: Mating M12S2M... connector with 2 meters of cable included with connector versions. Each sensor has both NO (normally open) and NC (normal closed) outputs. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]

  • Switch Type: Normally Open; Normally Closed
  • Repeatability: 0.4000
  • Operation Distance: 0.3150
  • Switching Frequency: 0.0300
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3091
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3095
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 0.4000
  • Operation Distance: 0.3150
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3670A
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.2000
  • Operation Distance: 0.6299
  • Operating Temperature: -13 to 158
18mm DC Stainless Steel "Short Series" Inductive Sensor -- S3674A
from Fargo Controls, Inc.

Features: Extended operating distance. Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.2000
  • Operation Distance: 0.6299
  • Operating Temperature: -13 to 158
30 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3289
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937
  • Power Requirements: AC Powered
30 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3291
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.5906
  • Power Requirements: AC Powered
30 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3301
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.3937
  • Power Requirements: AC Powered
30 mm Diameter AC 2 Wire Inductive Proximity Sensor -- S3303
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.5906
  • Power Requirements: AC Powered
30 mm Diameter Capacitive Sensor -- C30MU15NSC
from Fargo Controls, Inc.

Features: Mating M12S2M... connector with 2 meters of cable included with connector versions. Each sensor has both NO (normally open) and NC (normal closed) outputs. Protection degree IP67: dust tight and protection from the effects of immersion. Short circuit & reverse polarity protection [See More]

  • Switch Type: Normally Open; Normally Closed
  • Repeatability: 0.7500
  • Operation Distance: 0.5906
  • Switching Frequency: 0.0300
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor -- S3131
from Fargo Controls, Inc.

Features: Short circuit & reverse polarity protection. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator. 5 and 10 meter cable lengths available upon request. +100 °C high temperature version available upon request [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Limit Switch Style DC 2/4 & AC 2 Wire -- S3150
from Fargo Controls, Inc.

Features: Adjustable operating distance up to 60 mm. 4 wire DC models have both NO and NC outputs. Short circuit & reverse polarity protection in DC versions. Protection degree IP67: dust tight and protection from the effects of immersion. LED function indicator [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.3000
  • Operation Distance: 0.5906
  • Operating Temperature: -13 to 158
Ring DC 4 Wire Inductive Ring Sensor -- S3200R
from Fargo Controls, Inc.

Features: Internal diameters of 5, 12, 15, 22, 25, 30, 44, 63, 100 mm. Adjustable sensitivity. Delay ON/OFF switch. LED function indicator. Short circuit & reverse polarity protection. Pre-wired cable or connector models. 5 and 10 meter cable lengths upon request. CE Marked. Protection degree... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.1969
  • Power Requirements: DC Powered
Reed Sensor, MK01 Series
from Standex-Meder Electronics

SPDT Changeover surface mount (SMD) MK01 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection with high power switch option. Supplied in tape and reel according to IEC 286/part 3. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -4 to 266
  • Electrical Output: Switched / Alarm
Heavy Duty Proximity Sensor
from Gems Sensors & Controls

Easy to Install. No Standby Power Requirements. Reliable for Over 1 Million Cycles. Interchangeable with Existing Sensors. Applications: General purpose. Household appliances. Security systems. Door interlocks. Safety interlocks. Position indicator. Equipment automation [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 194
  • Electrical Output: Switched / Alarm
Explosion-proof Proximity Switch -- 620020..0
from elobau U.S., Inc.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. Switches must be installed in a way being protected against shocks greater than 4 Joules. * only with shielded cable. [See More]

  • Switch Type: Normally Closed
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 185
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC001
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
C slot -- SN-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "C" SLOT [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Electronic Magnetic Hall Sensors Magnetic Switches / Magnetic Sensors
from BERNSTEIN AG

Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range and excellent... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
  • Switching Frequency: 20
  • Power Requirements: DC Powered
AccuProx™ Analog -- E59-A12A104D01-CV
from Eaton Corporation - Sensors

The Cutler-Hammer ® AccuProx ™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0197 to 0.1575
  • Power Requirements: DC Powered
NAMUR Rectangular -- IFF 08
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Switch Type: Normally Closed
  • Switching Frequency: 5
  • Operation Distance: 0.0591
  • Operating Temperature: -13 to 167
Inductive Cylindrical Proximity Switch
from Euchner-U.S.A., Inc.

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Repeatability: 3.94 to 15.75
  • Operation Distance: 0.0394 to 0.5906
  • Switching Frequency: 0.0100 to 4
Inductive Proximity Sensor -- EI12021
from CARLO GAVAZZI Automation Components

Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical. Diameter: M12, M18, M30. Flush and non-flush types. Long and short body versions. Sensing distance: 2 to 15 mm. Power supply: 10... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.4724 to 1.18
  • Operating Temperature: -13 to 158
Reed Sensor, MK02 Series
from Standex-Meder Electronics

Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: 23 to 176
  • Electrical Output: Switched / Alarm
Explosion-proof Proximity Switch -- 650030..0
from elobau U.S., Inc.

Approved to RL 94/9 (ATEX) Bitte beachten Sie vor der Verwendung der Sensoren die Betriebsanleitung „N äherungsschalter Serie 6 “.Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. * only with shielded cable [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 185
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC002
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
C slot -- SS-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "C" SLOT [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
Reed Contact Rectangular Housing Magnetic Switches / Magnetic Sensors
from BERNSTEIN AG

Thanks to the use of only one single “active ” component (reed contact), “traditional ” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -40 to 302
  • Operation Distance: 0.0787 to 0.8661
  • Electrical Output: Switched / Alarm
E51 Limit Switch Style -- E51CLS1
from Eaton Corporation - Sensors

The Cutler-Hammer ® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.5118
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- EI12022
from CARLO GAVAZZI Automation Components

Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical. Diameter: M12, M18, M30. Short or long versions. Sensing distance: 2 to 15 mm. Power supply: 10 to 40 VDC. Output:... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.1000 to 0.8000
  • Operation Distance: 0.0787 to 0.5906
  • Operating Temperature: -13 to 158
Reed Sensor, MK02/6, MK02/7 Series
from Standex-Meder Electronics

Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. [See More]

  • Switch Type: Normally Closed
  • Electrical Output: Switched / Alarm
  • Operating Temperature: -4 to 176
  • Output Load: DC Load
Explosion-proof Proximity Switch -- 650330..0
from elobau U.S., Inc.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 185
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC003
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.6693 to 0.9843
  • Electrical Output: Switched / Alarm
Dovetail Slot -- CB-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR DOVETAIL SLOT [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Output Load: DC Load; 3-Wire NPN; 3-Wire PNP
Reedcontact Cylindrical Housing Magnetic Switches / Magnetic Sensors
from BERNSTEIN AG

Thanks to the use of only one single “active ” component (reed contact), “traditional ” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -40 to 302
  • Operation Distance: 0.2362 to 0.8661
  • Electrical Output: Switched / Alarm
E52 Rectangular Type -- E52-16QS04-B1
from Eaton Corporation - Sensors

Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton ’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained for direct connection to a logic circuit, relay, counter,... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 130
  • Operation Distance: 0.0 to 0.1575
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- EI5510NP
from CARLO GAVAZZI Automation Components

Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.2500 to 0.5000
  • Operation Distance: 0.3937 to 0.5906
  • Operating Temperature: -13 to 158
Reed Sensor, MK03 Series
from Standex-Meder Electronics

Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Explosion-proof Proximity Switch -- 650330..1
from elobau U.S., Inc.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction, proximity switch series 6 “ and the operation manual. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 185
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC004
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 1.38
  • Electrical Output: Switched / Alarm
Magnetic Sensors For Tie-rod Cylinders -- SM-G Series
from GIMATIC S.r.l.

Magnetic sensors [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: AC Powered (optional feature); DC Powered
  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
E57 Premium + Series -- E57-12LE06-A1
from Eaton Corporation - Sensors

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.2362
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- IA12DSF
from CARLO GAVAZZI Automation Components

Proximity switch M12, M18 and M30 in nickel-plated brass housings. Made in accordance with Euronorm EN 60 947-5-2. Sensing distance: 4 to 22 mm. Flush and non-flush types. Power supply: 10 to 40 VDC. Output: Transistor. Make or break switching. Protection: Reverse polarity, short-circuit and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.2000 to 1
  • Operation Distance: 0.1575 to 0.8661
  • Operating Temperature: -13 to 158
Reed Sensor, MK04 Series
from Standex-Meder Electronics

Best value screw fastened flange mount MK04 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Proximity Switch -- 610020..0
from elobau U.S., Inc.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6 “ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products. [See More]

  • Switch Type: Normally Closed
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 185
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC005
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
T Slot -- SL-G Series
from GIMATIC S.r.l.

MAGNETIC SENSORS FOR "T" SLOT [See More]

  • Switch Type: Normally Open; Normally Closed
  • Electrical Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Output Load: DC Load; 2-Wire; 3-Wire NPN; 3-Wire PNP
High Current Output -- E57-30JS10-H
from Eaton Corporation - Sensors

Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output. Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer ® High Current Output features a continuous output current rating from 2 to 8A. These sensors from Eaton... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0 to 0.3937
  • Power Requirements: DC Powered
Inductive Proximity Sensor -- IAxxFxx
from CARLO GAVAZZI Automation Components

A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN or PNP transistors. Available with cable and M8 or M12 plug. These sensors stand up to abrasion and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.1500 to 2
  • Operation Distance: 0.0394 to 0.5906
  • Operating Temperature: -13 to 158
Reed Sensor, MK05 Series
from Standex-Meder Electronics

Best value screw fastened flange mount MK05 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Vane Switch -- 140230
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -13 to 167
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC006
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
iProx™ -- E59-M12A105A01-A2
from Eaton Corporation - Sensors

Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications. The Cutler-Hammer ® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense ™ technology. SmartSense utilizes an exclusive, embedded micro-processor,... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0 to 0.1575
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- IBS04/ICS05
from CARLO GAVAZZI Automation Components

The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing. The... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 4.5 to 6
  • Operation Distance: 0.0315 to 0.0512
  • Operating Temperature: -13 to 158
Reed Sensor, MK06 Series
from Standex-Meder Electronics

Miniature through-hole mount (THT) MK06 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. 1 inch (2.54mm) pin spacing available. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -4 to 185
  • Electrical Output: Switched / Alarm
Vane Switch -- 140520
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -13 to 167
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC007
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5512 to 0.9843
  • Electrical Output: Switched / Alarm
Metal Face Sensor -- E57FBL12A2-M
from Eaton Corporation - Sensors

The Thick Metal Face Protects Against Damage from Impact and Abrasion. Cutler-Hammer ® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0787
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- IC40CNN30
from CARLO GAVAZZI Automation Components

Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions. Mounting dimensions in accordance with DIN 43694. Thermoplastic polyester housing. Sensing distance: 30... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.0250 to 0.1000
  • Operation Distance: 1.18
  • Operating Temperature: -13 to 158
Reed Sensor, MK07 Series
from Standex-Meder Electronics

Plastic M8 adjustable thread mount MK07 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Vane Switch -- 140920
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -13 to 167
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC008
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
Nonmetallic Housing -- E55CBL12A2
from Eaton Corporation - Sensors

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance. Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are... [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 0.0787
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- ICB-4-W
from CARLO GAVAZZI Automation Components

ICB series is a complete family of high performance inductive sensors and represents Carlo Gavazzi standard solution for industrial automation equipments. It is available in three diameters: M12, M18 and M30, in standard and extended sensing ranges, long and short rugged nickel-plated brass... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.0787 to 0.8661
  • Operating Temperature: -13 to 158
Reed Sensor, MK08 Series
from Standex-Meder Electronics

ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire, operate -40 °C to +130 °C. KEMA 00ATEX1112 X, IECEx KEM09.0006 X according... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 140
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC009
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
Pancake Style -- E56CCK40T110
from Eaton Corporation - Sensors

The Cutler-Hammer ® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.0 to 1.57
  • Power Requirements: AC Powered
Inductive Proximity Sensor -- ICB12 / ICB18 / ICB30
from CARLO GAVAZZI Automation Components

The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging, materials handling and machine tools. The advanced electronics is enclosed in a robust... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1 to 2
  • Operation Distance: 0.1575 to 0.8661
  • Operating Temperature: -13 to 158
Reed Sensor, MK10 Series
from Standex-Meder Electronics

Ultraminiature surface mount (SMD) MK10 Series Reed Sensor is used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Integrated internal resistor (others available), gull-wing lead design. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 266
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC010
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.38 to 3.15
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB12S23
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended sensing range... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 176
Reed Sensor, MK11 Brass Series
from Standex-Meder Electronics

M6, M8, M10 and M12 adjustable thread mount MK11 Brass Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length,... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC011
from Ningbo Best Group Co., Ltd.

Magnetic detector, Magnetic sensor, Magnetic switch. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.38 to 3.54
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB12x30
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 4 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.1575 to 0.3150
  • Operating Temperature: -13 to 158
Reed Sensor, MK11 Plastic Series
from Standex-Meder Electronics

M8 adjustable thread mount MK11 Plastic Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC012
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.7087 to 1.38
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB12x30_02
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 2 to 4 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 158
Reed Sensor, MK11 Stainless Steel Series
from Standex-Meder Electronics

M5/M8 adjustable thread mount MK11 Stainless Steel Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. Optional internal switch, cable, length, and termination. UL Approval, IP67... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC013
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 0.5906 to 0.9843
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB12x30_06
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.2362 to 0.3937
  • Operating Temperature: -13 to 158
Reed Sensor, MK13 Series
from Standex-Meder Electronics

Best value screw fastened flange mount MK13 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC014
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.77 to 3.54
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB18x30_05
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 5 to 8 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.3150
  • Operating Temperature: -13 to 158
Reed Sensor, MK14 Series
from Standex-Meder Electronics

Panel mount (4.0mm) MK14 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC015
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.57 to 2.36
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB18x30_08
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 8 to 14 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1.5
  • Operation Distance: 0.3150 to 0.5512
  • Operating Temperature: -13 to 158
Reed Sensor, MK15 Series
from Standex-Meder Electronics

Normally closed (SPST-N.O.) surface mount (SMD) MK15 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing lead, high power switch. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 266
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC016
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.18 to 2.36
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB18x30_12
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1.5
  • Operation Distance: 0.4724 to 0.7874
  • Operating Temperature: -13 to 158
Reed Sensor, MK25 Series
from Standex-Meder Electronics

ATEX approved (intrinsically safe) contactless push button panel mount MK25 Series Reed Sensor. Optional internal switch, cable, length, and termination. Button plates, emergency stop buttons, etc. can be provided with laser inscriptions as required. The information is burnt into the surface and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 140
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC017
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.18 to 2.36
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB30x30_10
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 10 to 15 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1
  • Operation Distance: 0.3937 to 0.5906
  • Operating Temperature: -13 to 158
Reed Sensor, MK26 Series
from Standex-Meder Electronics

High voltage screw fastened flange mount MK26 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. IP67 Rated [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -4 to 176
  • Electrical Output: Switched / Alarm
Magnetic Contact -- FBMC018
from Ningbo Best Group Co., Ltd.

Magnetic Contact. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operation Distance: 1.57 to 2.36
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB30x30_15
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or PNP transistors. Sensing distance: 15 to 22 mm. Flush or non-flush types. Short or long body... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1
  • Operation Distance: 0.5906 to 0.8661
  • Operating Temperature: -13 to 158
Reed Sensor, MK27 Series
from Standex-Meder Electronics

High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 176
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICB30x35_22
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN or PNP transistors. Less machine downtime thanks to lower risk of mechanical damage. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 0.1000
  • Operation Distance: 0.8661 to 1.57
  • Operating Temperature: -13 to 158
Reed Sensor, MK28 Series
from Standex-Meder Electronics

Magnetically conductive vane operated screw fastened MK28 Series Reed Sensor with cable terminals is ideal in harsh environments. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -22 to 158
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICS08
from CARLO GAVAZZI Automation Components

ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics is encapsulated in a robust stainless steel housing. The... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.1575
  • Operating Temperature: -13 to 176
Reed Sensor, MK30 Series
from Standex-Meder Electronics

High voltage surface mount (SMD) MK30 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Gull-wing lead design. UL Approval [See More]

  • Switch Type: Normally Open; Normally Closed
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 266
  • Electrical Output: Switched / Alarm
Inductive Proximity Sensor -- ICS1204
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 2
  • Operation Distance: 0.0787 to 0.3150
  • Operating Temperature: -40 to 176
Inductive Proximity Sensor -- ICS1808
from CARLO GAVAZZI Automation Components

A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline cleaning agents and disinfectants... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Switching Frequency: 1.5
  • Operation Distance: 0.1969 to 0.4724
  • Operating Temperature: -40 to 176
Magnetic Proximity Safety Sensor -- SMSA2P02
from CARLO GAVAZZI Automation Components

The SMSA2P02 series is designed in conformity with EN 292-1, EN 292-2, EN 60204-1, EN 954-1 and EN 1088. It is characterized by multiple flux coding and is suited for applications up to safety Category 4. Safety Category 4 according to EN 954-1. Outputs: 1NO + 1NC. Cable output connection. [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 158
  • Operation Distance: 0.5906
  • Electrical Output: Switched / Alarm
Magnetic Proximity Sensor -- IM Series
from CARLO GAVAZZI Automation Components

In IM series the minimum air gap from ferromagnetic parts is 10 millimeters; the minimum distance between the fixing holes of two contiguous switches is 7 cm. The optimum dimensions concerning soft iron actuators is 15 x 40 x 1. Slot plastic housing. NC or CO output functions. Small dimensions [See More]

  • Switch Type: Normally Closed
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.3937
  • Electrical Output: Switched / Alarm
Magnetic Proximity Sensor -- M/MS Series
from CARLO GAVAZZI Automation Components

The magnetic sensors M and MS series use miniaturized reed contacts. The output function can be NO (Normally Open), NC (Normally Closed) or CO (Change-over). The sensor MSA1 has the peculiarity to detect the cut of the cable; it can be used to control entries. The magnetic units are to be ordered... [See More]

  • Switch Type: Normally Open; Normally Closed
  • Operating Temperature: -13 to 167
  • Operation Distance: 0.2756 to 1.38
  • Electrical Output: Switched / Alarm