Power Entry Module EMI Filters and RFI Filters

Last Updated: April 1, 2025

Description

Power Entry Module EMI Filters and RFI Filters are designed to block electromagnetic interference (EMI) and radio frequency interference (RFI) from entering or exiting electronic equipment. These filters are integrated into the power entry point of devices, ensuring that only the desired power frequency passes through while unwanted noise is attenuated.

Working Principle

Power Entry Module EMI Filters function as low-pass filters, which means they allow low-frequency signals, such as the standard 50/60/400 Hz power line frequency, to pass through while attenuating higher frequency noise. This is achieved by using components like inductors and capacitors to create a circuit that reduces the amplitude of unwanted signals above a certain cut-off frequency. The effectiveness of these filters is measured by their insertion loss or attenuation, which indicates how well they can reduce noise levels. By preventing EMI and RFI from entering or exiting equipment, these filters help maintain the integrity and performance of electronic devices.

Applications

Power Entry Module EMI Filters are used in a wide range of applications, including:

  • Switch Mode Power Supplies: To ensure stable operation by minimizing interference.
  • Monitors and Electronic Instruments: To prevent noise from affecting display and measurement accuracy.
  • Programmable Logic Controllers and Weighing Scales: To maintain precise control and measurement.
  • Personal Computer Periphery and Office Automation Equipment: To reduce interference that could affect data processing and communication.
  • Microwave Equipment: To prevent interference that could disrupt microwave signal transmission.

Advantages over other EMI Filters and RFI Filters

Power Entry Module EMI Filters offer several advantages over other types of EMI and RFI filters. They are often available as standard off-the-shelf products, which simplifies the selection process and speeds up EMI approval. Additionally, they can be customized to meet specific requirements, such as minimizing leakage current in medical applications or incorporating an earth line choke for enhanced performance.

Limitations

One limitation of Power Entry Module EMI Filters is that they must be carefully selected to meet and exceed the required limits with an adequate margin. This is necessary to account for minor manufacturing inconsistencies that could affect performance. Additionally, while they are effective at reducing high-frequency noise, they may not be suitable for all applications, particularly those requiring very high current ratings beyond the typical range.

Considerations

When selecting Power Entry Module EMI Filters, several factors should be considered:

  • Initial Costs: Standard off-the-shelf filters may offer cost savings compared to custom solutions.
  • Operating Expense: The efficiency of the filter can impact the overall power consumption of the device.
  • Durability and Maintenance: Filters should be chosen based on their expected lifespan and ease of replacement.
  • Accuracy: The filter's ability to attenuate unwanted frequencies without affecting the desired signal is crucial.
  • Replacement and Maintenance Costs: Consider the ease of access and replacement of filters in the equipment design to minimize downtime and maintenance expenses.
5 Results
Compact Filtered Power Entry Module -- FN 280
from Schaffner EMC Inc.

Complies with IEC/EN 60601-1. Rated currents up to 10 A. Single or dual-fuse holder. Fuses Ø 5 x 20 mm. 2-pole rocker switch. General purpose application. Optional earth line choke (E type). Optional medical versions (B type). Leakage current : 373 µA. Leakage current (B types) : 2... [See More]

  • Package / Mounting: Power Entry Module
  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 10
Power line EMC Filters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Package / Mounting: Module; Stand Alone; Bulkhead; Power Entry Module
  • Rated Voltage: 250 to 1500
  • Filter Type: Single Phase; Three Phase; DC
  • Rated Current: 1 to 1600
Single Phase Medical Grade Inlet-Type EMI Filter -- AFM Series
from Ohmite Manufacturing Co.

The Ohmite range of Medical Grade EMI Filters meet all the relevant medical grade Standards and requirements. The Ohmite AFM series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS... [See More]

  • Package / Mounting: Power Entry Module
  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 15
Compact Filtered Power Entry Module -- FN 9264
from Schaffner EMC Inc.

Compact size. Rated currents up to 10 A. Complies with IEC/EN 60601-1. High quality 2-pole rocker switch. Good attenuation performance. Snap-in versions (S type). Leakage current : 373 µA. Operating frequency : 0 to 400 Hz. Performance : high. Rated Current : 1 to 10 A. Voltage : ≤ 250 V [See More]

  • Package / Mounting: Power Entry Module
  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 10
General Purpose Power Entry Module with Fuse -- FN 9260
from Schaffner EMC Inc.

Rated currents up to 10 A. For one or two fuses. Optional safety version (A type). Complies with IEC/EN 60601-1. Snap-in versions (S type). Leakage current : 373 µA. Operating frequency : 0 to 400 Hz. Performance : standard. Rated Current : 1 to 10 A. Voltage : ≤ 250 V [See More]

  • Package / Mounting: Power Entry Module
  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 10