VDE Component Mark EMI Filters and RFI Filters

Last Updated: April 1, 2025

Description

VDE Component Mark EMI Filters and RFI Filters are designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electrical and electronic devices. These filters help ensure that devices operate without disruption from unwanted electromagnetic noise, maintaining the integrity of signals and preventing interference with other equipment.

Working Principle

EMI and RFI filters work by using a combination of inductors and capacitors to block or attenuate unwanted high-frequency noise while allowing the desired signals to pass through. Inductors are used to impede the flow of high-frequency noise, while capacitors shunt this noise to ground. This combination effectively reduces the amplitude of the interference, ensuring that the device functions as intended. The filters are particularly useful in environments with high levels of electromagnetic noise, such as those with switching power supplies and inverters, which are common sources of interference .

Applications

EMI and RFI filters are used in a wide range of applications, including:

  • Switching Power Supplies: These filters are essential in power supplies to prevent the emission of high-frequency noise that can interfere with other electronic devices.
  • Inverters: Used in inverters to suppress noise generated by high-frequency switching elements like FETs and IGBTs .
  • Commercial White Goods: As these appliances are increasingly connected to the IoT, EMI filters ensure they do not interfere with wireless communications and other electronic devices .

Advantages over other EMI Filters and RFI Filters

Specific advantages of VDE Component Mark EMI and RFI Filters include their compliance with stringent European standards, ensuring high reliability and performance in reducing electromagnetic interference. These filters are designed to meet the EMC Directive 89/336/EEC, which mandates that electrical products must not interfere with radio and telecommunications equipment .

Limitations

One limitation of EMI and RFI filters is their potential to introduce leakage current, which can be a concern in certain applications. Additionally, the effectiveness of these filters can be influenced by the specific configuration and installation, requiring careful consideration during the design phase .

Considerations

When selecting EMI and RFI filters, several factors should be considered:

  • Initial Costs: The cost of filters can vary based on their specifications and compliance with standards.
  • Operating Expense: While filters themselves do not consume power, their impact on system efficiency should be evaluated.
  • Durability: Filters must be robust enough to withstand the operating environment, including temperature and humidity variations.
  • Replacement and Maintenance Costs: Filters should be chosen based on their expected lifespan and ease of replacement, as frequent maintenance can increase overall costs.
52 Results
Power Line Filter Modules -- 01MK4E-ND [01MK4E from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 1A 115V, 250VAC 50 ~ 60Hz Single Stage PC Pins [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Through Hole
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
1- stage filter for 3-phase systems -- FMAC
from SCHURTER Inc

Description. 3 phase line filter with standard attenuation. Available as high voltage filter (up to 520 VAC). Applications. Voltage rating 480 and 520 VAC for world wide acceptance. Protection against interference voltage from the mains. For photovoltaic systems and industrial applications. [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis, from top

  • Filter Type: Three Phase
  • Rated Voltage: 480 to 520
Power Line Filter Modules -- 1-6609028-5-ND [1-6609028-5 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage IEC 320-C14, Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
1- stage filter for 3-phase systems, DIN rail mounting -- FMAC RAIL
from SCHURTER Inc

Description. 3 phase line filter with standard attenuation. Applications. Especially designed for electric switch and control cabinets. Suitable for use in equipment according to IEC/UL 62368-1 [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    DIN rail mounting

  • Filter Type: Three Phase
  • Rated Voltage: 480
Power Line Filter Modules -- 1-6609037-2-ND [1-6609037-2 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
1-stage filter for 3-phase systems -- FMAC NEO
from SCHURTER Inc

Description. Terminals for three phases and ground. 1 stage. Very high attenuation. Industrial or low leakage current versions. Unique Selling Proposition. Compact design with small footprint. Single-stage filter for high efficiency. Light weight design. Wide temperature range. Applications. Voltage... [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 300 to 520
Power Line Filter Modules -- 1-6609037-4-ND [1-6609037-4 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
1-stage filter for 3-phase systems -- FMAD NEO
from SCHURTER Inc

Description. Terminals for three phases, neutral conductor and ground. 1 stage. Very high attenuation. Industrial or low leakage current versions. Unique Selling Proposition. Compact design with small footprint. Single-stage filter for high efficiency. Light weight design. Wide temperature range. [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 300 to 520
Power Line Filter Modules -- 1-6609053-0-ND [1-6609053-0 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
1-stage filter for 3-phase systems with neutral conductor -- FMAD CP
from SCHURTER Inc

Description. Line filter as standard, industrial and medical version. 1 stage. Filter with standard or high attenuation (HP). Unique Selling Proposition. Compact single-stage filter. Various filter variants. Light weight design. Wide temperature range. Applications. Voltage rating 520 VAC for world... [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 300 to 520
Power Line Filter Modules -- 10DAS1-ND [10DAS1 from TE Connectivity]
from DigiKey

Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Snap-In [See More]

  • Product Standards: UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
  • Package / Mounting: Panel Mount
  • Filter Type: Single Phase
  • Rated Voltage: 125
1-stage filter for 3-phase systems with neutral conductor, DIN rail mounting -- FMAD RAIL
from SCHURTER Inc

Description. 3 phase line filter with standard attenuation. Applications. Especially designed for electric switch and control cabinets. Suitable for use in equipment according to IEC/UL 62368-1 [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    DIN rail mounting

  • Filter Type: Three Phase
  • Rated Voltage: 277 to 480
Power Line Filter Modules -- 10EB3-ND [10EB3 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
2-stage filter for 3-phase systems -- FMBC
from SCHURTER Inc

Description. 3 phase line filter with standard attenuation. Applications. Voltage rating 480 VAC for world wide acceptance. Protection against interference voltage from the mains. For standard and industrial applications. Suitable for use in equipment according to IEC/UL 62368-1. Other versions on... [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis, from top

  • Filter Type: Three Phase
  • Rated Voltage: 480
Power Line Filter Modules -- 10EDK1-ND [10EDK1 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
2-stage filter for 3-phase systems -- FMBC EP
from SCHURTER Inc

Description. Terminals for three phases and ground. 2 stage. Very high attenuation. Industrial or low leakage current versions. Unique Selling Proposition. Compact design with small footprint. Double-stage filter for high attenuation. High voltage versions. Wide temperature range. Applications. [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 520 to 760
Power Line Filter Modules -- 10EK1-ND [10EK1 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
2-stage filter for 3-phase systems -- FMBC NEO
from SCHURTER Inc

Description. Terminals for three phases and ground. Applications. Voltage rating 480 and 520 VAC for world wide acceptance. Protection against interference voltage from the mains. Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems,... [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 480 to 520
Power Line Filter Modules -- 10EK3-ND [10EK3 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
2-stage filter for 3-phase systems -- FMBD EP
from SCHURTER Inc

Description. Terminals for three phases, neutral conductor and ground. 2 stage. Very high attenuation. Industrial or low leakage current versions. Unique Selling Proposition. Compact design with small footprint. Double-stage filter for high attenuation. Light weight design. Wide temperature range. [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 520 to 760
Power Line Filter Modules -- 10EMC6-ND [10EMC6 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Threaded Post (8-32) [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
2-stage filter for 3-phase systems with neutral conductor -- FMBD NEO
from SCHURTER Inc

Description. Terminals for three phases, neutral conductor and ground. Applications. Voltage rating 520 VAC for world wide acceptance. Protection against interference voltage from the mains. Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives,... [See More]

  • Product Standards: UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Package / Mounting:

    Screw-on mounting on chassis

  • Filter Type: Three Phase
  • Rated Voltage: 300 to 520
Power Line Filter Modules -- 10VDK1-ND [10VDK1 from TE Connectivity]
from DigiKey

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 250
AC / DC Filter, High Symmetrical Attenuation -- FMAB HV
from SCHURTER Inc

Description. Filter for 277 VAC or 400 VDC applications. 1 stage. Compact filter with high symmetrical attenuation. Unique Selling Proposition. For high AC- or DC-voltages. Excellent symmetrical attenuation. Completely enclosed steel housing. Optional overvoltage protection. Characteristics. For 277... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 277
  • Filter Type: Single Phase
  • Rated Current: 1 to 20
Power Line Filter Modules -- 1144-02DBAG5-ND [02DBAG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 2A 115V, 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter -- FMW-41
from SCHURTER Inc

Description. Line filter in standard and medical version. 1 stage. standard attenuation. Characteristics. Designed for standard applications. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly attenuated. Universal line filter for... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 1 to 10
Power Line Filter Modules -- 1144-02DBAW5-ND [02DBAW5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 2A 115V, 250VAC 50/60Hz Single Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage -- FMW-52
from SCHURTER Inc

Description. Line-filter in standard version. 2 stage. high attenuation. Characteristics. Designed for increased requirements. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly attenuated. 2-stage line filter with increased... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 2 to 6
Power Line Filter Modules -- 1144-02DRCG5-ND [02DRCG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 2A 115V, 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, Broad Band Attenuation -- FMBB
from SCHURTER Inc

Description. Line-filter in standard version. 2 stage. Very high attenuation. Characteristics. Designed for high current applications. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly attenuated. Especially designed for industrial... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 8 to 25
Power Line Filter Modules -- 1144-03DBAG5-ND [03DBAG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, Broad Band Attenuation -- FMBB NEO
from SCHURTER Inc

Description. Line filter in standard and medical version. 2 stage. 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation. Unique Selling Proposition. Broad band attenuation. 3 Filter designs for... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 30
Power Line Filter Modules -- 1144-03DPCG5C-ND [03DPCG5C from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, DIN Rail Mounting, Very Broad Band Attenuation -- FMBB RAIL
from SCHURTER Inc

Description. Line filter in standard or industrial version. 2 stage. Very high attenuation. broadband. Characteristics. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly attenuated. Especially designed for electric switch and... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 10
Power Line Filter Modules -- 1144-03DRCG5-ND [03DRCG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, excellent Attenuation -- FMBB EP
from SCHURTER Inc

Description. Line filter in standard and medical version. 2 stage. Compact design. Very light due to partial potting. Unique Selling Proposition. Excellent differential and common-mode attenuation. Broad band attenuation. Completely closed steel housing. Wide temperature range. Characteristics. [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 36
Power Line Filter Modules -- 1144-03DRCW5-ND [03DRCW5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Two Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, Very High Symmetrical and Asymmetrical Attenuation -- FSW
from SCHURTER Inc

Description. Line-filter in standard version. 2 stage. high attenuation. Characteristics. Designed for increased requirements. 2-stage line filter with increased attenuation. Protection against interference voltage from the mains. Especially designed for industrial applications such as: Frequency... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 3 to 36
Power Line Filter Modules -- 1144-03MK2-ND [03MK2 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage PC Pins [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Through Hole
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter 2-Stage, Very High Symmetrical Attenuation -- FSS
from SCHURTER Inc

Description. Line-filter in standard version. 2 stage. very high attenuation, broadband. Characteristics. Designed for increased requirements. 2-stage line filter with increased attenuation. Protection against interference voltage from the mains. Possible interferences generated in the equipment are... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 1 to 16
Power Line Filter Modules -- 1144-05DBAG5-ND [05DBAG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter Cost Optimized -- FMLB-09
from SCHURTER Inc

Description. Line filter in standard and medical version. 1 stage. standard attenuation. Characteristics. Compact design. High attenuation at maximum resp. asymmetric load independent from the line impedance. Especially designed for industrial applications such as: Frequency Converters, Stepper... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 6 to 20
Power Line Filter Modules -- 1144-05DKAG5-ND [05DKAG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter for PCB Mounting -- 5500
from SCHURTER Inc

Description. Line filter in standard and medical version. Characteristics. Ultra-compact design. Shield available separately (German silver). Suitable for use in equipment according to IEC/UL 62368-1. Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 1 to 10
Power Line Filter Modules -- 1144-05DRCW5-ND [05DRCW5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Two Stage Wire Leads [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter for PCB Mounting Cost Optimized -- FPP-01
from SCHURTER Inc

Description. Line filter in standard and medical version. 1 stage. standard attenuation. Characteristics. Cost-saving plastic housing. Designed for standard applications. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 0.6000 to 6
Power Line Filter Modules -- 1144-06DCCG5B-ND [06DCCG5B from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 6A 115V, 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter for PCB Mounting in Flat Aluminum Housing -- FMAB-72
from SCHURTER Inc

Description. Line filter in standard and medical version. 1 stage. standard attenuation. Characteristics. Aluminum case provides good shielding. Designed for standard applications. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 2 to 16
Power Line Filter Modules -- 1144-1006-ND [03DWCG5 from Delta Electronics (Americas)]
from DigiKey

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Two Stage Quick Connect [See More]

  • Product Standards: CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
  • Package / Mounting: Chassis Mount
  • Filter Type: Single Phase
  • Rated Voltage: 115 to 250
AC Filter for PCB Mounting in Flat Housing -- FPP-02
from SCHURTER Inc

Description. Line filter in standard and medical version. 1 stage. standard attenuation. Characteristics. Cost-saving plastic housing. Designed for standard applications. Protection against interference voltage from the mains. Possible interferences generated in the equipment are strongly... [See More]

  • Product Standards: UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

    CE declaration of conformity

    UKCA declaration of conformity

    RoHS

    China RoHS

    REACH

    Medical Equipment

  • Rated Voltage: 125
  • Filter Type: Single Phase
  • Rated Current: 0.5000 to 6.5
Versatile Filtered Power Entry Module -- FN 370
from Schaffner EMC Inc.

Rated currents up to 6 A. Single or dual-fuse holder. Fuses Ø 6.3 x 32 mm or Ø 5 x 20 mm. Voltage selector 100/120/230/240 V. General purpose application. Optional medical versions (B type). Leakage current : 373 µA. Performance : standard. Rated Current : 2 to 6 A. Voltage :... [See More]

  • Product Standards: UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark
  • Package / Mounting: Power Entry Module
  • Filter Type: Single Phase
  • Rated Voltage: 250
Versatile Filtered Power Entry Module -- FN 380
from Schaffner EMC Inc.

Rated currents up to 6 A. Single or dual-fuse holder. Fuses Ø 6.3 x 32 mm Ø 5 x 20 mm. 2-pole rocker switch. General purpose application. Optional medical versions (B type). Leakage current : 373 µA. Leakage current (B types) : 2 µA. Operating frequency : 0 to 400 Hz. [See More]

  • Product Standards: UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark
  • Package / Mounting: Power Entry Module
  • Filter Type: Single Phase
  • Rated Voltage: 250