Stand Alone EMI Filters and RFI Filters

5 Results
EMI -RFI Filters
from KEMET Electronics Corporation

KEMET has linked the extensive technical knowledge of their film capacitor manufacturing division to the experience and technical capability within the EMC test facility in Sweden, to produce a wide range of RFI filter products. This range is the widest available from one source, including filters... [See More]

  • Package / Mounting: Module; Stand Alone; Desktop; Bulkhead
  • Rated Current: 0.0600 to 2500
  • Rated Voltage: 250 to 1200
  • Insertion Loss: 15 to 70
Three-Stage EMC/EMI Filter -- FN 700Z
from Schaffner EMC Inc.

Rated currents from 6 to 20 A. IEC inlet for 6 and 10 A versions. Up to 3GHz attenuation. High surge voltage protection. Operating frequency : 0 to 400 Hz. Performance : high, very high [See More]

  • Package / Mounting: Stand Alone
  • Rated Voltage: 250
  • Filter Type: Single Phase
  • Rated Current: 6 to 20
Communication Filter, GF58270 Series
from Genisco Filter

Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual circuit filters are available for... [See More]

  • Package / Mounting: Stand Alone
  • Rated Voltage: 30 to 400
  • Filter Type: Single Phase; DC
  • Rated Current: 0.4000 to 1
EMI Filters -- MF Series
from Abbott Technologies, Inc.

Single and multi phase AC and DC models. mA to 1000A current. Differential and Common-mode attenuation. I st through 5th Order (20-100 dB/Decade). Special Impedances and Response Curves. Controlled leakage current. High Isolation Voltage. Low Insertion Loss. Built-in Ground Bonding. Enhanced... [See More]

  • Package / Mounting: Stand Alone; Flange
  • Rated Current: 1000
  • Filter Type: Single Phase (optional feature); Three Phase (optional feature); DC (optional feature)
  • Product Standards: Military Specifications
Power line EMC Filters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Package / Mounting: Module; Stand Alone; Bulkhead; Power Entry Module
  • Rated Voltage: 250 to 1500
  • Filter Type: Single Phase; Three Phase; DC
  • Rated Current: 1 to 1600