TüV Rheinland (US, C, US & C) EMI Filters and RFI Filters
Last Updated: April 1, 2025
Description
TüV Rheinland EMI Filters and RFI Filters are designed to block electromagnetic interference (EMI) and radio frequency interference (RFI) from affecting electronic devices. These filters work by allowing the desired input power line frequency to pass through while reducing the amplitude of unwanted noise signals.
Working Principle
The working principle of EMI and RFI filters involves the use of components such as inductors and capacitors to create a low-pass filter. This filter blocks high-frequency noise while allowing lower frequency signals to pass. Inductors eliminate common-mode interference, while capacitors shunt high-frequency noise to the ground. This process is crucial for maintaining the integrity of electronic signals and ensuring that devices operate without interference from external noise sources.
Applications
EMI and RFI filters are used in a variety of applications where electronic devices are susceptible to interference. Specific examples include their use in household appliances to prevent noise from entering or exiting the equipment, as well as in machinery engineering to ensure optimal electromagnetic compatibility (EMC) solutions regardless of the type and number of inverters used.
Advantages over other EMI Filters and RFI Filters
One advantage of TüV Rheinland EMI and RFI filters is their ability to meet and exceed the limits with an adequate margin, allowing for minor manufacturing inconsistencies. This ensures a higher level of reliability and performance compared to other filters that may not account for such variations.
Limitations
A specific limitation of EMI and RFI filters is that they must be carefully selected to match the specific requirements of the application. If not properly chosen, they may not effectively reduce the noise levels, leading to potential interference issues.
Considerations
When considering the use of EMI and RFI filters, it is important to evaluate factors such as initial costs, operating expenses, and durability. The filters should be selected based on their ability to provide the necessary attenuation while also being cost-effective. Additionally, considerations for replacement and maintenance costs should be taken into account to ensure long-term reliability and performance.
from DigiKey
DC EMC/EMI Line Filter 15A AC Single Stage Threaded Post (8-32) [See More]
- Product Standards: CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 80
from DigiKey
DC EMC/EMI Line Filter 1A AC Single Stage Terminal Block [See More]
- Product Standards: TÜV Rheinland (US, C, US & C); cURus, TUV
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 50
from DigiKey
DC EMC/EMI Line Filter 1A AC Single Stage Terminal Block [See More]
- Product Standards: TÜV Rheinland (US, C, US & C); cURus, TUV
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 50
from DigiKey
DC EMC/EMI Line Filter 3A AC Single Stage Terminal Block [See More]
- Product Standards: TÜV Rheinland (US, C, US & C); cURus, TUV
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 50
from DigiKey
DC EMC/EMI Line Filter 10A AC Single Stage Terminal Block [See More]
- Product Standards: TÜV Rheinland (US, C, US & C); cURus, TUV
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 50
from DigiKey
DC EMC/EMI Line Filter 6A AC Single Stage Terminal Block [See More]
- Product Standards: TÜV Rheinland (US, C, US & C); cURus, TUV
- Package / Mounting: Chassis Mount
- Filter Type: DC
- Rated Voltage: 50
from DigiKey
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Snap-In [See More]
- Product Standards: UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL
- Package / Mounting: Panel Mount
- Filter Type: Single Phase
- Rated Voltage: 125
from DigiKey
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Snap-In [See More]
- Product Standards: UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL
- Package / Mounting: Panel Mount
- Filter Type: DC
- Rated Voltage: 125
from DigiKey
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Wire Leads [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250
from DigiKey
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32) [See More]
- Product Standards: CSA Mark (US, NRTL/C); BSI CE Conformity Marks; TÜV Rheinland (US, C, US & C); CE, CSA, TUV, UR
- Package / Mounting: Chassis Mount
- Filter Type: Single Phase
- Rated Voltage: 250