MIL-SPEC EMI Filters and RFI Filters

16 Results
EMI Filters: 10A-50V -- FGDS10A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-10A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-10A-50V is a very compact and low loss solution for applications requiring up to 10A input current. The... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Module
  • Filter Type: DC
  • Rated Voltage: 9 to 50
EMI Filter -- DV704A
from VPT, Inc.

For use with DVTR, DVHF, DVSA, DVFL Series DC-DC converters. 0V to 40V input range with 600V transient protection. Inrush current limit and soft start. 2A max output current. 45dB noise rejection. Low profile (.405 inches) and light weight (50g) hermetic package. Full performance over -55 ° C to... [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 40
  • Filter Type: DC
  • Rated Current: 2
Communication Filter, GF58270 Series
from Genisco Filter

Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual circuit filters are available for... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Stand Alone
  • Filter Type: Single Phase; DC
  • Rated Voltage: 30 to 400
EMI Filters -- MF Series
from Abbott Technologies, Inc.

Single and multi phase AC and DC models. mA to 1000A current. Differential and Common-mode attenuation. I st through 5th Order (20-100 dB/Decade). Special Impedances and Response Curves. Controlled leakage current. High Isolation Voltage. Low Insertion Loss. Built-in Ground Bonding. Enhanced... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Stand Alone; Flange
  • Filter Type: Single Phase (optional feature); Three Phase (optional feature); DC (optional feature)
  • Rated Current: 1000
Low Pass Filter Connectors
from Carlisle Interconnect Technologies

These low pass filter connectors include the most popular circuits, C, CL/LC, Pi and T, and are constructed using planar filter technology for maximum strength and high performance from low to high frequencies. MIL-DTL-38999 Series I. MIL-DTL-38999 Series I is a bayonet coupling sub-miniature... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Bulkhead
EMI Filters: 20A-50V -- FGDS20A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-20A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-20A-50V is a very compact and low loss solution for applications requiring up to 20A input current. The... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Module
  • Filter Type: DC
  • Rated Voltage: 9 to 50
EMI Filter -- DVMA28
from VPT, Inc.

For use with the DVSA Series DC-DC Converters. 0V to 50V input range with 80V transient per MIL-STD-704A. 1.0A max output current. 40dB noise rejection. Low Profile (.270 inches) and light weight (15g) hermetic package. Full performance over the -55 °C to +125 °C military temperature range [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 1
Power Line Filter Panel -- GFP68201
from Genisco Filter

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES. Filters: Our Filters consist of Low Pass filter circuits,... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Panel Mount
  • Filter Type: Single Phase; Three Phase; DC
  • Rated Voltage: 24 to 1000
EMI Filters: 2A-50V -- FGDS2A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F. the international... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Module
  • Filter Type: DC
  • Rated Voltage: 9 to 50
EMI Filter -- DVMC28
from VPT, Inc.

For use with DVHV, DVWR, DVTR and DVHE Series DC-DC converters. 0V to 50V input range with 80V transient per MIL-STD-704A. 4.0A max output current. 40dB noise rejection. Flanged and non-flanged versions available. Low Profile (.405 inches) and light weight (49/52g) hermetic package. Full performance... [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 4
Power Line Filter, High Performance Series Capacitive Input -- GF68200
from Genisco Filter

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. The GF68200 Facility Power Line Filter is a standalone filter that can be used... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Stand Alone
  • Filter Type: Single Phase; DC
  • Rated Voltage: 24 to 1000
EMI Filter -- DVMD28
from VPT, Inc.

For use with DVTR and DVFL Series DC-DC Converters. 0V to 50V input range with 80V transient per MIL-STD-704A. 7.0A max output current. 40dB noise rejection. Low Profile (.415 inches) and light weight (57g) hermetic package. Full performance over -55 °C to +125 °C military temperature range [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 7
Power Line Filter, Wall Mount -- GF68200
from Genisco Filter

Power filters protect and facilitate power and secure communications for shielded rooms and buildings. SPECIAL FEATURES. Filters. Factory pre-wired clean output lead provided through the pipe penetration. Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors... [See More]

  • Product Standards: Military Specifications
  • Package / Mounting: Wall Mount
  • Filter Type: Single Phase; DC
  • Rated Voltage: 24 to 1000
EMI Filter -- DVME28
from VPT, Inc.

For use with DVFL Series DC-DC converters. 0V to 50V input range with 80V transient per MIL-STD-704A. 15A max output current. 40dB noise rejection. Low Profile (.400 inches) and light weight (83g) hermetic package. Full performance over the -55 °C to +125 °C military temperature range [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 15
EMI Filter -- DVMH28
from VPT, Inc.

For use with DVSB, DVGF+, DVHF+, DVAB, and DVHF DC-DC Converters. 0V to 50V input range with 80V transient per MIL-STD-704A. 2.0A max output current. 55dB noise rejection. Flanged and non-flanged versions available. Low Profile (.355 inches) and light weight (24/29g) hermetic package. Full... [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 2
EMI Filter -- DVMN28
from VPT, Inc.

The DVMN28 is a combination EMI filter and transient suppression module that meets stringent military standards for the U.S. and Europe. Providing up to 14 amps of current in a standard quarter brick package, the DVMN28 Series is the smallest size, highest density standard transient suppression... [See More]

  • Product Standards: Military Specifications
  • Rated Voltage: 50
  • Filter Type: DC
  • Rated Current: 14