Acceleration / Vibration Predictive Maintenance and Condition Monitoring Systems
from KCF Technologies, Inc.
MCM software features a drag-and-drop interface that allows easy configuration of frequency monitoring bands and failure warning and alert levels. All are complemented with easy-to-read graphs, showing peak vibration level trends and frequency spectra, providing all the data you need to make smart,... [See More]
- Monitored Properties: Acceleration / Vibration; Voltage / Amperage / Resistivity; Pressure; Speed; Temperature
- Technology: IoT; Wireless
from NSXe Co. LTD.
It ’s Wireless, Magnet-Mounted and easy to set up!. One computer can control up to 100 units. Connect multiple computers to control hundreds of conanairs at the same time. The patrol-monitoring system allows your technicians to focus more on planned maintenance tasks. Freeing up time, reducing... [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: IoT (optional feature); Wireless
from Micromega Dynamics
The RECOVIB.BIG is smart acceleration sensing and logging device to be used in Structural Health Monitoring applications; particularly fatigue counting. Its dual processor architecture includes an ultra-low power core allowing for autonomous operation without external power for up to three months. [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
from ADLINK Technology Inc.
The ADLINK new MCM-100 machine condition monitoring edge platform, highlighting continuous 24/7 data collection and vibration measurement with maximized precision and sampling rates for rotating machinery and equipment. Integrating data collection, vibration analysis algorithms, computation, and... [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: Wireless (optional feature); Wired
- Application: Automation
from SymphonyAI Industrial
ALERT Multiplane Balance ™. ALERT Multiplane Balance ™ is a multi-plane, multi-speed balance program that will allow you to balance simple or complex machinery using the DCX ™ or DCA-50 ™. Field-balancing experts designed the ALERT Multiplane Balance ™ software, so you... [See More]
- Monitored Properties: Acceleration / Vibration; Speed
from Prosig USA, Inc.
Prosig have worked closely with some of the leading brake specialists to develop the Brake Noise Measurement System. The system consists of a Prosig P8020 data acquisition unit equipped with analog inputs for microphones and accelerometers. It also has inputs for CAN-bus and has integrated GPS... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Pressure; Temperature
from Erbessd Instruments
A complete and useful Dynamic Balancing System ‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2... [See More]
- Monitored Properties: Acceleration / Vibration
from Vibration Specialty Corporation
SV3X Toolbox. The SV3X Toolbox comes in two different flavors: Rugged and Mini. Depending on your needs you can get the SV3X toolbox in a rugged version that adheres to MIL-STD 810F rugged computer standard weighing approximately five (5) pounds. However if you do not work in harsh environments you... [See More]
- Monitored Properties: Acceleration / Vibration; Voltage / Amperage / Resistivity; Flow; Humidity; Speed; Temperature
- Technology: IoT; Wireless
from MachineSaver, Inc.
TwinProx is a dual input proximity probe transmitter used on larger rotating or reciprocating machines ( >1000HP) with fluid film journal bearings. It is capable of 50,000+ samples per second, which makes it an excellent addition to gather machine condition data for analytical vibration software... [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: IoT; Wired
- Application: Larger Rotating Or Reciprocating Machines
from MonoDAQ
Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture. Now you are... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Remote Visu; Voltage / Amperage / Resistivity; Humidity; Speed; Temperature
- Technology: Wireless
from Crystal Instruments
Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
- Application: Manufacturing
from SONOTEC Ultraschallsensorik Halle GmbH
The regular inspection of equipment is essential for preventative maintenance. The early detection of damages or signs of wear in friction and non-friction bearings leads to increased operational reliability and considerable cost savings. The SONAPHONE range of devices is used in the most varied of... [See More]
- Monitored Properties: Acceleration / Vibration; Flow; Oil Analysis; Pressure; Temperature
from ITT Corporation
Continuous Machine Health Monitoring. • Early Detection of Machine Failures. • Vibration, Temperature, Run-time Monitoring. • Data Logging with Trend Analysis. • Advanced Vibration Analysis Tools. • Instant Access to Machine Records. • Wireless Syncing to Mobile... [See More]
- Monitored Properties: Acceleration / Vibration; Voltage / Amperage / Resistivity; Temperature; Run-Time Monitoring
- Technology: Wireless
from UE Systems, Inc.
All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Corona; Voltage / Amperage / Resistivity; Pressure; Digital Ultrasonic Inspection, Information, Storage And Retrieval System
- Technology: Wired
from KCF Technologies, Inc.
At the core of the SmartDiagnostics® solution is the Machine Condition Monitoring System - powerful, easy-to-use software and low-power wireless vibration sensors that enable technicians or engineers to visualize the operating state of equipment in order to predict when to perform maintenance. [See More]
- Monitored Properties: Acceleration / Vibration; Voltage / Amperage / Resistivity; Pressure; Speed; Temperature
- Technology: IoT; Wireless; Wired
from Micromega Dynamics
SHM.Blades is a tried and tested condition monitoring system for rotor blades, which can detect structural damage and - with the option IDD.Blade - icing. If the rotor blade is at risk of incipient damage or if there is ice on the rotor blades, the systems sends a warning or an alarm. This can be... [See More]
- Monitored Properties: Acceleration / Vibration
from SymphonyAI Industrial
ALERT Real Time Analyzer. ALERT Real Time Analyzer ™ (RTA) adds new power to your DCX or DCA-60 analyzers with real-time, four channel simultaneous data acquisition and cross channel capabilities. ALERT RTA software provides the analyst tools for troubleshooting and access to advanced features... [See More]
- Monitored Properties: Acceleration / Vibration
from Prosig USA, Inc.
The 8420 card is intended as a solution for situations with rotating machines where positional information and time relative to position information are required. This would classically be a very high speed shaft encoder with a fine resolution. This card is used in applications where there is a... [See More]
- Monitored Properties: Acceleration / Vibration; Speed
from MachineSaver, Inc.
The Portable Vibration Analyzer is a data collector, multichannel, FFT Analyzer made for Predictive Maintenance and machine diagnostics. The instrument can measure, process, show and store a wide variety of analysis modes. It can work as standalone or you can download the measurements your PC via... [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
- Application: Vibration Analyzer, Data Collector
from UE Systems, Inc.
The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Voltage / Amperage / Resistivity; Flow; Pressure; Monitors Changes In Ultrasonic Emissions Produced By Operating Equipment And Fluid Flows.
- Technology: Wired
from Micromega Dynamics
PROPERTIES. Low noise, high resolution 8-Channel 24-bit ADC. Range of uniform or combined type of inputs frontend modules. Range of communication modules. Low power, fan less operation. Compact and rugged design for use in harsh environments. -40 °C to +75 °C operating temperature range. [See More]
- Monitored Properties: Acceleration / Vibration
- Technology: Wireless (optional feature); Wired
- Application: Deployed Field Monitoring
from SymphonyAI Industrial
ExpertALERT ™. ExpertALERT ™ is the most advanced machinery condition assessment software available on the market today. Advanced analysis tools and our legendary automated diagnostic system. ExpertALERT ™ provides critical machinery health information instead of just vibration... [See More]
- Monitored Properties: Acceleration / Vibration
from Prosig USA, Inc.
Prosig ’s Human Response Pro System provides all the hardware and software required to carry out human vibration studies. These include options for hand arm vibration, whole body vibration, motion sickness, building vibration, ship vibration and ISO8041 weightings. System includes... - P8004... [See More]
- Monitored Properties: Acceleration / Vibration
from MachineSaver, Inc.
We design probes to meet API 670 standards. Each system consists of a probe, extension cable, and a probe signal conditioner. The signal conditioner, also called proximitors, probe driver and transmitters (4-20mA) directly interface with the probe and extension cable. [See More]
- Monitored Properties: Acceleration / Vibration