Acoustic / Sound Predictive Maintenance and Condition Monitoring Systems
from Prosig USA, Inc.
Prosig have worked closely with some of the leading brake specialists to develop the Brake Noise Measurement System. The system consists of a Prosig P8020 data acquisition unit equipped with analog inputs for microphones and accelerometers. It also has inputs for CAN-bus and has integrated GPS... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Pressure; Temperature
from SONOTEC Ultraschallsensorik Halle GmbH
The regular inspection of equipment is essential for preventative maintenance. The early detection of damages or signs of wear leads to increased operational reliability and considerable cost savings. Used in combination with a SONAPHONE device, the SONOSPOT detects otherwise difficult to reach or... [See More]
- Monitored Properties: Acoustic Monitoring; Corona; Voltage / Amperage / Resistivity
from UE Systems, Inc.
Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]
- Monitored Properties: Acoustic Monitoring; Voltage / Amperage / Resistivity; Pressure; Find Compressed Air And Faulty Steam Traps, Prevent Machinery Failure & Listen To Electrical Systems For Discharges
from IRISS, Inc.
The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge generated by surface... [See More]
- Monitored Properties: Acoustic Monitoring; Corona
- Technology: Wireless
from OFIL Systems
DayCor ® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the first micro HD camera with dual sensors UV & Visible, capable of detecting and imaging corona in... [See More]
- Monitored Properties: Acoustic Monitoring; Remote Visu; Corona; Humidity (optional feature); Temperature (optional feature)
from MonoDAQ
Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture. Now you are... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring; Remote Visu; Voltage / Amperage / Resistivity; Humidity; Speed; Temperature
- Technology: Wireless
from Prosig USA, Inc.
The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration condition monitoring system can provide on equipment such as turbines,... [See More]
- Monitored Properties: Acceleration / Vibration; Acoustic Monitoring
from UE Systems, Inc.
The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]
- Monitored Properties: Acoustic Monitoring; Pressure; Find Compressed Air And Faulty Steam Traps And Prevent Machinery Failure
from IRISS, Inc.
The versatility of Sonus XT makes it ideally suited to work with any plant maintenance program and the perfect complement to other Predictive Maintenance (PDM) Technology. Ultrasound detection can be utilized to detect early warning signs of equipment failure and to conduct energy conservation... [See More]
- Monitored Properties: Acoustic Monitoring; Corona; Voltage / Amperage / Resistivity
from Prosig USA, Inc.
The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 high speed analog inputs. Industry standard BNC... [See More]
- Monitored Properties: Acoustic Monitoring
from UE Systems, Inc.
Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]
- Monitored Properties: Acoustic Monitoring; Voltage / Amperage / Resistivity; Pressure; Condition Analysis, Record Sounds, Store And Manage Data
- Technology: Wired