Form A Relay Boards

Last Updated: April 1, 2025

Description

Form A Relay Boards are electronic devices that consist of multiple relay switches, each capable of controlling electrical circuits. These boards typically feature a specific number of channels, such as 2, 4, 8, or 10, with each channel having a relay switch that can handle a certain output range, often up to 250 VAC / 5 amps. They may include additional features like opto-isolators for signal isolation, visual indicators such as LEDs, and sockets for power pack connections. Some models can be controlled remotely or via radio frequency (RF).

Working Principle

Form A Relay Boards operate by using an input current to activate an electromagnet within the relay. This electromagnet pulls a switch, allowing a higher current to flow through the opposite side of the relay. This mechanism enables the control of high-power circuits with low-power signals, making them particularly useful in applications where microcontrollers like Raspberry Pi or Arduino are used, as these devices can only output low electrical power. The isolation provided by the relay ensures that the control circuit remains electrically separate from the high-power circuit, enhancing safety and functionality.

Applications

Form A Relay Boards are employed in a variety of applications. They are commonly used to control lights, motors, and other electronic devices in industrial and commercial settings. Specific examples include controlling heater temperatures and managing power switching applications. They are also used in automotive applications, such as controlling the cooling fans of engines and the operation of fuel pumps.

Advantages over other Relay Boards

One of the key advantages of Form A Relay Boards is their ability to provide electrical isolation between control signals and output controls, which enhances safety and reliability. They also allow for the control of high-power circuits using low-power signals, which is particularly beneficial when interfacing with microcontrollers that have limited power output capabilities. Additionally, the availability of multiple channels and remote control options provides flexibility in various applications.

Limitations

Form A Relay Boards have certain limitations, including the need for careful design to match the intended voltage and current levels. They may also require specific configurations for different applications, such as the use of high-voltage relays with vacuum-spaced contacts to prevent arcing. Furthermore, the physical dimensions and channel limitations may restrict their use in certain environments or applications.

Considerations

When considering Form A Relay Boards, it is important to evaluate initial costs, which can vary based on the number of channels and additional features like RF control. Operating expenses are generally low, but durability and maintenance costs should be considered, especially in high-use environments. The accuracy of the relay board in switching operations is typically high, but regular maintenance may be required to ensure long-term reliability. Replacement costs can be minimized by selecting boards with durable components and robust design features.

5 Results
3-Relay Output Module with 8 Digital Inputs -- CB-7063
from Measurement Computing

3-relay output module with eight digital inputs. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Switch Configuration: FormA
  • Channels: 8
  • Mounting: Module
  • Ourtput Current: 5
PCI Digital I/O Card -- PCI-IIRO-16
from American Portwell Technology Inc.

Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. [See More]

  • Switch Configuration: FormA; FormC
  • Signal Type: AC; DC
  • Mounting: PCBoard
  • Channels: 16
8 SPDT Digital I/O Relay Board -- CIO-PDISO8
from Measurement Computing

Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Switch Configuration: FormA; FormC
  • Channels: 8
  • Mounting: PCBoard
  • Ourtput Current: 10
PCI Digital I/O Card -- PCI-IIRO-8
from American Portwell Technology Inc.

Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. [See More]

  • Switch Configuration: FormA; FormC
  • Signal Type: AC; DC
  • Mounting: PCBoard
  • Channels: 8
8-Channel Digital I/O Board -- PCI-PDISO8
from Measurement Computing

PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Switch Configuration: FormA; FormC
  • Channels: 8
  • Mounting: PCBoard
  • Ourtput Current: 6