AC Relay Boards

10 Results
Gas Detection Remote Relay Module -- RS485 RelayPost Series
from Acme Engineering Products

The Acme WR Series Remote Relay Module operates within a CEL-LS RS-485 gas detection network, acting as an addressable output to the CEL Control Panel. Each WR Relay Module provides 8 relays for the indirect activation of fans, louvers, and other kinds of peripherals, at programmable set points. [See More]

  • Signal Type: AC; DC (optional feature)
  • Mounting: PCBoard
  • Switch Configuration: DPDT
  • Input Voltage: 120
Wireless Gas Detection Remote Relay Module -- ACME-WR Series
from Acme Engineering Products

The Acme WR Series Remote Relay Module operates within a CEW wireless gas detection network, acting as an addressable output to the CEW Control Panel. Each WR Relay Module provides 8 relays for the indirect activation of fans, louvers, etc at programmable set points. Since the WR Relay Module... [See More]

  • Signal Type: AC
  • Mounting: PCBoard
  • Switch Configuration: DPDT
  • Input Voltage: 120
Analog Input Modules -- SNAP-AIPM-3
from Opto 22

This data sheet describes the SNAP-AIPM, SNAP-AIPM-3, and SNAP-AIPM-3V analog input modules. These modules monitor AC voltage and current through a SNAP PAC rack-mounted controller or SNAP PAC brain. The SNAP-AIPM monitors single-phase AC. The SNAP-AIPM-3 and SNAP-AIPM-3V monitor three-phase AC. The... [See More]

  • Signal Type: AC
  • Channels: 14
  • Mounting: Rack-Mounted
  • Input Voltage: 0.0 to 330
2 Channel Relay Module -- LC-200
from Progressive Automations

The LC-200 is a 2 channel interface board for controlling our actuators. Combine it with one of our Arduino microcontrollers for even more control options. · Voltage - 5V. · High Current Relay - AC250V 10A, DC30V 10A. · LEDs for relay output status [See More]

  • Signal Type: AC; DC
  • Input Voltage: 5
  • Channels: 2
  • Ourtput Current: 10
Digital I/O -- RRY-16C-PCI-H
from American Portwell Technology Inc.

Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]

  • Signal Type: AC; DC
  • Channels: 16
  • Mounting: PCBoard
  • Input Voltage: 5
Relay Module -- 301R
from Honeywell Analytics, Inc.

The 301R acts as an output to the 301C. The Relay Module provides 8 relays (DPDT 5A, 30 VDC or 250 VAC resistive load) for the indirect activation of fans, louvers, etc at programmable alarm levels. Since the relay module is an output to the controller it can be located at any point within the gas... [See More]

  • Signal Type: AC; DC
  • Mounting: Panel
  • Switch Configuration: DPDT
  • Channels: 2 to 8
High-Voltage and Relay Digital I/O USB Device -- USB-PDISO8/40
from Measurement Computing

USB-based eight Form C Relay and eight isolated high-voltage input interface device with 40-pin connector. KEY HIGHLIGHTS. The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT relays and a heavy-duty... [See More]

  • Signal Type: AC; DC
  • Mounting: Bracket (Flange) Mount
  • Switch Configuration: FormC
  • Ourtput Current: 6
Analog Input Modules -- SNAP-AIPM-3V
from Opto 22

SNAP-AIPM-3V analog input module helps you measure and control power usage in your facility. The SNAP-AIPM-3V module simultaneously measures volts AC RMS and amps AC RMS for each of the three phases, using current transformers (CTs) with a 0.333 VAC secondary. These CTs are safer and less expensive... [See More]

  • Signal Type: AC
  • Channels: 14
  • Mounting: Rack-Mounted
  • Input Voltage: 0.0 to 330
4 Channel Relay Module -- LC-201
from Progressive Automations

The LC-201 is a 4 channel relay interface board for controlling our actuators. Combine it with one of our Arduino microcontrollers for even more control options. · Voltage - 5V. · High Current Relay - AC250V 10A, DC30V 10A. · LEDs for relay output status. · Opto-isolated... [See More]

  • Signal Type: AC; DC
  • Input Voltage: 5
  • Channels: 4
  • Ourtput Current: 10
PCI Digital I/O Card -- LPCI-IIRO-8
from American Portwell Technology Inc.

Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals and eight electromechanical relay outputs. [See More]

  • Signal Type: AC
  • Mounting: PCBoard
  • Switch Configuration: FormC
  • Channels: 8