PC Board Relay Boards
from Acme Engineering Products
The Acme WR Series Remote Relay Module operates within a CEL-LS RS-485 gas detection network, acting as an addressable output to the CEL Control Panel. Each WR Relay Module provides 8 relays for the indirect activation of fans, louvers, and other kinds of peripherals, at programmable set points. [See More]
- Mounting: PCBoard
- Signal Type: AC; DC (optional feature)
- Switch Configuration: DPDT
- Input Voltage: 120
from Acme Engineering Products
The Acme WR Series Remote Relay Module operates within a CEW wireless gas detection network, acting as an addressable output to the CEW Control Panel. Each WR Relay Module provides 8 relays for the indirect activation of fans, louvers, etc at programmable set points. Since the WR Relay Module... [See More]
- Mounting: PCBoard
- Signal Type: AC
- Switch Configuration: DPDT
- Input Voltage: 120
from American Portwell Technology Inc.
Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]
- Mounting: PCBoard
- Channels: 16
- Signal Type: AC; DC
- Input Voltage: 5
from WINSYSTEMS, INC.
WinSystems ’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points. [See More]
- Mounting: PCBoard
- Signal Type: DC
- Switch Configuration: FormC
- Channels: 16
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Mounting: PCBoard
- Channels: 16
- Switch Configuration: FormC
- Ourtput Current: 6
from American Portwell Technology Inc.
Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals and eight electromechanical relay outputs. [See More]
- Mounting: PCBoard
- Signal Type: AC
- Switch Configuration: FormC
- Channels: 8
from WINSYSTEMS, INC.
WinSystems ’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points. Features. [See More]
- Mounting: PCBoard
- Signal Type: AC (optional feature); DC (optional feature)
- Switch Configuration: FormC
- Channels: 8
from Measurement Computing
32-channel electromechanical relay board, Form C. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with simultaneous operation, high... [See More]
- Mounting: PCBoard
- Channels: 32
- Switch Configuration: FormC
- Ourtput Current: 6
from American Portwell Technology Inc.
32 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. Individual channel-to-channel isolation allows... [See More]
- Mounting: PCBoard
- Signal Type: DC
- Switch Configuration: P-Channel FET
- Channels: 32