Quartz Glass Materials
from Fountyl Technologies Pte. Ltd.
It is melting made of various kinds of pure natural quartz (such as crystal, quartz sand...etc). The linear expansion coefficient is very small, which is 1/10~1/20 of ordinary glass. It has good thermal shock resistance. Its heat resistance is very high, the frequent use temperature is 1100 ℃~... [See More]
- Glass Type: Glass; Quartz
- CTE: 5.7 to 6.4
- Thermal Conductivity: 1.24 to 1.38
- Dielectric Strength: 3.7 to 10
from Fountyl Technologies Pte. Ltd.
Mainly for semiconductor, optics, optical communication, photovoltaic, LED and other downstream industry customers, to provide the precision processing services for quartz glass products in various specifications. It has gradually become a quartz material supplier with great competitive advantages... [See More]
- Glass Type: Glass; Quartz
- Shape / Form: Custom Shape
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Glass Type: Glass; Quartz
- Length: 2.36 to 5.91
- Shape / Form: Quartz Tray; Custom Shape
- Width / OD: 1.1 to 5.91
from Robuster Quartz
Robuster Quartz is a quartz plate supplier from China. We can offers a wide range of quartz plates for numerous applications in corrosive and high temperature environments. All plates and discs are manufactured from Robuster standard sands and Unimin sands IOTA CG. Other material available upon... [See More]
- Glass Type: Glass; Quartz
- Length: 1 to 6
- Shape / Form: Plate / Board
- Width / OD: 0.6299 to ?