Chemical / Materials Processing Glass Materials
from Pegasus Glass
Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]
- Applications: Laboratory; Chemical or material processing
- Shape / Form: Hollow Shape or Stock; Tube
- Glass Type: Glass; Borosilicate
- Width / OD: 0.1575
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Petrochemical Industry; Chemical or material processing
- Shape / Form: Quartz Tray; Custom Shape
- Glass Type: Glass; Quartz
- Length: 2.36 to 5.91
from Saint-Gobain Innovative Materials
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier... [See More]
- Applications: Customer Specified; Chemical or material processing
- Shape / Form: Hollow Shape or Stock (optional feature); Spray Dried Powder; Custom Shape
- Glass Type: Glass; alpha/ Glassy Silica, Bauxite
- Width / OD: 0.1181 to 19.69
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Dielectric
- Shape / Form: Plate / Board; Rod
- Glass Type: Glass; GlassCeramic
- Width / OD: 0.2500 to 1
from Abrisa Technologies
Description: SCHOTT Supremax ® Rolled Borosilicate is almost identical in its properties to Borofloat ® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light... [See More]
- Applications: High Temperature Windows for Lighting, Filters, Mirrors; Chemical or material processing; Armor / Ballistic Protection; Optical Grade
- Shape / Form: Plate / Board
- Glass Type: Glass; Borosilicate
- Length: 90
from Abrisa Technologies
SCHOTT D 263 ® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific down-draw method that results in... [See More]
- Applications: Sample Platforms; Chemical or material processing; Electronics or semiconductors
- Shape / Form: Plate / Board
- Glass Type: Glass; Borosilicate
- Length: 14.17