Soda Lime Glass Materials
from Abrisa Technologies
Anti-glare glass breaks up incident light reflected images, allowing the user to focus on the display image versus the reflected images. Unlike anti-reflective (AR) coated or untreated surfaces, anti-glare etched glass does not become highly reflective as a result of oily fingerprints. Abrisa... [See More]
- Glass Type: Glass; SodaLime
- Length: 62
- Shape / Form: Plate / Board
- Width / OD: 39
from Abrisa Technologies
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675 °C. Soda lime sheet glass is made by floating molten glass on a bed of molten... [See More]
- Glass Type: Glass; SodaLime
- Length: 96.06
- Shape / Form: Plate / Board
- Width / OD: 72.05
from Abrisa Technologies
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675 °C. Soda lime sheet glass is made by floating molten glass on a... [See More]
- Glass Type: Glass; SodaLime
- Length: 72
- Shape / Form: Plate / Board
- Width / OD: 96
from Abrisa Technologies
Description: Low Emissivity (Low-E) glass provides excellent performance in situations where temperature separation is desired. Low-E is used to help meet energy efficiency requirements by blocking UV light and providing heat insulation. This is done with a special thin-film metallic or oxide... [See More]
- Glass Type: Glass; SodaLime
- Length: 96 to 130
- Shape / Form: Plate / Board
- Width / OD: 60 to 72
from Abrisa Technologies
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675 °C. Soda lime sheet glass is made by floating molten glass on a... [See More]
- Glass Type: Glass; SodaLime
- Length: 130
- Shape / Form: Plate / Board
- Width / OD: 96
from Abrisa Technologies
Abrisa Technologies offers an expanded range of standard stock non-glare (NG), anti-reflection (AR) and anti-reflection coated non-glare (NG/AR) glass and custom solutions, ready to be fabricated to your exact specifications. The display designer and integrator now have 3 options from which to... [See More]
- Glass Type: Glass; SodaLime; Borosilicate; Aluminosilicate
- Length: 126
- Shape / Form: Plate / Board
- Width / OD: 88
from Abrisa Technologies
Used to soften a beam of light. Available in soda lime or low iron soda lime, and sandblasted in any shape, size, or thickness [See More]
- Glass Type: Glass; SodaLime
- Length: 60
- Shape / Form: Plate / Board
- Width / OD: 132
from Abrisa Technologies
Used in conjunction with a standard diffusion, colored and dichroic products to reduce glare brightness from a variety of light sources. Made from low density, high strength material originally used for structural use in the aircraft industry. Available in aluminum color or black and can withstand... [See More]
- Glass Type: Glass; SodaLime
- Length: 12.04
- Shape / Form: Plate / Board
- Width / OD: 12.04
from Abrisa Technologies
Provides obscurity while retaining a high level of transmission. Low iron optically clear glass offering maximum transmission and minimal absorption. Does not yellow over time, retains optical clarity [See More]
- Glass Type: Glass; SodaLime
- Length: 60
- Shape / Form: Plate / Board
- Width / OD: 132
from Abrisa Technologies
Ribbed linear diffusion glass used to spread light horizontally or vertically. Ideal for diffusing and elongating a beam of light to structures such as columns. Has a 1/8 ” wide linear fluted pattern on one surface with a 55 degree spread either horizontally or vertically [See More]
- Glass Type: Glass; SodaLime
- Length: 85
- Shape / Form: Plate / Board
- Width / OD: 65.04
from Abrisa Technologies
Stipple effect provides obscurity while retaining high transmission values. Low iron optically clear glass offering maximum transmission and minimal absorption. Does not yellow over time, retains optical clarity [See More]
- Glass Type: Glass; SodaLime
- Length: 38.86 to 39.25
- Shape / Form: Plate / Board
- Width / OD: 63.75 to 76.81
from Abrisa Technologies
Description. Abrisa Technologies offers a number of patterned glass products and hexagon louvers for diffusion and light control. These products can be fabricated into virtually any shape, and can be drilled, sandblasted, screen printed, polished, UV coated, dichroic coated, heat tempered (to... [See More]
- Glass Type: Glass; SodaLime
- Length: 48
- Shape / Form: Plate / Board
- Width / OD: 132
from Abrisa Technologies
Abrisa non-glare glass breaks up incident light re-flected images), allowing the user to focus on the display image instead of reflected images. Unlike anti-reflection coated or untreated surfaces, non-glare does not become highly reflective as a result of oily finger prints. Our non-glare glass is... [See More]
- Glass Type: Glass; SodaLime
- Length: 62
- Shape / Form: Plate / Board
- Width / OD: 39