Polycarbonate Worms and Worm Gears

Description

Polycarbonate worms and worm gears are components used in mechanical systems to transmit motion and force between non-parallel, non-intersecting shafts. These gears are made from polycarbonate, a type of plastic known for its durability and resistance to impact. The worm is a gear in the form of a screw, while the worm gear is a wheel with teeth that mesh with the worm.

Working Principle

The working principle of polycarbonate worms and worm gears involves the worm, which resembles a screw, engaging with the teeth of the worm gear. As the worm rotates, it turns the worm gear, allowing for the transfer of motion and force. This setup is particularly useful for achieving high reduction ratios in a compact space, as the worm can turn the gear with a relatively small amount of input force. The design also allows for smooth and quiet operation, which is beneficial in applications where noise reduction is important.

Applications

Polycarbonate worms and worm gears are used in various applications where noise reduction and smooth operation are critical. Specific examples include medical devices such as dental tools and cataract surgery tools, where the quiet operation of the gears is essential due to the sensitive environments in which they are used .

Advantages over other Worms and Worm Gears

Polycarbonate worm gears offer several advantages over their metal counterparts. They are quieter and produce less vibration, making them ideal for applications requiring low noise levels . Additionally, polycarbonate gears are corrosion-resistant and can handle misalignment better than metal gears . They are also less expensive to produce, especially when injection molding is used, which can significantly reduce manufacturing costs .

Limitations

Despite their advantages, polycarbonate worm gears have limitations. They are less robust than metal gears and can be vulnerable to temperature changes and chemical corrosion . This makes them unsuitable for high-temperature applications or environments where they might be exposed to harsh chemicals.

Considerations

When considering polycarbonate worm gears, it is important to evaluate initial costs, operating expenses, and maintenance requirements. While they offer lower initial costs and are less expensive to produce, their durability may not match that of metal gears, potentially leading to higher replacement and maintenance costs over time. Additionally, their accuracy and performance can be affected by environmental factors such as temperature and exposure to chemicals, which should be taken into account during the design and selection process.

1 Result
Custom Worm and Worm Gear Sets
from Circle Gear & Machine Co., Inc.

With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
  • Design: English
  • Gear Type: Worm; Worm Wheel
  • OD: 120