HART® Protocol Pressure Sensors

20 Results
Pressure Sensor Embedded Diaphragm Type -- X-100P Flat
from XJCSENSOR Technology Co., Ltd.

Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability. [See More]

  • Signal Output: Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
  • Measurement Type: Gauge
  • Device Category: Sensor
  • Working Pressure Range: -14.5 to 508
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type -- X-100PS
from XJCSENSOR Technology Co., Ltd.

Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability. [See More]

  • Signal Output: Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
  • Measurement Type: Gauge
  • Device Category: Sensor
  • Working Pressure Range: -14.5 to 508
Pressure Sensor/Pressure Transmitter Samitary Type -- X-100K
from XJCSENSOR Technology Co., Ltd.

Range:-100kpa-0 & 0-20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antinterference ability. [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
  • Measurement Type: Gauge
  • Device Category: Sensor
  • Working Pressure Range: -14.5 to 508
Smart Rangeable Melt Pressure Transmitters -- HART Series
from GP:50 Melt Pressure

The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity, accuracy, and... [See More]

  • Signal Output: HART® Protocol
  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Gauge
Capacitive Ceramic Pressure Sensor -- STD98
from Sitron

The STD98 features a thick film capacitive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4 …20mA analog signal with... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge
Smart Electronic Pressure Transmitters -- PMC-SMT PT/EL CV Series
from PMC Engineering LLC

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
Pressure Transmitter -- Model IGP10
from Viatran

The Model IGP10 gage pressure sensor is an intelligent two-wire transmitter that provides precise, reliable measurement of gauge or absolute pressure and transmits a 4 to 40 mA output signal with a superimposed HART digital signal for remote configuration and monitoring. [See More]

  • Signal Output: Analog Voltage; Analog Current; HART® Protocol; PROFIBUS®; FOUNDATION
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge
SPX-L Series: High Accuracy, HART Pressure Sensor with Dynalarity™ -- SPX-L 5342
from Dynisco

Features and Benefits. Wide variety of process connectors. Improved accuracy with DynaLarity ™ to a combined error of ±0.20% FSO. HART ™ digital communications. ATEX Intrinsically Safe for hazardous environments. FM & CSA approved Explosion Proof for hazardous environments. 0... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor (optional feature); Sensor or Transducer
  • Measurement Type: Absolute (optional feature); Gauge
Smart HART Mercury Filled Melt Pressure Transmitters -- HME Series
from Gefran

Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm ³); HME1, HME2, HME3 (40mm ³) • 1/2-20UNF, M18x1.5... [See More]

  • Signal Output: HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Gauge
Piezoresistive Ceramic Pressure Sensor -- STD81
from Sitron

The STD81 features a piezoresistive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4 …20mA analog signal with... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge
Smart Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT PT/EL TH Series
from PMC Engineering LLC

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
Pressure Transmitter -- Model SPX2280
from Viatran

The SPX2280 is a smart industrial 4 to 20 mA pressure sensor designed for use in hazardous locations. The standard SPX2280 pressure sensor has an all welded construction that features a 1/2-14 NPT male thread for installation. [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Absolute
SPX-T - High Accuracy Smart Pressure Sensors with Temperature Compensation -- SPX3242
from Dynisco

Features and Benefits. 1/2-20 UNF thread pressure transmitter. Reduce temperature drift by ~80% over non-compensated units. Accuracy to ±0.25% FS. Temperature output available (RTD or 4-20mA). HART ™ digital communications. 0-500 to 0-10,000psi range options. Rugged welded electronics... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor (optional feature); Sensor or Transducer
  • Measurement Type: Absolute (optional feature); Gauge
Smart HART Mercury Filled Melt Pressure Transmitters -- HMX Series
from Gefran

bull; Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with... [See More]

  • Signal Output: HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Gauge
Piezoresistive Silicone Filled Pressure Sensor -- STD96
from Sitron

The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4 …20mA analog signal with... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge
Smart Miniature Electronic Pressure Transmitters -- PMC-SMT/MIN-EL CV Series
from PMC Engineering LLC

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
Pressure Transmitter -- Model SPX2281
from Viatran

The SPX2281 is a smart industrial 4 to 20 mA pressure transmitter designed for use in hazardous locations. The standard SPX2281 is an all welded construciton that features a 1/2-14 NPT male thread for installation. [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Absolute
Smart HART NaK Filled Melt Pressure Transmitters -- HKE Series
from Gefran

Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Gauge
Smart Miniature Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT/MIN-EL TH Series
from PMC Engineering LLC

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed... [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
Smart HART oil filled melt pressure transmitters -- HWE Series
from Gefran

bull; Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0... [See More]

  • Signal Output: HART® Protocol
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Gauge