Thin Film Pressure Sensors
from ifm efector inc.
Two switching outputs, one of them programmable as IO-Link and one as analog output. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. With long-term stability thanks to high overload protection. Robust design for use in... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 5802
from ifm efector inc.
Two switching outputs, one of them programmable as IO-Link and one as analog output. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. With long-term stability thanks to high overload protection. Robust design for use in... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702
from ifm efector inc.
Two switching outputs, one of them programmable as IO-Link and one as analog output. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. With long-term stability thanks to high overload protection. Robust design for use in... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 5802
from ifm efector inc.
Two switching outputs, one of them with IO-Link communication interface. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. With long-term stability thanks to high overload protection. Robust design for use in harsh... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 5802
from KOBOLD Instruments, Inc.
The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmitter programming without actual system pressurization. The selectable PNP/NPN... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Compound; Vacuum
- Device Category: Sensor
- Working Pressure Range: -14.5 to 10000
from Holykell Technology Company Limited
Thin film hydraulic pressure sensor sputtered thin film pressure transducer unit offers an unbeatable price/performance ratio in a small package size. It features all-stainless steel wetted parts, and hermetically sealed enclosures without O-rings. [See More]
- Sensor Technology: Thin Film
- Measurement Type: Sealed
- Device Category: Sensor
- Working Pressure Range: 0.0 to 72.52
from OMEGA Engineering, Inc.
• High Accuracy 0.1%. • Solid State Reliability. • Sputtered Strain Gauge Design. • High Shock and Vibration. • Low Drift [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Measurement Type: Absolute; Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 23.21
from Gems Sensors & Controls
CSA (31EP/32EP): - Class I, Division 1, Groups A, B, C and D. - Class I, Zone 1 Exd IIC T4 Gb. - Class I, Zone 1 AExd IIC T4 Gb. ATEX (31EA/32EA). -Exd IIC T4 Gb (Ambient Temperature: -40 °C to +95 °C). Oil & Gas equipment needs a pressure transducer that is reliable and able to... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 100 to 15000
from STW Technic
STW provides measurement elements, industrial/automotive applications [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 44000
from NOSHOK, Inc.
NOSHOK 200 Series Voltage Output Pressure Transducers are designed to provide a previously unequalled level of performance, utilizing diffused semiconductor and sputtered thin film strain gage technology. 200 Series transducers are highly repeatable, shock resistant and are extremely stable over... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: -14.74 to 15000
from Trafag Inc.
Main Features. Small and rugged construction. High accuracy. For elevated temperature range. Different physical units. Baudrate detection. CANopen bus protocol DS301/DS404 supports CAN 2.0A/B. LSS (DS 305 V2.0) [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702
from PMC Engineering LLC
The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500 °F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine monitoring. The... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 45000
from OMEGA Engineering, Inc.
• High Accuracy 0.1%. • Solid State Reliability. • Sputtered Strain Gauge Design. • High Shock and Vibration. • Low Drift [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Measurement Type: Absolute; Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 8702
from Gems Sensors & Controls
Millivolt Output. Gauge, Sealed, Absolute, and Differential Pressure Models Available. Submersible, Waterproof and High Temperature Enclosures. The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of enclosures from... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from NOSHOK, Inc.
Ruggedness and long term stability during operation were the focus in the design of this NOSHOK 300 series pressure transducer. As a result of this we were able to develop a transducer for use in general industrial applications with technical specifications exceeding those of transducers costing... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute (optional feature); Gauge (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Trafag Inc.
Main Features. Simple adjustment of switching points. Back-lit lcd-display. Outputs: 2 relays 4...20maA or 0...10vDC. Measurement and indication of pressure (incl. switch state) and sensor temperature in various units. High resistance to pressure cycling. EMCprotection, IEC 61000 [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702
from OMEGA Engineering, Inc.
• All Stainless Steel Construction. • Non-clogging Flush Diaphragm Design. • NEMA 4X Enclosure. • Thin Film Reliability. • 100% Production Calibrated. • NIST [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 500
from Gems Sensors & Controls
Current Output. Gauge, Sealed and Absolute Models. Submersible, General Purpose and Wash Down Enclosures. Intrinsically Safe Models. The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional levels of... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute; Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 10 to 10000
from NOSHOK, Inc.
NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series, these transducers are stable, accurate, shock resistant, and extremely... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: -14.74 to 120000
from Trafag Inc.
Main Features. Nominal pressure up to 2500 bar (Common Rail) with high pressure threaded connection. High vibration restistance. Good temperature resistance. Different accuracy classes. Completely welded steel sensor system without additional seals [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 36259
from OMEGA Engineering, Inc.
• All Stainless Steel Construction. • Meets 3A Sanitary Standards. • NEMA 4X Enclosure. • Dairy, Food Processing, Pharmaceutical, Biotech Applications. • High Reliability. • NIST [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor or Transducer
- Vacuum Range: 1551 to -0.0023
from NOSHOK, Inc.
NOSHOK Series 640 Transducers have been designed for industrial and laboratory applications requiring high accuracy and repeatability with excellent compensation for the effects of temperature. The temperature compensation system practically eliminates temperature induced errors from 50 °F to... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: -14.74 to 15000
from Trafag Inc.
Main Features. Flush membrane with smooth and plain surface. Completely welded sensor system. Very compact design. Accuracy NLH 0.1% FS typ. Excellent long-term stability [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1450
from OMEGA Engineering, Inc.
• NEMA-4 terminal Box Style Enclosure. • 5 or 10 Volt Ouputs Available. • Thin Film Construction for High Stability. • Gage and Absolute Pressure Models [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 10000
from NOSHOK, Inc.
NOSHOK Series 650 pressure transducers combine high performance with off road vehicle reliability under severe process and environmental conditions. The all welded pressure sensor is located in the pressure connection low enough to prevent damage due to physical abuse. These transducers are designed... [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 8000
from Trafag Inc.
Main Features. Smallest design. Different accuracy classes. Excellent temperature resistance. Improved vibration resistance. Completely welded steel sensor system without additional seals [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702
from OMEGA Engineering, Inc.
• NEMA-4 Terminal Box Style Enclosure. • Thin Film Construction for High Stability. • Gage or Absolute Pressure Models [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1000
from NOSHOK, Inc.
NOSHOK Series 660 pressure transducers combine high performance with small size to produce an exceptional product. These transducers are designed with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing process pulsations and high... [See More]
- Sensor Technology: Strain Gauge; Thin Film
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 15000
from Trafag Inc.
Main Features. II 1G Ex ia IIC T4/T6 Ga. II 1 D Ex ia IIIC IP6x T130 ° Da. I M1 Ex ia I Ma. II 1/2G Ex ia IIC T4/T6 Ga/Gb (with plastic-type connector). Pressure ranges from 0.4 to 2000 bar. Completely welded sensor system. High stability by DMS-technology. ATEX and IECEX [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 29008
from OMEGA Engineering, Inc.
• All Stainless Steel Case. • Small and Lightweight. • NEMA 4 Rated. • Connector or Cable Models [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 10000
from Trafag Inc.
Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The EPN pressure transmitter was specifically de - signed for the high demand of the railway industry and offers reliable and accurate pressure... [See More]
- Sensor Technology: Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702