Negative Pressure Output Pressure Sensors

5 Results
Differential Pressure Sensor -- (ΔP)
from Liquid Controls Group; a Unit of IDEX Corporation

The differential pressure transducer monitors the differential pressure (pressure drop) between a point immediately upstream and a point immediately downstream of the full flow fuel monitor, water coalescer, or other device typically applied in aviation fueling systems. The maximum differential... [See More]

  • Measurement Type: Differential; Negative Pressure
  • Working Pressure Range: 0.0 to 150
  • Device Category: Sensor or Transducer
  • Accuracy: 0.2000
Piezoresistive Pressure Sensor -- Series 2
from Keller America, Inc.

The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and atmosphere only. [See More]

  • Measurement Type: Absolute; Differential; Gauge; Sealed; Negative Pressure
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Working Pressure Range: -1.45 to 145
Differential Pressure Transducer -- PX278 Series
from OMEGA Engineering, Inc.

• Up to 6 Field Selectable Ranges in a Single Unit. • User selectable 0-5 or 0-10 Volt Output. • Rugged Panel Mount Chassis. • Up to 10 psi Differential Overpressure without Zero Shift [See More]

  • Measurement Type: Differential; Negative Pressure
  • Working Pressure Range: 0.0 to 1.08
  • Device Category: Sensor or Transducer
  • Accuracy: 1
Low Pressure Transducer -- RU274R2VDC
from Ruskin Company

Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through dip switch settings in the... [See More]

  • Measurement Type: Differential; Negative Pressure
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor or Transducer
  • Working Pressure Range: -0.0181 to 0.0361
Low Cost Transducer -- PX140 Series
from OMEGA Engineering, Inc.

• Silicon Diaphragm. • HIgh Level Output 1-6 Vdc @ 8 Vdc Excitation. • Pressure, Vacuum, Differential, and Absolute Types. • Printed Circuit Board Terminals Exit on Opposite Side from the Ports. • High Impact Plastic Case. • Accurate, All Models Temperature Compensated [See More]

  • Measurement Type: Absolute; Differential; Gauge; Vacuum; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1551 to -0.0023