Submersible Pressure Sensors

21 Results
KPW - Submersible Pressure Transducer
from KOBOLD Instruments, Inc.

Product Features. Advanced Piezoresistive Sensing Technology. Variety of Output Signal. CE EMI Compliant. High Overpressure Protection. Fast Response Time. Stainless Steel Construction. Submersible Cable Connection Standard. When nothing but a submersible pressure sensor will do, you can count on... [See More]

  • Features: Submersible
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor; Sensor or Transducer
  • Measurement Type: Gauge
Absolute Pressure Transmitter -- AST4710 200 PSIA
from American Sensor Technologies, Inc. - AST

The AST4710 is built for applications requiring absolute pressure measurement of liquids and gases that are compatible with stainless steel. Due to its stainless steel construction, welded housing and high shock and vibration ratings, the AST4710 translates into a rugged, reliable absolute pressure... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Measurement Type: Gauge; Compound (optional feature); Sealed (optional feature)
Pressure Transducer -- Model 456-15
from Time Mark Corporation

The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1,... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor or Transducer
  • Measurement Type: Absolute
Submersible pressure sensor APG Sensors PT-500-5-PSI-G-L1-E0-P37-40-N0 [PT-500-5-PSI-G-L1-E0 from Automation Products Group, Inc.]
from Automation24, Inc.

The PT-500-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero ”. The housing is stainless steel with viton seals and... [See More]

  • Features: Submersible
  • Working Pressure Range: 0.0 to 5
  • Device Category: Sensor
  • Accuracy: 0.2500
Pressure Transducer -- Model 517
from Viatran

The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent for general water applications and excels in a number of corrosive applications. The piezoresistive silicon sensor... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Piezoelectric
  • Device Category: Sensor
  • Measurement Type: Absolute
Ex Pressure Transmitter -- EXNA 8854
from Trafag Inc.

Main Features. Explosion-proof Ex ia IIC T3...T6. Low pressure ranges (to 100mbar). Versions with frontal flush diaphragm. Media temperature to 150 °c. EMC Protection, iec 61000. Option:lightning protection (iec 61000-4-5) [See More]

  • Features: Submersible
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Measurement Type: Gauge
Wellhead Topside Pressure Transmitters -- VT1000 Series
from PMC Engineering LLC

The PMC VersaLine ® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT... [See More]

  • Features: Temperature Compensated; Submersible
  • Measurement Type: Absolute; Differential; Gauge
  • Device Category: Sensor
  • Working Pressure Range: 1 to 15000
500-Series SDI-12 Pressure Transducers -- CS408-L
from Campbell Scientific, Inc.

The CS408 is a submersible pressure transducer manufactured by Pressure Systems to measure surface water, ground water, or hostile fluid levels. Each transducer is individually calibrated, and ships with a calibration sheet. The sheet specifies I/O conditions, as well as actual data reflecting the... [See More]

  • Features: Temperature Output; Submersible
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor or Transducer
  • Measurement Type: Gauge
Series PT36XX - Subsea Wellbore Pressure/Temperature Sensor
from Stellar Technology

The Series PT36XX subsea wellbore pressure and temperature transducer provides long-term reliable performance in harsh subsea oil and gas exploration environments. This subsea P/T transducer is designed for working pressure to 15,000 psi and seawater depths to 17,000 ft. It has a total error band of... [See More]

  • Features: Temperature Output; Submersible
  • Measurement Type: Gauge
  • Device Category: Sensor or Transducer
  • Working Pressure Range: 0.0 to 15000
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Features: Submersible
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
  • Device Category: Sensor or Transducer
  • Working Pressure Range: 0.0 to 10000
Industrial Pressure Transducer -- 2200 Series / 2600 Series
from Gems Sensors & Controls

Millivolt, Voltage and Current Output. Gauge, Absolute, Vacuum and Compound Pressure. Submersible, General Purpose and Wash Down Enclosures. General Purpose Industrial Pressure Transducers. The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The... [See More]

  • Features: Submersible
  • Sensor Technology: CVD Sensing Technology
  • Device Category: Sensor or Transducer
  • Measurement Type: Absolute; Gauge; Compound; Vacuum
Miniature Pressure Sensor 0.7" Diameter -- AST4800 750 PSI
from American Sensor Technologies, Inc. - AST

With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings. [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Device Category: Sensor or Transducer (optional feature)
  • Measurement Type: Gauge; Compound (optional feature); Sealed (optional feature)
Submersible pressure sensor APG Sensors PT-500C-5-PSI-G-L1-E0-P1-40-N0 [PT-500C-5-PSI-G-L1-E from Automation Products Group, Inc.]
from Automation24, Inc.

The PT-500C-5-PSI-G-L1-E0-P1-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero ”. The housing is stainless steel with viton seals and... [See More]

  • Features: Submersible
  • Working Pressure Range: 0.0 to 5
  • Device Category: Sensor
  • Accuracy: 0.2500
Pressure Transducer -- Model 555
from Viatran

Viatan's rugged Model 555 pressure transmitter is built to provide accurate stable measurement in extremely harsh, abrasive environments. [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Diaphragm
  • Device Category: Sensor
  • Measurement Type: Absolute
Submersible Pressure Transmitter -- NAL 8838
from Trafag Inc.

Main Features. Low pressure ranges (to 100mbar). No media contacting O-rings. PUR or Teflon ® cables. EMC protection, IEC 61000. Option: chemical resistant material, e.g. Titanium. Option: lightning protection (IEC 61000-4-5) [See More]

  • Features: Submersible
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Measurement Type: Gauge
Acculevel Pressure Transducer -- CS460-L
from Campbell Scientific, Inc.

This submersible pressure transducer is manufactured by Keller America. The CS460 measures water level with an accuracy of 0.1% FSR by using a strain gage bonded to a pressure-sensitive diaphragm. Electrical resistance changes as pressure changes on the diaphragm. The pressure measurement is then... [See More]

  • Features: Temperature Output; Submersible
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor or Transducer
  • Measurement Type: Gauge
Liquid Pressure Sensor -- 4000 Series
from Gems Sensors & Controls

Millivolt Output. Gauge, Sealed, Absolute, and Differential Pressure Models Available. Submersible, Waterproof and High Temperature Enclosures. The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of enclosures from... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Thin Film
  • Device Category: Sensor or Transducer
  • Measurement Type: Absolute; Differential; Gauge
Submersible pressure sensor APG Sensors PT-500C-5-PSI-G-L1-E0-P37-40-N0 [PT-500C-5-PSI-G-L1-E from Automation Products Group, Inc.]
from Automation24, Inc.

The PT-500C-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero ”. The housing is stainless steel with viton seals and... [See More]

  • Features: Submersible
  • Working Pressure Range: 0.0 to 5
  • Device Category: Sensor
  • Accuracy: 0.2500
Pressure Transducer -- Model 780
from Viatran

The Viatran family of low power pressure transmitters brings the rugged design you have come to expect from Viatran oil and gas solutions. In the middle of the dessert, in the arctic or wherever measurement is required and power is in short supply but accuracy and reliability can't be sacrificed, a... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor
  • Measurement Type: Absolute
Stainless-Steel Pressure Transducer -- CS450-L
from Campbell Scientific, Inc.

Over the years, we ’ve offered submersible pressure transducers from various manufacturers for measuring pressure, depth, or level in hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450 and... [See More]

  • Features: Temperature Compensated; Temperature Output; Submersible
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor or Transducer
  • Measurement Type: Gauge
Pressure Transducer -- 5000 Series
from Gems Sensors & Controls

Submersible and General Purpose Models. Stainless Steel Case Construction. High Proof Pressures. Open Faced for Viscous Liquids. The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute pressure variations, while withstanding large pressure spikes. The tough... [See More]

  • Features: Temperature Compensated; Submersible
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor or Transducer
  • Measurement Type: Gauge