Mechanical Deflection Pressure Sensors
from ifm efector inc.
Suited for use in homogenizer processes. Programmable switching output with IO-Link and scalable analog output. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. Convenient operation via buttons or parameter setting via... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 3626
from SICK
SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and precise... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Gauge (optional feature); Compound (optional feature)
- Device Category: Sensor
- Working Pressure Range: 0.0 to 8702
from United Electric Controls Company
The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 5414 to -2
from Plast-O-Matic Valves, Inc.
FEATURES: • Pressure ranges from 30 ” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy ( ±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 250
from Hottinger Brüel & Kjær A/S
The Dytran model 2180C is a piezoelectric charge mode µphone with a high sensitivity of 600 pC/psi, designed to measure high intensity gas-borne sound pressure levels up to 191 dB, while reliably operating in high temperatures up to +500 °F (+260 °C). Design of the model 2180C... [See More]
- Sensor Technology: Mechanical Deflection; Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
- Signal Output: Analog Voltage
from ifm efector inc.
Suited for use in homogenizer processes. Programmable switching output with IO-Link and scalable analog output. Red/green display for clear identification of the acceptable range. The process connection can be rotated for optimum alignment. Convenient operation via buttons or parameter setting via... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Working Pressure Range: 0.0 to 5802
from United Electric Controls Company
The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can safely... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential; Vacuum
- Device Category: Sensor
- Vacuum Range: 5414 to -2
from Hottinger Brüel & Kjær A/S
The Dytran model 2200V1 is a probe style miniature IEPE pressure sensor with a sensitivity of 50 mV/psi, designed to measure dynamic pressure phenomena over frequency ranges of 1 Hz to 100 kHz and higher. Design of the model 2200V1 incorporates a pure synthetic alpha quartz sensing element operating... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Sealed
- Device Category: Sensor
- Signal Output: Analog Voltage
from United Electric Controls Company
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 311049 to -2
from United Electric Controls Company
The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 467 to -560
from United Electric Controls Company
The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: -14.7 to 6000
from United Electric Controls Company
The 10 Series pressure switch is designed for light industrial applications as well as for OEM equipment. A compact, cylindrical design and choice of electrical terminations make the 10 Series simple to install and operate. OEMs can choose from standard models with a variety of options or work with... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 4 to 7500
from United Electric Controls Company
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 467 to -560
from United Electric Controls Company
The 400 Series is simple to install and operate, providing end-users multi-output alarm, safety and emergency shutdown functionality. It carries global agency certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 467 to -560
from United Electric Controls Company
The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs can... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Vacuum (optional feature)
- Device Category: Sensor
- Vacuum Range: 311049 to -2
from United Electric Controls Company
The J40 Series offers OEMs reliable switch performance for alarm and shutdown applications. It has a sealed, metal bellows sensor that ensures leak-free construction. The J40 is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Vacuum Range: 16274 to -2
from Holykell Technology Company Limited
Flat diaphragm pressure sensor with sanitary flush diaphragm. All process connections of the flush pressure transmitter are made of stainless steel, fully welded and isolate the process medium from the pressure measuring instrument via a positive seal. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Accuracy: 0.5000
from American Sensor Technologies, Inc. - AST
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 0.1800
from NOSHOK, Inc.
The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic magnet that is magnetically coupled to a Hall Effect sensing device. Because it does not use... [See More]
- Sensor Technology: Mechanical Deflection; Hall Effect
- Measurement Type: Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: -14.74 to 300
from Trafag Inc.
Main Features. Improved vibration resistance. Compact design. Rugged housing. Protection IP65. Any mounting position [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 363
from Baumer Ltd.
Pressure Transducer [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: -14.5 to 14504
from GP:50 Melt Pressure
All-welded stainless steel construction. State-of-the-art circuitry allows heavier diaphragm and increased fatigue life. Standard options for every requirement. HART Communication available (435) [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 25 to 1000
from Time Mark Corporation
The Model 450 Pressure Transducer provides the input signal for the 4042 Controller. A 0-15 psi input causes the 450 to output a proportional 4-20mA signal. The model 450 can be mounted directly into the Model 4042, or remotely mounted in an octal socket. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 15
from Honeywell Sensing & IoT
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 100
from ANVER Corporation
Digital Vacuum Switch -- JTZSE [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Accuracy: 0.2000
from Stellar Technology
The FT110 is an extremely small, accurate and reliable flush diaphragm pressure. transducer. Rugged, long-lived, robust bonded foil strain gage technology is. employed to provide static and dynamic pressure measurement. Additionally, the. unit provides a low sensitivity to shock and vibration,... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Absolute (optional feature); Gauge; Sealed (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 100
from Hi-Tech Controls, Inc.
The diaphragm pressure switches in the PM Series ore available in two versions: one with. NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required pressure. The calibrated... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential
- Device Category: Sensor or Transducer
- Working Pressure Range: 36 to 145
from Dynisco
Features and Benefits. Adjustable zero and span. Oil fill meets FDA dn USDA requirements. Accuracy better than ±0.5%. DyMax ® coated convoluted SST wetted parts. 0 - 10 Vdc output. Internal 80% shunt calibration. Description. The PT4196 Series transmitter is a ±0.5% sensor ideal... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• ±1% Interchangeability. • Sealed for Harsh Environments. • 1 to 6 Vdc Output. • 9 to 20 Vdc Power. • -55 to 105 °C Operating Range. • Fully Calibrated and Temperature Compensated [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Measurement Type: Absolute; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 5000
from Micro Sensor Co., Ltd.
Anti-corrosive pressure sensors MicroSensor supplied are specially designed for corrosive liquids and gases pressure measurement. The pressure sensor diaphragm is can be Tantalum, Titanium, Hastelloy C and stainless steel 316L, suitable to measure seawater or corrosive media such as acid etching,... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Gauge; Sealed
- Device Category: Sensor
- Working Pressure Range: -14.5 to 10153
from Gems Sensors & Controls
10 to 750 psi (0.7 to 52 bar). Adjustable or Factory Set. Minimal Setpoint Change at Low Temperature Extremes. These versatile microswitch based pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS71 model with the low temperature... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 10 to 750
from Viatran
Viatran Model 222 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", Model 222 pressure sensor is designed to fit in the smallest of places with easy installation. [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 5000
from Trafag Inc.
Main Features. Improved vibration resistance. Compact design. Rugged housing. Protection IP65. Any mounting position possible [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -8.7 to 580
from GP:50 Melt Pressure
The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a heavier sensor allowing a thicker tip diaphragm, provides better linearity, and reduces... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 500 to 30000
from Time Mark Corporation
The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for installation in Class 1,... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 15
from Honeywell Sensing & IoT
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0181
from ANVER Corporation
Electric Vacuum Switch -- A-3116041 [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor
- Media: Gas
from Stellar Technology
The FT11XX is an extremely small, accurate and reliable flush. diaphragm pressure transducer. Rugged, long-lived, robust bonded. foil strain gage technology is employed to provide static and dynamic. pressure measurement. Additionally, the unit provides a low sensitivity. to shock and vibration,... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge; Sealed (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 100
from Dynisco
Features and Benefits. Accuracy better than ±0.25%. Measures up to 1000 °F (538 °C). NaK fill meets FDA and USDA requirements. Inconel diaphragm. 0 - 500 to 0 -10,000 psi. 3.33 mV/V FSO. Description. The PT410 Series transducer is a ±0.25% sensor ideal for food or medical... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• Inches of Water Differential at Line Pressure - up to 1500 psi. • Stainless Steel/Inconel Construction for Harsh Industrial Environments. • High Overpressure Capability High Operating Temperature. • 5 Point Calibration Provided 0%, 50%, 100%, 50%, 0%. • mV/V Output [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 1500
from Micro Sensor Co., Ltd.
MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2. · 0bar~1bar...35bar. · Flush Diaphragm. Used For: Flush... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
from Gems Sensors & Controls
Voltage and Current Output. Gauge, Vacuum, and Compound Pressure. General Purpose and Wash Down Enclosures. OEM Pressure Transducers Featuring Exceptional Proof Pressure and Stability Specifications. The 1200 series pressure sensor features stability and toughness via its CVD and ASIC design coupled... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Compound; Vacuum
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 6000
from Viatran
Viatran's 243 pressure transmitter simple design and improved technology makes it a low-cost alternative to other less reliable pressure sensors, designed for 100,000 cycles at a minimum. The 243 pressure transducer is designed with the OEM in mind to measure hydraulic pressure in extreme... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15000
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection iP 65. Any mounting position possible [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -14.5 to 261
from GP:50 Melt Pressure
±0.5% FSO. From 0-25 through 0-1,000 psig (See ordering guide). All-welded, stainless steel construction. State-of-the-art circuitry allows heavier diaphragm and increased fatigue life. Standard options for every requirement [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 25 to 1000
from Honeywell Sensing & IoT
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0181
from Stellar Technology
The Series FT260 is an extremely small, accurate, reliable flush. diaphragm pressure transducer for measuring dynamic and static. pressures. The unit is made entirely of stainless steel with a one piece. sensing element offering rugged durability. The major feature of design is its flush diaphragm. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Absolute (optional feature); Gauge; Sealed (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 2000
from Dynisco
Features and Benefits. Better than ±0.5% accuracy. Special fill material. 0 - 1000 to 0 - 10,000 psi. 3.33 mV/V FSO. Fill material meets FDA and USDA requirements. Description. Model PT418/419, uses an oil fill that meets the requirements of the FDA and the USDA to allow accurate pressure... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• Inches of Water Differential at Line Pressure - up to 1500 psi. • Stainless Steel/Inconel Construction for Harsh Industrial Environments. • High Overpressure Capability High Operating Temperature. • 5 Point Calibration Provided 0%, 50%, 100%, 50%, 0%. • 0.5-5Vdc Output [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 1500
from Viatran
The Model 247 is a low-cost, rugged pressure transmiter offering you a measurement solution. Viatran products come with a standard of ruggedness that was born from the oil fields. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15000
from Trafag Inc.
Main Features. Compact design. Rugged housing. High repeatability. Protection iP65 (with plug connector). Any mounting position [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -14.5 to 116
from GP:50 Melt Pressure
The Model MCD Series from GP:50 Melt Pressure is a high-reliability pressure transducer/transmitter, designed for direct compatibility with Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson machinery and instrumentation. Available pressure ranges from 0-500 to 0-30,000 PSI... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0361
from Stellar Technology
The Series FT290 pressure transducers are designed for those applications requiring both a standard NPTmale process connection and a flush diaphragm with zero dead volume. These pressure sensors are designed with a unique isolation diaphragm which reduces stress levels caused by torquing a tapered... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Dynisco
Features and Benefits. Better than ±0.5% accuracy. Sealed stainless steel housing and stem. Standard conduit, optional hermetic fitting. Internal 80% shunt. 3.33 mV/V FSO. FDA recognized as safe (GRAS). Description. Model PT415 features a stainless steel electronics housing and stem, allowing... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
bull; Accuracy: ±0.5% Typ. • Fully Calibrated and Temperature Compensated. • Internal Voltage Regulation. • Interchangeable Unit to Unit ±1%. • Computer Trimmed to Insure Accuracy and Repeatability. • Long Term Stability ±1%. • Operating... [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 2000
from Viatran
Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1000
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -14.5 to 261
from GP:50 Melt Pressure
From 0-500 through 0-15,000 psig (See ordering guide). Rugged, all-welded, all stainless steel construction. Interchangeable with existing systems. Many options available, Hastelloy C-276 or Boron-Hardening. FM Explosion-Proof (Class I, Division I, Groups A, B, C, D). Magnetically coupled zero &... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0361
from Stellar Technology
The ST15XX series offers uniquely high. accuracy for static, thermal and dynamic. environments. This is provided by its small,. rugged and compact size. Many standard features are included in this. small-sized package, including integral “state-of-the-art ” electronics. As with all other... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Absolute (optional feature); Gauge; Compound (optional feature); Sealed (optional feature); Vacuum (optional feature)
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 10
from Dynisco
Features and Benefits. Adjustable zero and span. Accuracy better than ±1.0%. DyMax ® coated stainless steel wetted parts. 0 - 10 Vdc outputs. 0 - 500 to 0 - 10,000 psi. Internal 80% shunt calibrations. Description. The DYN-X-V Series transmitter is a ±1.0% sensor ideal for general... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
bull; Unregulated 12 to 36 Vdc Excitation. • Reverse Polarity Protected. • 316SS on Ranges 50 psi and Under. • 15-5 pH Stainless Steel on Ranges 100 psi and Over. • Ranges 100 psi and Over are Sealed (psis). • 800 Ohm Loop Load Maximum. • Complete Specs located in PDF... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Differential; Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 20000
from Viatran
Viatran's Model 351 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This model is an excellent for the sanitary market such as the food and beverage industry and pharmaceutical industry. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1000
from Trafag Inc.
Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -13.05 to 87.02
from GP:50 Melt Pressure
The Nozzle Pressure IB Series from GP:50 Melt Pressure offers high-reliability measurements within injection molding applications. Models features all welded stainless steel construction, an enhanced diaphragm design for higher cycle accuracy and repeatability, with the further incorporation of... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0361
from Dynisco
Features and Benefits. 2 year warranty and 60 years of Dynisco industry experience. Accuracy better than ±0.5%. TiAlN diaphragm coating is standard. mV/V, 0-10VDC, or mA outputs available. Integral temperature sensor option. Available in configurations that fit most extruder applications. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10153
from OMEGA Engineering, Inc.
• 10-20 Vdc Excitation. • 0.5% Linearity. • -40 ° to +85 °C Operation. • Valox Outer Case. • Stainless Steel Chamber. • ±1% FS Accuracy [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 2000
from Viatran
The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC. [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 32.51
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 65. Any mounting position possible [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -13.05 to 580
from GP:50 Melt Pressure
A signature performance attribute of GP:50 Melt Pressure sensing instrumentation is its capability to maintain full service life performance accuracy. To ensure this, each transducer design incorporates a specialty tip diaphragm with a proprietary advanced matched system. This ensures that... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 100
from Dynisco
Features and Benefits. Accuracy of better than ±0.25%. Choice of flanged or threaded configurations. 0 - 250 to 0 - 10,000 psi. Withstands processes up to 700 °F. Internal 80% shunt calibration. Replacement for traditional “button - seal ” units. Description. Dynisco ’s... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
bull; Internal Shunt Resistor for Easy System Checks. • All Stainless Steel Construction. • 5 Point NIST Traceable Calibration. • Hermetically Sealed Double Diaphragm Design for Harsh Environments. • Available in Gage, Absolute, Sealed Gage Models. • Cable or Connector... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Absolute; Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from Viatran
The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC. [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor
- Working Pressure Range: 0.0 to 32.51
from Trafag Inc.
Main Features. Compact design. Rugged housing. Protection iP65 (with plug connector). Any mounting position [See More]
- Sensor Technology: Mechanical Deflection; Piston; Thin Film
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -8.7 to 5802
from GP:50 Melt Pressure
The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity, accuracy, and... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 100
from Dynisco
Features and Benefits. 3 mv/v full scale output. Accuracy ±0.50%. Pressure ranges 0-1,000 PSI to 0-30,000 PSI. Iconel 718 pressure fitting. Zero volume pressure port. Meets cleanability standards. Metal-to-metal pressure seal. Internal 80% shunt calibration. CE approved. Description. The... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
bull; Stainless Steel Diaphragm for Compatibility with Most Media. • 1 /4 NPT Fitting For Fast, Easy, and Secure Installation. • Rugged Stainless Steel Case Protects Components from Industrial Environments. • Quick Disconnect Style for Easy Field Connections. • 0-5 Vdc Output... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge; Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 5000
from Viatran
Viatran's PT150 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT150 pressure sensors withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the PT150... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Trafag Inc.
Main Features. Rugged aluminium housing. Protection IP 65. Any mounting position possible [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor
- Working Pressure Range: -13.05 to 580
from GP:50 Melt Pressure
The GP:50 Melt Pressure Transducer and Transmit ‐ ters are designed for successful pressure monitoring and control for thousands of melt pressure applica ‐ tions. Our unique design incorporates a matched sen ‐ sor that features a proprietary tip diaphragm system, which provides... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 500 to 30000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15
from Dynisco
Features and Benefits. Flush diaphragm. Accuracy ±0.50%. Zero volume pressure port. 15 to 10,000 psi. 3 mV/V output. Internal shunt calibration. Description. Dynisco's PT311JA flush diaphragm pressure transducer is designed for applications requiring a zero volume pressure port. The flush... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
bull; High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability. • NEW! High Accuracy Options. 0.05% Accuracy Option, add Suffix "-EH", add $100. 0.03% Linearity Option, add Suffix "-XL", add $200. • 5-Point NIST Traceable Calibration Included with All... [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Measurement Type: Absolute; Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 5 to 5000
from Viatran
Viatran's PT160 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT160 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the PT160... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15
from Dynisco
Features and Benefits. 3 mV/V full scale output. Accuracy ±0.50%. Pressure ranges 0-15 PSI to 0-10,000 PSI. Wide operating temperature range. Superior temperature characteristics. All welded stainless steel construction. Hermetically sealed. Internal 80% shunt calibration. CE approved. [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• All Stainless Steel Construction. • Non-clogging Flush Diaphragm Design. • NEMA 4X Enclosure. • Thin Film Reliability. • 100% Production Calibrated. • NIST [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Sealed
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 500
from Viatran
Viatran Model 122 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", the 122 pressure transducer is designed to fit in the smallest of places with easy installation. [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 5000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 150
from Dynisco
Features and Benefits. 3 mV/V output. Accuracy ±0.50%. Handles temperatures up to 285 °F (140 °C). All welded, stainless steel construction. Rugged design. Internal shunt calibration. Compact. Description. Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from OMEGA Engineering, Inc.
• Silicon Diaphragm. • HIgh Level Output 1-6 Vdc @ 8 Vdc Excitation. • Pressure, Vacuum, Differential, and Absolute Types. • Printed Circuit Board Terminals Exit on Opposite Side from the Ports. • High Impact Plastic Case. • Accurate, All Models Temperature Compensated [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge; Vacuum; Negative Pressure
- Device Category: Sensor or Transducer
- Vacuum Range: 1551 to -0.0023
from Viatran
Viatran Model 322 pressure transmitter is designed for applications where space is limited. With a maximum diameter of 7/8", the 322 pressure sensor is designed to fit in the smallest of places with easy installation. [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Accuracy: 0.2500
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 150
from Dynisco
Features and Benefits. Adjustable zero and span. Accuracy better than ±1.0%. Inconel diaphragm. 4 - 20 mA output. 0 - 3,000 to 0 - 20,000 psi. Internal 80% shunt calibration. Description. The PT4654XL Series transmitter is a ±0.5% sensor ideal for injection molding machine nozzles or... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 20000
from OMEGA Engineering, Inc.
• Stainless Steel Case. • Silicon Diagram. • Buna-N Seals. • 8.0 Vdc Excitation. • 12 Inch Lead Wires. • -40 to +85 °C. • 1 to 6 Vdc Output. • Temperature Compensated. • Rugged Low Profile Easy-to-Mount [See More]
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 250
from Viatran
Viatran's 343 pressure transmitter simple design and proven technology make sit a low-cost alternative to other less reliable transmitters, designed for 100,000 cycles at a minimum. The 343 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 15000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 30
from Dynisco
Features and Benefits. 1" flex bend radius. Inconel 718 diaphragm. Free spinning jam nut. Better than ±0.5% accuracy. Up to 750 °F (400 °C) melt temperatures. Adjustable zero and span. 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs. Description. Models PT4655XL and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
bull; All Stainless Steel Construction. • Optional Hastelloy C Construction. • Rugged Thin-Film Design. • Large Flush Diaphragm for Plug-Free Measurement of Difficult Fluids. • 3 m (10') Vented Cable with Conduit Connection on Body for Installation in Harsh Environments. •... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 5.8
from Viatran
The Model 347 pressure sensor is a low-cost, rugged pressure transmitter to provide you with you with a measurement solution. Viatran pressure transducers come with a standard of ruggedness that was born from the oil fields. [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge; Diaphragm
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 30
from Dynisco
Features and Benefits. 1" flex bend radius. Inconel 718 diaphragm. Free spinning jam nut. Better than ±0.5% accuracy. Up to 750 °F (400 °C) melt temperatures. Adjustable zero and span. 0 to 5 Vdc, 1 to 6 Vdc, 0 to 10 Vdc or 1 to 11 Vdc outputs. Description. Models PT4655XL and... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
• All Stainless Steel Construction. • Meets 3A Sanitary Standards. • NEMA 4X Enclosure. • Dairy, Food Processing, Pharmaceutical, Biotech Applications. • High Reliability. • NIST [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor or Transducer
- Vacuum Range: 1551 to -0.0023
from Viatran
Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The model 572 pressure transducer... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 20000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1
from Dynisco
Features and Benefits. 1" flex bend radius. Inconel 718 diaphragm. Free spinning jam nut. Better than ±0.5% accuracy. Up to 750 °F (400 °C) melt temperatures. Description. he PT465XL measures polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 5 V Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]
- Sensor Technology: Mechanical Deflection; Strain Gauge
- Measurement Type: Gauge; Vacuum
- Device Category: Sensor or Transducer
- Vacuum Range: 760 to -2
from Viatran
Viatran's PT130 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive environments. The PT130 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the PT130... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1
from Dynisco
Features and Benefits. Adjustable zero and span. Accuracy better than ±0.5%. DyMax ® coated stainless steel wetted parts. 4 - 20 mA output. 0 - 500 to 0 - 30,000 psi. Internal 80% shunt calibration. Description. The PT4674 Series transmitter is a ±0.5% sensor ideal for melt... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
bull; Stainless Steel Diaphragm for High Media Compatibility. • Rugged Stainless Steel Case Protects Components in Industrial Environments. • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and High Noise Immunity. • Uses a Standard 10 Vdc Regulated Power Supply... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 7500
from Viatran
Vatran's PT139 pressure transmitter is designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. The PT139 series withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Vacuum
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 100
from Dynisco
Features and Benefits. Better than ±0.5% accuracy. 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs. 0 - 500 to 0 - 30,000 psi. Internal 80% shunt calibration. Adjustable zero and span. Exposed, bendable capillary. Description. Models PT4675 and PT4676 offer a 0.06" exposed diameter... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
• All Stainless Steel Diaphragm and Threaded Side Wall Construction. • Rugged Stainless Steel Case. • Subminiature Design [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Gauge
- Device Category: Sensor or Transducer
- Working Pressure Range: 0.0 to 2901
from Viatran
Viatran's PT140 pressure transmitter is designed to measure hydraulic pressure in extreme environments and corrosive media. The PT140 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial market. The small size of the PT140... [See More]
- Sensor Technology: Mechanical Deflection; Diaphragm
- Measurement Type: Absolute
- Device Category: Sensor; Sensor or Transducer
- Working Pressure Range: 0.0 to 10000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 100
from Dynisco
Features and Benefits. Better than ±0.5% accuracy. 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs. 0 - 500 to 0 - 30,000 psi. Internal 80% shunt calibration. Adjustable zero and span. Exposed, bendable capillary. Description. Models PT4675 and PT4676 offer a 0.06" exposed diameter... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
• NEMA-4 terminal Box Style Enclosure. • 5 or 10 Volt Ouputs Available. • Thin Film Construction for High Stability. • Gage and Absolute Pressure Models [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 10000
from Honeywell Sensing & IoT
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a. 0 °C to 70... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute; Differential; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 15
from Dynisco
Features and Benefits. Better than ±0.5% accuracy. 3.33 mV/V FSO. Internal 80% shunt calibration. All stainless steel wetted parts. 0 - 500 to 0 - 30,000 psi. Good stability and repeatability. Exposed, bendable capillary. Description. Model PT467E is similar to the PT462E yet features a 0.06"... [See More]
- Sensor Technology: Mechanical Deflection
- Measurement Type: Absolute (optional feature); Gauge
- Device Category: Sensor (optional feature); Sensor or Transducer
- Working Pressure Range: 0.0 to 30000
from OMEGA Engineering, Inc.
• NEMA-4 Terminal Box Style Enclosure. • Thin Film Construction for High Stability. • Gage or Absolute Pressure Models [See More]
- Sensor Technology: Mechanical Deflection; Thin Film
- Measurement Type: Absolute; Gauge
- Device Category: Sensor
- Working Pressure Range: 0.0 to 1000