Reflector Lamps
from Konica Minolta Sensing Americas, Inc.
The LS100 and LS500 are light sources developed by Instrument Systems to use with optical fibers specifically. Both of these light sources make sure that there is efficient coupling even into multimode fibers. Different versions cover the entire spectral range from UV to IR. All models have SMA... [See More]
- Lamp Type: Halogen Lamps
- Features: Reflector
- Lamp Power: 20 to 30
from Kennedy Webster Electric Co.
GE Ecolux ® covRguard ® Starcoat ® R40 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 6.56
- Lamp Power: 100
- Diameter: 127
from Ushio America, Inc.
MR11 for Audio Visual [See More]
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 1.38 to 1.89
- Rated Average Life: 25 to 2000
- Diameter: 35
from Ecopower Inc.
The Spectra Track 2.0 is an architectural light with a new generation 10 W LED engine. The combination with a special reflector system results in a light output that sets new standards in lighting. The integrated high power LED engine is available in warm white, neutral white and cool white. Power... [See More]
- Lamp Type: LED Lamps
- Rated Average Life: 50000
- Lamp Power: 10
- Maximum Overall Length: 207
from Eraser Company, Inc.
These lamps provide all the advantages of conventional T3 quartz infrared lamps and more without the problems. The cold zones at each end of the lamp provide for easy mounting using simple clips or springs. The elimination of the need for bulky modules permits use in confined areas. The internal... [See More]
- Lamp Type: Heat Lamps; Quartz
- Rated Average Life: 5000
- Lamp Power: 1000
- Maximum Overall Length: 10.24
from Holtkoetter International, Inc.
OSRAM HALOPIN lamps are ideal for small compact halogen luminaires with directional light, such as those needed at the workplace for example. These small halogen lamps for line voltage provide pretty atmospheric light for precise accent lighting [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000
- Lamp Power: 40
- Color Temperature: 2700
from Rayfine Specialty Lighting Co., Ltd.
copy from other 2607 [See More]
- Lamp Type: Fluorescent Lamps; Heat Lamps; LED Lamps; Projection Lamps; Spectral Lamps; Surgical microscope lighting
- Diameter: 38 to 90
- Lamp Power: 30
- Color Temperature: 5000 to 6000
from OSRAM SYLVANIA, Inc.
HARD COATED DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 10 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU4 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 700 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R], TITAN[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.5
from Kennedy Webster Electric Co.
GE ER39 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 7.37
- Lamp Power: 120
- Diameter: 127
from Ushio America, Inc.
EmArc ® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single source, many of the... [See More]
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 2000 to 4000
- Lamp Power: 160 to 600
- Maximum Overall Length: 3.39 to 3.55
from OSRAM SYLVANIA, Inc.
ALUMINUM REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 250 LUMEN INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE DISTRIBUTION/BEAM SPREAD. APPLICATION HIGHLIGHT MERCHANDISE,... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE BR40 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 6.56
- Lamp Power: 120
- Diameter: 127
from Ushio America, Inc.
For over 50 years USHIO has been developing advanced lighting technologies for the world. Now there is EmArc ® 75W – a new and exciting advancement in the world of light. A 75W compact package with precise and powerful light. EmArc ® lighting technology is the culmination of a... [See More]
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 1000
- Lamp Power: 50 to 75
- Color Temperature: 7800
from OSRAM SYLVANIA, Inc.
MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 5000 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 10 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE Soft White BR40 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 6.56
- Lamp Power: 120
- Diameter: 127
from Ushio America, Inc.
The latest development in EmArc technology, the new SMR-75/ LFL, 75 watt lamp, has an optimized design that addresses illumination challenges in fluorescent microscopy systems and other unique scientific or industrial optical applications. The SMR-75/LFL lamp is another masterfully engineered lamp... [See More]
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 600
- Lamp Power: 50 to 75
- Mean Lumens: 700
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 20 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 510 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE R14 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.56
- Lamp Power: 25
- Features: Reflector
from Ushio America, Inc.
MR13 Halogen Reflector [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 15 to 250
- Lamp Power: 250 to 300
- Maximum Overall Length: 1.75
from OSRAM SYLVANIA, Inc.
MULTIFACETED REFLECTOR TYPE. 1.75 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 20 W WATTAGE. GU5.3 2 PIN BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 780 CP INTENSITY. 3000. AXIAL FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM TITAN[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 20
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE ER30 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.46
- Lamp Power: 50
- Diameter: 37.5
from Ushio America, Inc.
MR14 & MR18 Halogen Reflecto [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 12 to 60
- Lamp Power: 150 to 250
- Maximum Overall Length: 1.78 to 1.96
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR TYPE. 1.5 INCH OVERALL LENGTH. 1.5 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. GU4 BI PIN BASE TYPE. 4000 LIFE IN HOUR. MR11 SHAPE DESIGNATION. 1350 CP INTENSITY. 3000. AXIAL, C FILAMENT TYPE. 35 DEG FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 35
- Maximum Overall Length: 1.5
from Kennedy Webster Electric Co.
GE R20 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 3.93
- Lamp Power: 50
- Features: Reflector
from Ushio America, Inc.
USHIO ’s Frostline ™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 12 to 4000
- Lamp Power: 30 to 410
- Features: Reflector
from OSRAM SYLVANIA, Inc.
ALUMINUM REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 35 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1300 CP INTENSITY. C, AX FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM BRILLIANT. BRAND. LIFE... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 35
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE covRguard ® BR30 [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 5.37
- Lamp Power: 65
- Features: Reflector
from Ushio America, Inc.
Consumers today demand energy-saving, long life lighting options that will not sacrifice the quality of their lighted environment. USHIO ’s new Eurostar ™ IR Infrared Halogen MR16 lamps fulfill both of these demands. They reduce energy consumption by 30% compared to standard halogen MR16... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 6000
- Lamp Power: 37 to 50
- Maximum Overall Length: 1.99
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 20 STANDARD PACKAGE. 37 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 2500 CP INTENSITY. C, AX FILAMENT TYPE. 40 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM IR. BRAND. LIFE IN... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 37
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE PAR38 - Reflector Flood [See More]
- Lamp Type: Incandescent Lamps
- Rated Average Life: 2000
- Lamp Power: 100
- Maximum Overall Length: 5.5
from Ushio America, Inc.
Eurostar ™ Reflekto ™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures where there is a risk of thermal damage to sockets and transformers. Much like a PAR lamp, the... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 1200 to 3500
- Lamp Power: 10 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
ALUMINUM REFLECTOR TYPE. 1-3/4 INCH OVERALL LENGTH. 1.75 OVERALL LENGTH IN INCH. 12 V VOLTAGE RATING. 10 STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BASE TYPE. 4000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1800 CP INTENSITY. C, AX FILAMENT TYPE. 35 DEG DISTRIBUTION/BEAM SPREAD. TRU-AIM BRILLIANT. BRAND. LIFE... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 50
- Maximum Overall Length: 1.75
from Kennedy Webster Electric Co.
GE R40 - Reflector Flood [See More]
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.63
- Lamp Power: 250
- Diameter: 50
from Ushio America, Inc.
USHIO has developed a unique line-voltage MR16 lamp line that offers halogen and Krypton-filled 120 volt lamps with a 2-inch dichroic-coated reflector. These lamps are ideal for base up applications such as curio cabinets and display cases. Features & Benefits. Only for Use in Approved Halogen... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000
- Lamp Power: 60 to 100
- Maximum Overall Length: 2.8 to 3
from OSRAM SYLVANIA, Inc.
DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE. 1.75 INCH OVERALL LENGTH. 12 V VOLTAGE RATING. 20 PER CASE STANDARD PACKAGE. 50 W WATTAGE. GU5.3 BI-PIN BASE TYPE. 2000 LIFE IN HOUR. MR16 SHAPE DESIGNATION. 1450 CP INTENSITY. 2950. AXIAL FILAMENT TYPE. 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD. TRU-AIM[R]... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 2000
- Lamp Power: 50
- Maximum Overall Length: 1.75
from Ushio America, Inc.
Pro-Star ™ line voltage MR16 lamps were designed for applications where the compact appearance of an MR16 is desired without the requirement of a low voltage transformer. The Pro-Star lamps feature a “turn-in / turn-out ” locking base that is designed for easy installation in... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 2500
- Lamp Power: 50
- Maximum Overall Length: 2.15 to 2.16
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR, HIGH OUTPUT TYPE. 5 INCH. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 800 LUMEN INTENSITY. 2700. 83 COLOR RENDERING INDEX. FROSTED GLASS FINISH. ULTRA LED[TM] BRAND. VOLTAGE RATING (V) 120. WATTAGE (W) 11 [See More]
- Lamp Power: 11
- Maximum Overall Length: 5
- Rated Average Life: 25000
- Color Temperature: 2700
from Ushio America, Inc.
USHIO Softline ™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The UV protected Halogen capsule is computer aligned inside a Titanium Oxide coated reflector. The... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 4000
- Lamp Power: 20 to 75
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, PARABOLIC REFLECTOR TYPE. 5.1 INCH. UL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. 3.8 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 850 LUMEN INTENSITY. 3000. 83 COLOR RENDERING INDEX. [See More]
- Lamp Power: 11
- Maximum Overall Length: 5.1
- Rated Average Life: 25000
- Diameter: 96.52
from Ushio America, Inc.
Superline ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped shadow and no... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 5000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, PARABOLIC REFLECTOR TYPE. 5.09 INCH. UL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. 4.8 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. 1050 LUMEN INTENSITY. 2700. 82 COLOR RENDERING INDEX. [See More]
- Lamp Power: 14
- Maximum Overall Length: 5.09
- Rated Average Life: 25000
- Diameter: 122
from Ushio America, Inc.
Superline ™ Reflekto ™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 3500
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.77 to 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR, HIGH OUTPUT TYPE. 5.82 INCH. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. 1100 LUMEN INTENSITY. 2700. 80 COLOR RENDERING INDEX. FROSTED GLASS FINISH. VOLTAGE RATING (V) 120. WATTAGE (W) 15 [See More]
- Lamp Power: 15
- Maximum Overall Length: 5.82
- Rated Average Life: 25000
- Color Temperature: 2700
from Ushio America, Inc.
The exceptional performance of the Ultraline ™ MR16 reflector lamps are a result of new advancements in our filament system design and gas fill technologies. Manufactured under IS0 9001 guidelines, refinements in the reflector coating process slows deterioration of the reflector throughout the... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 10000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR TYPE. 6.38 INCH. ETL (CANADA AND US) APPROVAL. RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. 4.65 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. BR40 SHAPE DESIGNATION. 1100 LUMEN INTENSITY. 3000. 80 COLOR RENDERING INDEX. FROSTED GLASS FINISH. LEAD... [See More]
- Lamp Power: 15
- Maximum Overall Length: 6.38
- Rated Average Life: 25000
- Diameter: 118
from Ushio America, Inc.
Introducing the longest life MR16 on the market with lamp life up to 18,000 hours. Historically MR16 lamps were known for outstanding performance, but limited life capability. USHIO broke new ground with the introduction of the Ultraline ™ lamp series which allowed for long lamp life while... [See More]
- Lamp Type: Halogen Lamps
- Rated Average Life: 15000 to 18000
- Lamp Power: 20 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR TYPE. 4.98 INCH. ETL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION. 3.74 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 325 LUMEN INTENSITY. 2700. 80 COLOR RENDERING INDEX. LEAD FREE. [See More]
- Lamp Power: 5
- Maximum Overall Length: 4.98
- Rated Average Life: 25000
- Diameter: 95
from Ushio America, Inc.
The Whitestar ™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and valuable... [See More]
- Lamp Type: Fluorescent Lamps
- Rated Average Life: 4000
- Lamp Power: 35 to 50
- Maximum Overall Length: 1.78
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR TYPE. 3.75 INCH. ETL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION. 2.63 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 11000 LIFE IN HOUR. R20 SHAPE DESIGNATION. 325 LUMEN INTENSITY. 2700. 80 COLOR RENDERING INDEX. LEAD FREE. [See More]
- Lamp Power: 5
- Maximum Overall Length: 3.75
- Rated Average Life: 11000
- Diameter: 66.8
from Ushio America, Inc.
At only one inch in diameter, the USHIO MR8 lamp allows for even smaller fixture designs than MR11 and MR16 lamps. MR8 lamps are available in 20 watt and 35 watt in spot, narrow spot and narrow flood beam spreads. FEATURES & BENEFITS. 1 Inch in Diameter. Standard Bi Pin GZ4 Base. 3050K Color... [See More]
- Lamp Power: 20 to 35
- Maximum Overall Length: 1.01
- Rated Average Life: 2000
- Diameter: 25
from OSRAM SYLVANIA, Inc.
PARABOLIC REFLECTOR TYPE. 3.33 INCH. UL (CANADA AND US), ETL APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. LED LAMP. MEDIUM BASE TYPE. 11000 LIFE IN HOUR. PAR20 SHAPE DESIGNATION. 425 LUMEN INTENSITY. 3000. 82 COLOR RENDERING INDEX. FLOOD BEAM SPREAD TYPE. [See More]
- Lamp Power: 6
- Maximum Overall Length: 3.33
- Rated Average Life: 11000
- Color Temperature: 3000
from Ushio America, Inc.
S ōlarc ®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products, including fiber optic illuminators for medical and industrial endoscopy... [See More]
- Rated Average Life: 750
- Features: Reflector
- Color Temperature: 6000
from OSRAM SYLVANIA, Inc.
DIMMABLE, PARABOLIC REFLECTOR TYPE. 3.39 INCH. UL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. 2.52 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. PAR20 SHAPE DESIGNATION. 500 LUMEN INTENSITY. 2700. 81 COLOR RENDERING INDEX. [See More]
- Lamp Power: 8
- Maximum Overall Length: 3.39
- Rated Average Life: 25000
- Diameter: 64.01
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR TYPE. 3.67 INCH. ETL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION. 2.34 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 25000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 650 LUMEN INTENSITY. 2700. 80 COLOR RENDERING INDEX. ULTRA... [See More]
- Lamp Power: 9
- Maximum Overall Length: 3.67
- Rated Average Life: 25000
- Diameter: 59.44
from OSRAM SYLVANIA, Inc.
DIMMABLE, REFLECTOR TYPE. 5 INCH. ETL (CANADA AND US) APPROVAL. GENERAL LIGHTING, RECESSED DOWNLIGHT, TRACK LIGHTING, WALL WASHER APPLICATION. 3.74 INCH DIAMETER. LED LAMP. MEDIUM BASE TYPE. 11000 LIFE IN HOUR. BR30 SHAPE DESIGNATION. 650 LUMEN INTENSITY. 5000. 80 COLOR RENDERING INDEX. LEAD FREE. [See More]
- Lamp Power: 9
- Maximum Overall Length: 5
- Rated Average Life: 11000
- Diameter: 95
from OSRAM SYLVANIA, Inc.
REFLECTOR TYPE. RED COLOR. 4.44 INCH OVERALL LENGTH. 120 V VOLTAGE RATING. 15 STANDARD PACKAGE. 100 W WATTAGE. MEDIUM SKIRTED BASE TYPE. 5000 LIFE IN HOUR. PAR38 SHAPE DESIGNATION. COLOR TEMPERATURE 2850 K [See More]
- Lamp Type: Incandescent Lamps
- Rated Average Life: 5000
- Lamp Power: 100
- Maximum Overall Length: 4.44