Fluorescent Lamps Lamps

Description

Fluorescent lamps are high-efficiency lighting devices that produce visible light through the interaction of ultraviolet (UV) energy with a phosphor coating inside their glass envelopes. These lamps are designed to provide illumination by converting electrical energy into light more efficiently than traditional incandescent bulbs.

Working Principle

Fluorescent lamps operate by passing an electric current between tungsten electrodes located at each end of the lamp. This current flows through a low-pressure mercury vapor, producing ultraviolet (UV) energy. The UV energy then excites phosphor materials coating the inside of the bulb, which in turn emit visible light. The color temperature and characteristics of the light depend on the composition of the phosphors used. Fluorescent lamps are useful because they offer a balance of energy efficiency and illumination quality, making them suitable for prolonged lighting needs.

Applications

Fluorescent lamps are widely used in various settings due to their efficiency and long lifespan. Specific applications include:

  • Warehouses and manufacturing facilities where lighting is required for extended periods.
  • Emergency shelters and utility markets where reliable and efficient lighting is crucial.
  • Commercial trucks and specialty vehicles that need consistent illumination.
  • Walkways and public spaces where safety and visibility are important.

Advantages over other Lamps

Fluorescent lamps offer several advantages compared to other lighting technologies:

  • They consume less power than incandescent lamps for equivalent illumination, resulting in energy savings.
  • Fluorescent lamps have a longer lifespan, typically ranging from 6,000 to 15,000 hours, reducing the frequency of replacements.
  • They generate less heat, making them safer and more comfortable to use in enclosed spaces.
  • The luminous efficacy of fluorescent lamps ranges from 40 to 70 lumens per watt, which is higher than that of incandescent bulbs.

Limitations

Despite their advantages, fluorescent lamps have some limitations:

  • They contain toxic mercury, complicating disposal and raising environmental concerns.
  • Fluorescent lamps take time to reach full brightness, which can be inconvenient in situations requiring immediate illumination.
  • Their performance can be affected by ambient temperature, with reduced light output in colder conditions.
  • The diffused light from fluorescent lamps may not be suitable for applications requiring focused beams.

Considerations

When considering fluorescent lamps, several factors should be taken into account:

  • Initial Costs: Fluorescent lamps generally have a higher upfront cost compared to incandescent bulbs, but this is offset by their longer lifespan and energy efficiency.
  • Operating Expense: The energy savings from using fluorescent lamps can lead to lower operating expenses over time.
  • Durability: While fluorescent lamps are more durable than incandescent bulbs, they are still susceptible to breakage due to their glass construction.
  • Replacement and Maintenance Costs: The longer lifespan of fluorescent lamps reduces the frequency of replacements, leading to lower maintenance costs. However, proper disposal of used lamps is necessary due to the presence of mercury.
191 Results
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-45400019-ND
from DigiKey

UV CURING LAMP AM3187X [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 26
  • Maximum Overall Length: 14.96
  • Features: Compact
Fluorescent Tubes -- 296831
from RS Components, Ltd.

T5 8W G5 16X300 UVC Germicidal [See More]

  • Lamp Type: Fluorescent Lamps
  • Maximum Overall Length: 11.81
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-45400088-ND
from DigiKey

UV CURING LAMP AM3217X [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 21
  • Maximum Overall Length: 14.25
  • Features: Compact
Fluorescent Tubes -- 296833
from RS Components, Ltd.

Bailey Electric & Electronics bv [See More]

  • Lamp Type: Fluorescent Lamps
  • Maximum Overall Length: 35.24
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-80001408-ND
from DigiKey

UV LAMP G36T5L/4 [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 19
  • Maximum Overall Length: 33.46
  • Features: Compact
Fluorescent Tubes -- 7899850 [0001964 from OSRAM SYLVANIA, Inc.]
from RS Components, Ltd.

Sylvania 0001964 [See More]

  • Lamp Type: Fluorescent Lamps
  • Maximum Overall Length: 11.77
  • Rated Average Life: 12000
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-80006579-ND
from DigiKey

UV LAMP GPH287T5L/4 EXPORT [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 19
  • Maximum Overall Length: 11.61
  • Features: Compact
Fly Killer Lights -- 7004563 [TL-D 18W/10 from Philips Lighting Co.]
from RS Components, Ltd.

Philips Lighting TL-D 18W/10 [See More]

  • Lamp Type: Fluorescent Lamps
  • Maximum Overall Length: 23.62
  • Rated Average Life: 3000
  • Diameter: 28
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-80029473-ND
from DigiKey

UV CURING LAMP AM6375X - 18242 [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 22
  • Maximum Overall Length: 18.11
  • Features: Compact
Fly Killer Lights -- 7457927
from RS Components, Ltd.

GlassGuard 128WBL350/S Fly Killer Light [See More]

  • Lamp Type: Fluorescent Lamps
  • Maximum Overall Length: 11.81
  • Rated Average Life: 20000
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 1601-80039743-ND
from DigiKey

UV CURING LAMP AM3162X [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 23
  • Maximum Overall Length: 13.78
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1002-ND [BF325-22B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 400V (Start), 165V (Operating) 5mA 19000 cd/m2 3.0mm x 25mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 3
  • Maximum Overall Length: 0.9843
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1003-ND [BF350-20B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 500V (Start), 195V (Operating) 5mA 31000 cd/m2 3.0mm x 50mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 3
  • Maximum Overall Length: 1.97
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1009-ND [BF5118-20B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 600V (Start), 305V (Operating) 5mA 7000 cd/m2 5.6mm x 118mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 5.6
  • Maximum Overall Length: 4.65
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1018-ND [BF325-UV1 from JKL Components Corporation]
from DigiKey

"CCFL, Ultraviolet (UV) Narrow Spectrum 350V (Start), 140V (Operating) 5mA 80 µW, cm2 @ 1"" 3.0mm x 25mm" [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 3
  • Maximum Overall Length: 0.9843
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1019-ND [BF350-UV1 from JKL Components Corporation]
from DigiKey

"CCFL, Ultraviolet (UV) Narrow Spectrum 500V (Start), 195V (Operating) 5mA 1600 µW, cm2 @ 1"" 3.0mm x 50mm" [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 3
  • Maximum Overall Length: 1.97
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1023-ND [BF959-UV1/3 from JKL Components Corporation]
from DigiKey

"CCFL, Ultraviolet (UV) Narrow Spectrum 375V (Start), 150V (Operating) 5mA 110 µW, cm2 @ 1"" 9.0mm x 59mm" [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 9
  • Maximum Overall Length: 2.32
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1053-ND [BF22140-24B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 730V (Start), 340V (Operating) 5mA 38000 cd/m2 2.2mm x 140mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 2.2
  • Maximum Overall Length: 5.51
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1054-ND [BF26180-24B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 1000V (Start), 400V (Operating) 5mA 30000 cd/m2 2.6mm x 180mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 2.6
  • Maximum Overall Length: 7.09
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1059-ND [BF22258-25B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 1600V (Start), 535V (Operating) 5mA 38000 cd/m2 2.2mm x 258mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 2.2
  • Maximum Overall Length: 10.16
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1060-ND [BF26214-20B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 1150V (Start), 460V (Operating) 5mA 30000 cd/m2 2.6mm x 214mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 2.6
  • Maximum Overall Length: 8.43
  • Features: Compact
Cold Cathode Fluorescent (CCFL) & UV Lamps -- 289-1107-ND [BF20218-24B from JKL Components Corporation]
from DigiKey

CCFL, Tri-Phosphor RGB White Lamp 1700V (Start), 740V (Operating) 5mA 46000 cd/m2 2.0mm x 218mm [See More]

  • Lamp Type: Fluorescent Lamps
  • Diameter: 2
  • Maximum Overall Length: 8.58
  • Features: Compact
Amalgam TE Triple Tube Fluorescent Lamp
from Ushio America, Inc.

The energy saving Amalgam TE compact fluorescent lamps perform better in higher temperature applications making them ideal for use in enclosed fixtures and applications with excessive heat. USHIO ’s Amalgam TE CFL lamps achieve 85-90% light output while operating at 150 ° F. These lamps... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 26
  • Maximum Overall Length: 5.16
22 Watt Circline Fluorescent Bulb -- 231-006
from All-Spec Industries

The All-Spec 231-006 is an 8" circline fluorescent bulb. All-Spec 231-006 Features: 1.125" diameter tube. Average rated life (hours): 12,000. Light output: 1,050 Lumens. Color temperature: 4100K. Cool white light [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 22
  • Diameter: 28.57
Surgical microscope lighting for medical -- RFMM-2607
from Rayfine Specialty Lighting Co., Ltd.

copy from other 2607 [See More]

  • Lamp Type: Fluorescent Lamps; Heat Lamps; LED Lamps; Projection Lamps; Spectral Lamps; Surgical microscope lighting
  • Diameter: 38 to 90
  • Lamp Power: 30
  • Color Temperature: 5000 to 6000
Circline Fluorescent Lamp -- MAG22W
from TPI Corporation

22 W WATTAGE. DELUXE COOL WHITE STYLE. T9 SHAPE DESIGNATION. APPLICABLE STANDARD UL (CANADA AND US) [See More]

  • Lamp Type: Fluorescent Lamps
  • Features: Compact
  • Lamp Power: 22
105WSPIRAL/27K/MED 120V- SUPERIOR LIFE® -- 80354
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 105
  • Mean Lumens: 4900
Compact Fluorescent Lamp without Ballast -- PLC13
from Appleton Electric

13 W WATTAGE. G24Q-1 BASE TYPE. PLC SHAPE DESIGNATION. MERCMASTER[TM] BRAND. VOLTAGE RATING 120 V [See More]

  • Lamp Type: Fluorescent Lamps
  • Lamp Power: 13
Circline Fluorescent Lamp -- FC12T9/CW
from GE Lighting

RAPID START TYPE. 12 INCH NOMINAL LENGTH. 12 PER CASE STANDARD PACKAGE. 32 W WATTAGE. COOL WHITE STYLE. 4-PIN G10Q BASE TYPE. 12000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 1950 LUMEN INITIAL INTENSITY. CIRCLITE[R] BRAND. LAMP TYPE LINEAR FLUORESCENT-CIRCULAR. VOLTAGE... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Maximum Overall Length: 12
Fluorescent Light Tube Type - T10 -- T10
from Tamura Corporation of America

Features: 60% Power Consumption of regular FL light. 4 times longer life than regular FL light. Easy to replace [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 40000
  • Lamp Power: 21 to 25
  • Maximum Overall Length: 48 to 60
1 5/8 Inch Gap T8 Cool White UBent Fluorescent Bulb -- 226779
from bulbs.com

Philips energy saving 29 Watt T8 U-bent fluorescent lamp with 1.65 " gap fits into fixture designed for 31 Watt lamps. ALTO technology uses less mercury for an environmentally safer lamp. Uses almopst 10% less energy than standard lamp. Cool white color is very popular for most businesses. T8... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000
  • Lamp Power: 29
  • Diameter: 25.4
10-Watt Neolite CFL T2 MED LO 2700K -- NL-10427
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 10
  • Maximum Overall Length: 3.74
Fluorescent Bulb -- 9250*013-DULUX by OSRAM SYLVANIA
from Holtkoetter International, Inc.

Double compact fluorescent lamp with 2-pin base, 2700K color temperature, 82 CRI, in retail package, ECOLOGIC for use on magnetic ballast [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Color Temperature: 2700
Compact Fluorescent Lamps (CFL's) -- AE4B/CA-11W
from Aero-Tech Light Bulb Co.

Compact Fluorescent Lamps (CFL's) [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Maximum Overall Length: 3.75
24W R7s 3000K -- 109227
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3000
  • Rated Average Life: 15000
  • Features: Compact
Compact Fluorescent Lamp with Ballast -- GU24-CFL-13W-WW
from Juno Lighting Group

13 W WATTAGE. TWIST AND LOCK STYLE. GU24 BASE TYPE. EL/TWIST SHAPE DESIGNATION. MONOLINE[R] BRAND. GU MODEL [See More]

  • Lamp Type: Fluorescent Lamps
  • Lamp Power: 13
23W (100W) CFL Bulb -- 8423642
from Princess Auto Limited

23W (100W) CFL Bulb [See More]

  • Lamp Type: Fluorescent Lamps
  • Mean Lumens: 1600
  • Rated Average Life: 10000
ANSI Coded Lamps - ANSI "2" Codes - F14T12/CW -- 10116
from Kennedy Webster Electric Co.

GE Cool White T12 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 14
  • Maximum Overall Length: 14.78
EIKO Lamps -- F6T5/CW [F6T5/CW from Eiko Ltd.]
from Galco Industrial Electronics

Fluorescent Lamp, Cool White [See More]

  • Lamp Type: Fluorescent Lamps
F13T5/COOL WHITE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 13
Circline Fluorescent Lamp -- FC12T9/D/RS/20030
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 12 INCH NOMINAL LENGTH. 12 PER CASE STANDARD PACKAGE. 32 W WATTAGE. DAYLIGHT STYLE. 4-PIN BASE TYPE. 15000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 6500. 76 COLOR RENDERING INDEX. 1650 LUMEN INITIAL INTENSITY. DIAMETER 11.5 TO 12 INCH. APPLICABLE STANDARD ANSI C78.901. FC MODEL [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 15000
  • Lamp Power: 32
  • Maximum Overall Length: 12
Aquaculture Germicidal Lamp
from Ushio America, Inc.

USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and mold. Designed by experienced engineers, an by using quality material in combination... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 3000 to 9000
  • Lamp Power: 2.3 to 65
  • Maximum Overall Length: 2.42 to 61.18
11WR20/27K - SUPERIOR LIFE® -- 81663
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 11
  • Features: Compact
Compact Fluorescent Lamp without Ballast -- PLC28
from Appleton Electric

28 W WATTAGE. GX32D-3 BASE TYPE. PLC SHAPE DESIGNATION. VOLTAGE RATING 120 V [See More]

  • Lamp Type: Fluorescent Lamps
  • Lamp Power: 28
Circline Fluorescent Lamp -- FC12T9/D
from GE Lighting

INSTANT START, RAPID START TYPE. 12 INCH NOMINAL LENGTH. 12 PER CASE STANDARD PACKAGE. 32 W WATTAGE. DAYLIGHT STYLE. 4-PIN G10Q BASE TYPE. 12000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 6500. 75 COLOR RENDERING INDEX. 1675 LUMEN INITIAL INTENSITY. CIRCLINE[R] BRAND. LAMP TYPE LINEAR FLUORESCENT-CIRCULAR. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Maximum Overall Length: 12
1 5/8 Inch Gap T8 Neutral White UBent Fluorescent Bulb -- 226720
from bulbs.com

Philips energy saving 31 Watt T8 U-bent fluorescent lamp with 1.65 " gap. ALTO technology uses less mercury for an environmentally safer lamp. Neutral white color is very popular for most businesses. T8 technology last longer than traditional T12, with greater lumen maintenance over time. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000
  • Lamp Power: 31
  • Diameter: 25.4
10-Watt Neolite CFL T2 MED LO 4100K -- NL-10441
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 10
  • Maximum Overall Length: 3.74
Fluorescent Bulb -- 9250*013-GU24
from Holtkoetter International, Inc.

10 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Color Temperature: 2700
Compact Fluorescent Lamps (CFL's) -- CF13DD
from Aero-Tech Light Bulb Co.

Compact Fluorescent Lamps (CFL's) [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Maximum Overall Length: 4.6
24W R7s 4000K -- 109241
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 4000
  • Rated Average Life: 15000
  • Features: Compact
Straight Tube Fluorescent Lamp -- F14T5/835
from Juno Lighting Group

ENERGY EFFICIENT TYPE. 21.6 INCH NOMINAL LENGTH. 21.6 NOMINAL LENGTH IN INCH. 14 W WATTAGE. 20000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. 1350 INITIAL INTENSITY IN LUMEN. JUNO[R] BRAND. F14 MODEL [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 14
  • Maximum Overall Length: 21.6
40W Enersaver CFL Bulb -- 8313678
from Princess Auto Limited

40W Enersaver CFL Bulb [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 40
  • Mean Lumens: 2600
ANSI Coded Lamps - ANSI "2" Codes - F14T12/KB -- 22979
from Kennedy Webster Electric Co.

GE Kitchen & Bath T12 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 14
  • Maximum Overall Length: 14.78
F13T5/WARM WHITE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 13
Circline Fluorescent Lamp -- FPC22/830/20702
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 12 PER CASE STANDARD PACKAGE. 22 W WATTAGE. RARE EARTH PHOSPHOR STYLE. 2GX13 BASE TYPE. 12000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 1800 LUMEN INITIAL INTENSITY. ADA COMPLIANT. DIAMETER 8.66 TO 9.06 INCH. APPLICATION TORCHIERES, LOW PROFILE CEILING... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 22
  • Color Temperature: 3000
Blacklight Blue Specialty Fluorescent Lamp -- UV-B, BL & BLB
from Ushio America, Inc.

USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B), 352nm (BL) or 368nm (BL & BLB). The UV radiation emitted at specific wavelengths are used to create UV reaction and... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 3000 to 4000
  • Lamp Power: 0.2000 to 6.3
  • Maximum Overall Length: 5.3 to 35.16
13W MINI-BULLET/35K- SUPERIOR LIFE® -- 81671
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3500
  • Lamp Power: 13
  • Features: Compact
Compact Fluorescent Lamp without Ballast -- PLT26
from Appleton Electric

26 W WATTAGE. LOW PROFILE STYLE. GX24Q-3 BASE TYPE. PLT SHAPE DESIGNATION. MERCMASTER[TM] BRAND. APPLICATION WET LOCATION [See More]

  • Lamp Type: Fluorescent Lamps
  • Lamp Power: 26
Circline Fluorescent Lamp -- FC12T9/KB-PQ1/3
from GE Lighting

12 INCH NOMINAL LENGTH. 12 NOMINAL LENGTH IN INCH. 12 PER CASE STANDARD PACKAGE. 32 W WATTAGE. 4 PIN G10Q BASE TYPE. 12000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 2400 LUMEN INITIAL INTENSITY. 2400 INITIAL INTENSITY IN LUMEN. COVRGUARD[R] BRAND. APPLICATION KITCHEN,... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Maximum Overall Length: 12
1 5/8 Inch Gap T8 Neutral White UBent Fluorescent Bulb -- 226761
from bulbs.com

Philips energy saving 29 Watt T8 U-bent fluorescent lamp with 1.65 " gap fits into fixture designed for 31 Watt lamps. ALTO technology uses less mercury for an environmentally safer lamp. Uses almopst 10% less energy than standard lamp. Neutral white color is very popular for most businesses. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000
  • Lamp Power: 29
  • Diameter: 25.4
10-Watt Neolite CFL T2 MED LO 5000K -- NL-10450
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 10
  • Maximum Overall Length: 3.74
Fluorescent Bulb -- 9250*055-CIRCLINE by OSRAM
from Holtkoetter International, Inc.

The LUMILUX T5 FC FLUORESCENT CIRCLINE is a real alternative to conventional strip lighting. This ring-shaped fluorescent lamp for round, fully integratable designer luminaires offers all the benefits of the T5 lamp but in a circular form [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 16000
  • Lamp Power: 55
  • Color Temperature: 2700
Fluorescent Tubes -- F17T8
from Aero-Tech Light Bulb Co.

Color Temperature describes the appearance, atmosphere, ambiance, or mood created by the light. It is usually desirable to maintain a consistent color temperature throughout a space. The Color Temperature is measured in Kelvins (K). Standard light sources range from 2700K (incandescent) to 6500K... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 17
CFL 11W Tube B22 -- 231522
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Color Temperature: 2700
Straight Tube Fluorescent Lamp -- T5HO-30K-24W
from Juno Lighting Group

ENERGY EFFICIENT TYPE. 21.6 INCH NOMINAL LENGTH. 21.6 NOMINAL LENGTH IN INCH. 24 W WATTAGE. 20000 LIFE IN HOUR. T5HO SHAPE DESIGNATION. 3000. 85 COLOR RENDERING INDEX. 2000 LUMEN INITIAL INTENSITY. 2000 INITIAL INTENSITY IN LUMEN. JUNO[R] BRAND. F24 MODEL [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 24
  • Maximum Overall Length: 21.6
42W (150W) CFL Bulb -- 8423469
from Princess Auto Limited

42W (150W) CFL Bulb [See More]

  • Lamp Type: Fluorescent Lamps
  • Mean Lumens: 2800
  • Rated Average Life: 10000
ANSI Coded Lamps - ANSI "2" Codes - F14T8/CW -- 10104
from Kennedy Webster Electric Co.

GE Cool White Starcoat ® T8 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 14
  • Maximum Overall Length: 14.78
F14T12/DAYLIGHT
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 14
Coated Fluorescent Lamp -- FO17/835/XP/ECO/SL/22271
from OSRAM SYLVANIA, Inc.

24 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 17 W WATTAGE. MEDIUM BI-PIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. NOMINAL LENGTH 24 INCH. MEAN INTENSITY 1283 LUMEN [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000
  • Lamp Power: 17
  • Maximum Overall Length: 24
C³™ Cold Cathode Fluorescent Lamp
from Ushio America, Inc.

Cold cathode lamps have been used for years in laptop displays, copiers and cell phones. Even some of the new flat panel LCD television screens and monitors utilize cold cathode technology because the technology is proven and reliable. Recently, the technology has been adapted and applied to compact... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 25000
  • Lamp Power: 5 to 8
  • Maximum Overall Length: 2 to 2.3
13W MINI-SPIRAL/27K/GU24 - SUPERIOR LIFE® -- 71654
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 13
  • Mean Lumens: 900
Cord Reel Fluorescent Hand Lamp -- RL5368
from Appleton Electric

50 FT CORD LENGTH. UL 355, CSA APPROVAL. 125 V VOLTAGE RATING. 5 AMPERE CURRENT RATING. 3 CONDUCTOR(S). YES LAMP INCLUDED. 13 W LAMP WATTAGE. 16 AWG CONDUCTOR SIZE. SJOW-A CORD TYPE. SWITCH (IN HANDLE/REEL) DEVICES INCLUDED. YELLOW CORD COLOR. YES BALLAST INCLUDED. BLACK EPOXY POWDER COATED STEEL... [See More]

  • Lamp Type: Fluorescent Lamps
  • Lamp Power: 13
Circline Fluorescent Lamp -- FC12T9/RVL-TP
from GE Lighting

12 INCH NOMINAL LENGTH. 12 NOMINAL LENGTH IN INCH. 6 PER CASE STANDARD PACKAGE. 32 W WATTAGE. 4 PIN G10Q BASE TYPE. 12000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 2600. 60 COLOR RENDERING INDEX. 2125 LUMEN INITIAL INTENSITY. 2125 INITIAL INTENSITY IN LUMEN. APPLICATION KITCHEN, BATHROOM. LAMP DIAMETER 1... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Maximum Overall Length: 12
1 5/8 Inch Gap T8 Warm White UBent Fluorescent Bulb -- 226753
from bulbs.com

Philips energy saving 29 Watt T8 U-bent fluorescent lamp with 1.65 " gap fits into fixture designed for 31 Watt lamps. ALTO technology uses less mercury for an environmentally safer lamp. Uses almopst 10% less energy than standard lamp. Warm White color for a more inviting atmosphere. T8... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000
  • Lamp Power: 29
  • Diameter: 25.4
105-Watt High Watt CFL T5 MOG 5000K -- ZL-105850
from Litetronics International, Inc.

High Watt CFLs are designed to replace HID light bulbs in high bay applications for energy savings and higher ROI. They utilize an external ballast, which offers better heat management and maximum lumen maintenance and life. This 105-watt High Watt CFL has a 5000K color temperature and provides... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 105
  • Maximum Overall Length: 10.31
CFL 11W Tube E27 -- 231729
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Color Temperature: 2700
45W CFL Bulb -- 8313686
from Princess Auto Limited

45W CFL Bulb [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 45
  • Mean Lumens: 3000
ANSI Coded Lamps - ANSI "7" Codes - F40CW/U/6/EX -- 14496
from Kennedy Webster Electric Co.

GE Cool White Mod-U-line ® T12 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 14000
  • Lamp Power: 40
  • Maximum Overall Length: 22.6
F14T5/835 3500
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 25000
  • Lamp Power: 14
Coated Fluorescent Lamp -- FO32/835/XV/ECO/SL/21430
from OSRAM SYLVANIA, Inc.

INSTANT START/PROGRAMMED RAPID START TYPE. 48 INCH NOMINAL LENGTH. 32 W WATTAGE. MEDIUM BI-PIN BASE TYPE. 24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 83 COLOR... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 24000 to 42000
  • Lamp Power: 32
  • Maximum Overall Length: 48
Coilight™ & Coilight™ Reflector Fluorescent Lamp
from Ushio America, Inc.

USHIO Coilight ™ have an ultra compact shape that allows for maximum axial and radial light distribution and less trapping and light absorption. This allows for true incandescent A-lamp replacement and more efficient reflector lamps. These Coilight lamps are energy efficient alternative to... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 13 to 23
  • Maximum Overall Length: 4.1 to 5
13W MINI-SPIRAL/BUG LIGHT- SUPERIOR LIFE® -- 80319
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 13
  • Mean Lumens: 570
Circline Fluorescent Lamp -- FC8T9/KB-PQ1/3
from GE Lighting

8.25 INCH NOMINAL LENGTH. 8.25 NOMINAL LENGTH IN INCH. 12 PER CASE STANDARD PACKAGE. 22 W WATTAGE. 4 PIN G10Q BASE TYPE. 12000 LIFE IN HOUR. T9 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 1400 LUMEN INITIAL INTENSITY. 1400 INITIAL INTENSITY IN LUMEN. COVRGUARD[R] BRAND. APPLICATION KITCHEN,... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 22
  • Maximum Overall Length: 8.25
10 Watt T4 Cool White Fluorescent Lamp -- F10T4/CW
from bulbs.com

Feelux Decolamp brand T4 fluorescent lamp. 10 Watts and 12 " long for use in Display cabinet, Cove, and indirect lighting fixtures. Cool white color helps create a clean, professional look [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 10
  • Diameter: 12.7
11-Watt Micro-Brite Cold Cathode BR30 MED Frost Flood 2250K -- MB-1100DL
from Litetronics International, Inc.

Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000
  • Lamp Power: 11
  • Maximum Overall Length: 5.2
CFL 14W Tube B22 -- 231215
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 14
  • Color Temperature: 2700
45W Shatterproof CFL Bulb -- 8313694
from Princess Auto Limited

45W Shatterproof CFL Bulb [See More]

  • Lamp Type: Fluorescent Lamps
  • Mean Lumens: 3000
  • Lamp Power: 45
ANSI Coded Lamps - ANSI "7" Codes - F40SCW/U/3 -- 14649
from Kennedy Webster Electric Co.

GE Mod-U-line ® T12 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 14000
  • Lamp Power: 40
  • Maximum Overall Length: 22.53
F14T5/841 4100
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 25000
  • Lamp Power: 14
Compact Fluorescent Lamp with Ballast -- CF10EL/MICRO/827/RP2/29401
from OSRAM SYLVANIA, Inc.

3.54 INCH OVERALL LENGTH. 77 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 12 PER CASE STANDARD PACKAGE. 10 W WATTAGE. MICRO-MINI TWIST STYLE. MEDIUM BASE TYPE. 12000 LIFE IN HOUR. T2 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 600 LUMEN INITIAL INTENSITY. 40 W INCANDESCENT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 40
  • Maximum Overall Length: 3.54
Energy-Saving Ultra 8™ T8 Linear Fluorescent Lamp
from Ushio America, Inc.

Energy costs account for the majority of lighting expenses and that illustrates the critical need for high performance and energy efficient lamp products. The Ultra 8 T8 lamps not only operate on high performance ballasts, they also provide the needed energy savings by directly replacing higher... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 5000 to 42000
  • Lamp Power: 15 to 32
  • Maximum Overall Length: 24.02 to 47.99
13WT2 MINI-SPIRAL/35K- SUPERIOR LIFE® -- 80314
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3500
  • Lamp Power: 13
  • Mean Lumens: 840
Coated Fluorescent Lamp -- F13T5/CW/CVG
from GE Lighting

PREHEAT TYPE. 21 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE STYLE. 1050 LUMEN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 820 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE COMPACT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 5000
  • Lamp Power: 13
  • Maximum Overall Length: 21
10 Watt, 13 Inch T8 Cool White Fluorescent Bulb -- W-F10T8/CW
from bulbs.com

Eiko brand T8 fluorescent. 10 Watts and 13 " for use in undercabinet fixtures. Cool white color popular in many kitchens [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 10
  • Diameter: 25.4
11-Watt Micro-Brite Cold Cathode BR30 MED Frost Flood 2850K -- MB-1100DP
from Litetronics International, Inc.

Micro-Brite cold cathode light bulbs are dimmable down to 5% of their light output. They provide smooth dimming control that works just like incandescent on standard dimmers, so no additional equipment is necessary. They also have a super long 18,000-hour life that drastically reduces maintenance... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000
  • Lamp Power: 11
  • Maximum Overall Length: 5.2
CFL 14W Tube E27 -- 231454
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 14
  • Color Temperature: 2700
ANSI Coded Lamps - ANSI "7" Codes - FC12T9/CW -- 33890
from Kennedy Webster Electric Co.

GE Cool White Circline T9 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Color Temperature: 4100
F15T8/ARTIC LITE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF11EL/MINI/830/29378
from OSRAM SYLVANIA, Inc.

4.5 INCH OVERALL LENGTH. 77 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 6 PER CASE STANDARD PACKAGE. 11 W WATTAGE. MINI TWIST STYLE. MEDIUM BASE TYPE. 10000 LIFE IN HOUR. 3000. 82 COLOR RENDERING INDEX. 700 LUMEN INITIAL INTENSITY. 40 W INCANDESCENT EQUIVALENT. APPROVAL UL, CSA, FCC. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 40
  • Maximum Overall Length: 4.5
MR16 Whitestar™ Lamp
from Ushio America, Inc.

The Whitestar ™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and valuable... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 4000
  • Lamp Power: 35 to 50
  • Maximum Overall Length: 1.78
14A19/27K- SUPERIOR LIFE® ENERGY STAR® -- 71648
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 14
  • Mean Lumens: 800
Coated Fluorescent Lamp -- F13T8/CW/CVG
from GE Lighting

PREHEAT TYPE. 12 INCH NOMINAL LENGTH. 24 PER CASE STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM BI-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD, LEXAN, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 545 LUMEN INITIAL INTENSITY. DIAMETER 1 INCH. BULB... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Maximum Overall Length: 12
100 Watt, 120 Volt Bright White CFL Bulb -- M35840
from bulbs.com

Maxlite brand 100 Watt compact fluorescent lamp with Mogul base. Bright white color and high color rendering means a brighter, more colorful space. Outstanding energy efficiency - provides equivalent or greater light to most 500 Watt incandescent lamps while using only 100 Watts of electricity. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 100
  • Diameter: 88.9
11-Watt Spiral-Lite Covered CFL G25 MED White 2700K -- L-11527G25
from Litetronics International, Inc.

Spiral-Lite Covered CFLs come in a variety of familiar shapes to combine the energy savings of a compact fluorescent with the attractive look and feel of an incandescent light bulb. These energy savings lower utility bills and reduce greenhouse gas emissions for a cleaner environment. This 11-watt... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Maximum Overall Length: 4.33
CFL 20W Tube B22 -- 231291
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 20
  • Color Temperature: 2700
ANSI Coded Lamps - ANSI "7" Codes - FC12T9/D -- 11039
from Kennedy Webster Electric Co.

GE Daylight Circline T9 [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 32
  • Color Temperature: 6500
F15T8/BLACKLITE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF11EL/SUPER/827/RP/29708
from OSRAM SYLVANIA, Inc.

4.5 INCH OVERALL LENGTH. 0 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 6 PER CASE STANDARD PACKAGE. 11 W WATTAGE. SUPER MINI TWIST STYLE. MEDIUM BASE TYPE. 10000 LIFE IN HOUR. EL SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 600 LUMEN INITIAL INTENSITY. 40 W INCANDESCENT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 40
  • Maximum Overall Length: 4.5
Specialty Fluorescent Lamp
from Ushio America, Inc.

Specialty Fluorescent [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 2000
  • Lamp Power: 6
  • Color Temperature: 3000 to 6300
14WA21/SKY-BRITE® -- 81689
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 5000
  • Lamp Power: 14
  • Features: Compact
Coated Fluorescent Lamp -- F15T12/CW/CVG
from GE Lighting

PREHEAT TYPE. 18 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 15 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM BIPIN BASE TYPE. 9000 LIFE IN HOUR. T12 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 735 LUMEN INITIAL INTENSITY. ECOLUX[R], COVRGUARD[R] BRAND. LAMP... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 15
  • Maximum Overall Length: 18
100 Watt, 120 Volt Warm White CFL Bulb -- M35844
from bulbs.com

Maxlite brand 100 Watt compact fluorescent lamp with Mogul base. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent or greater light to most 500 Watt incandescent lamps while... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 100
  • Diameter: 88.9
110-Watt Color-Brite Linear Fluorescent T12 RDC 5000K -- L-371HO
from Litetronics International, Inc.

Color-Brite fluorescent light bulbs contain superior phosphor that delivers 88 CRI, which enhances colors and textures and improves visual acuity. Color-Brite's high CRI is ideal for retail applications, where color rendition is critical to attract shoppers' attention and keep them satisfied with... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 15000
  • Lamp Power: 110
  • Maximum Overall Length: 96
CFL 20W Tube E27 -- 231278
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 20
  • Color Temperature: 2700
Compact Fluorescent - 2D? - FEA382D/3WAY/CD -- 27253
from Kennedy Webster Electric Co.

GE Soft White 2D ® 2D ® [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 38
  • Maximum Overall Length: 8.11
F15T8/BLACKLITE BLUE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13DD/E/827/ECO/20682
from OSRAM SYLVANIA, Inc.

5.2 INCH OVERALL LENGTH. -4 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC, DIMMING BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 13 W WATTAGE. DULUX D/E STYLE. G24Q-1 4-PIN BASE TYPE. 20000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 900 LUMEN INITIAL INTENSITY. DULUX[R],... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 13
  • Maximum Overall Length: 5.2
Ultra 5™ T5 Linear Fluorescent Lamp
from Ushio America, Inc.

The USHIO Ultra 5 ™ Fluorescent lamps were designed to provide the greatest lumen package in the shortest possible linear tube. Thus the Ultra 5 ™ series of lamps provides energy efficiency, high color rendition, optical control and improved lumen maintenance in one of the slimmest... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500 to 35000
  • Lamp Power: 6 to 54
  • Maximum Overall Length: 8.9 to 45.79
14WSPIRAL/WARM TONE/DIMMABLE- SUPERIOR LIFE® -- 71680
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 14
  • Features: Compact
Coated Fluorescent Lamp -- F48T10/CW-CT
from GE Lighting

VERY HIGH OUTPUT TYPE. 48 INCH NOMINAL LENGTH. 48 NOMINAL LENGTH IN INCH. 12 STANDARD PACKAGE. 110 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 9000 LIFE IN HOUR. T10 SHAPE DESIGNATION. SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 6010 LUMEN INITIAL INTENSITY. 6010 INITIAL... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 110
  • Maximum Overall Length: 48
100 Watt, 84 Inch T12 Daylight White Fluorescent Bulb -- 234534
from bulbs.com

Philips traditional 84 " T12 high output "Daylight " white lamp. Recessed double contact base. 100 Watts for more power and light. ALTO technology uses less mercury for an environmentally safer lamp. "Daylight " white color for a brighter appearance. Performance - well known... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 100
  • Diameter: 38.1
12;22;33-Watt Spiral-Lite 3-Way CFL T3 3-WAY 2700K -- L-33627
from Litetronics International, Inc.

Spiral-Lite 3-Way CFLs are designed to work in standard 3-way table lamps and fixtures to provide three different light settings: low, medium, and high. Spiral-Lite 3-Way CFLs are a full inch shorter than standard 3-way CFLs, and they have the quickest start and warm-up time in the industry. This... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 12 to 33
  • Maximum Overall Length: 5.32
CFL 8W Tube B22 -- 231835
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 8
  • Color Temperature: 2700
Compact Fluorescent - A19 - FLE12/A19/827 -- 20703
from Kennedy Webster Electric Co.

GE Soft White A19 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 12
  • Maximum Overall Length: 4.8
F15T8/BLUE
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13DT/E/835/ECO/20893
from OSRAM SYLVANIA, Inc.

4.2 INCH OVERALL LENGTH. ELECTRONIC, DIMMING BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 13 W WATTAGE. DULUX T/E STYLE. GX24Q-1 4-PIN BASE TYPE. 12000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 3500. 82 COLOR RENDERING INDEX. 900 LUMEN INITIAL INTENSITY. DULUX[R], ECOLOGIC[R] BRAND. ROHS COMPLIANT. VOLTAGE... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 4.2
Ultra 5000™ T10 Linear Fluorescent Lamp
from Ushio America, Inc.

At 40 watts and high lumen output, USHIO ’s Ultra 5000 ™ T10 fluorescent lamps can increase light output up to 15% over T12 lamps, while producing a white, more natural daylight color. When used with electronic ballasts, an additional 10-15% in energy savings may result. The tri-phosphor... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 40
  • Maximum Overall Length: 47.99
15W MINI-BULLET/35K- SUPERIOR LIFE® -- 81669
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3500
  • Lamp Power: 15
  • Features: Compact
Coated Fluorescent Lamp -- F48T12/CW/CVG
from GE Lighting

INSTANT START TYPE. 48 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 40 W WATTAGE. COOL WHITE STYLE. FA8 1-PIN BASE TYPE. 9000 LIFE IN HOUR. T12 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 2780 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE COMPACT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 40
  • Maximum Overall Length: 48
11 Watt, 120 Volt GREEN Spiral CFL Bulb -- HAL109226
from bulbs.com

HALCO Prolume brand 11 Watt Green compact fluorescent lamp. Bright Green color perfect for decorative and festive applications. Outstanding energy efficiency - provides equivalent light to many 40 Watt incandescent lamps while using only 11 Watts of electricity. Outstanding life - 8,000 hour rated... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Diameter: 43.18
13-Watt Neolite CFL T2 MED LO 2700K -- NL-13427
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 3.85
CFL 8W Tube E27 -- 231827
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 8
  • Color Temperature: 2700
Compact Fluorescent - A20 - FLE11/2A20/SW/CD -- 49888
from Kennedy Webster Electric Co.

GE Soft White Biax ® A20 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 11
  • Maximum Overall Length: 5.1
F15T8/COOL GREEN
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/GU24/827/BL/28957
from OSRAM SYLVANIA, Inc.

4.1 INCH OVERALL LENGTH. 0 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 5 PER CASE STANDARD PACKAGE. 13 W WATTAGE. MINI TWIST STYLE. GU24 BASE TYPE. 8000 LIFE IN HOUR. EL SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 800 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT EQUIVALENT. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 60
  • Maximum Overall Length: 4.1
Ultra 8™ T8 Linear Fluorescent Lamp
from Ushio America, Inc.

Through technological advances and the highest grade components, T8 fluorescent lamp can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. The USHIO Ultra 8 ™ fluorescent series provides an economical as well as environmentally responsible alternative... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000 to 42000
  • Lamp Power: 17 to 32
  • Maximum Overall Length: 24.02 to 47.99
15WBR30/30K- SUPERIOR LIFE® -- 81508
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3000
  • Lamp Power: 15
  • Mean Lumens: 550
Coated Fluorescent Lamp -- F48T12/CW/HO/CVG
from GE Lighting

HIGH OUTPUT TYPE. 48 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 60 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 12000 LIFE IN HOUR. T12 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 3930 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE COMPACT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 60
  • Maximum Overall Length: 48
11 Watt, 120 Volt YELLOW Spiral CFL Bulb -- HAL109222
from bulbs.com

HALCO Prolume brand 11 Watt Yellow compact fluorescent lamp. Bright Yellow color perfect for decorative and festive applications. Outstanding energy efficiency - provides equivalent light to many 40 Watt incandescent lamps while using only 11 Watts of electricity. Outstanding life - 8,000 hour rated... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Diameter: 43.18
13-Watt Neolite CFL T2 MED LO 4100K -- NL-13441
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 3.85
CFL 9W GU9 Tube 3000K -- 104326
from Megaman (UK), Limited

CFL Series - Tubular. Megaman compact fluorescent tubes are extremely versatile and provide the perfect low energy solution to their incandescent alternatives. The lightweight and compact tubular series offers a wide selection of sizes, colour temperatures and light outputs. Product Features. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 15000
  • Lamp Power: 9
  • Color Temperature: 3000
Compact Fluorescent - A21 - FLE15/2/A21/SWCD -- 21733
from Kennedy Webster Electric Co.

GE Soft White A21 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 15
  • Maximum Overall Length: 4.7
F15T8/DISPLAY PINK
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/MICRO/827/15000HR/RP2/26942
from OSRAM SYLVANIA, Inc.

3.7 INCH OVERALL LENGTH. 77 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 12 PER CASE STANDARD PACKAGE. 13 W WATTAGE. MICRO-MINI TWIST STYLE. MEDIUM BASE TYPE. 15000 LIFE IN HOUR. T2 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 825 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 15000
  • Lamp Power: 60
  • Maximum Overall Length: 3.7
Ultra 8™ T8 U-Bend Fluorescent Lamp
from Ushio America, Inc.

Through technological advances and the highest grade components, T8 fluorescent lamps can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. The USHIO Ultra 8 ™ fluorescent series provides an economical as well as environmentally responsible alternative... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000 to 30000
  • Lamp Power: 28 to 32
  • Maximum Overall Length: 23
15WGLOBE/27K- SUPERIOR LIFE® -- 81484
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 15
  • Mean Lumens: 650
Coated Fluorescent Lamp -- F58WT8/835/CVG
from GE Lighting

60 INCH NOMINAL LENGTH. 25 PER CASE STANDARD PACKAGE. 58 W WATTAGE. G13 MEDIUM BI-PIN BASE TYPE. 20000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING. 3500. 85 COLOR RENDERING INDEX. 5040 LUMEN INITIAL INTENSITY. DIAMETER 1 INCH. BULB MATERIAL SODALIME. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 20000
  • Lamp Power: 58
  • Maximum Overall Length: 60
11 Watt, 9 3/4" Four Pin T5 Germicidal Fluorescent Bulb -- 385427
from bulbs.com

Philips Sterilamp ® brand T5 germicidal fluorescent lamp. 11 Watts and 9.75 " for use in germicidal sterilization applications. Produces UVC radiation to kill microscopic organisms. CAUTION: can be very harmful to eyes and skin. DO NOT expose eyes or unprotected skin to these lamps. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 9000
  • Lamp Power: 11
  • Diameter: 15.87
13-Watt Neolite CFL T2 MED LO 5000K -- NL-13450
from Litetronics International, Inc.

Neolite CFLs contain the industry's lowest mercury content - an average of just one milligram per lamp - making them the safest CFLs for the environment. Neolite CFLs are smaller than standard CFLs, so they fit in more fixtures, and they have the shortest warm-up time in the industry, reaching full... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 3.85
Compact Fluorescent - A23 - FLE20/A2/A24/827 -- 41456
from Kennedy Webster Electric Co.

GE Soft White A23 - Retail Display [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 20
  • Maximum Overall Length: 2.4
F15T8/GOLD
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/MICRO/827/C/BL2/26941
from OSRAM SYLVANIA, Inc.

3.7 INCH OVERALL LENGTH. 77 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 12 PER CASE STANDARD PACKAGE. 13 W WATTAGE. MICRO-MINI TWIST STYLE. CANDELABRA BASE TYPE. 12000 LIFE IN HOUR. T2 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 900 LUMEN INITIAL INTENSITY. NOMINAL VOLTAGE 120... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 3.7
Ultra 8™ T8 XL Long Life Linear Fluorescent Lamp
from Ushio America, Inc.

USHIO is proud to introduce the newest editions to its popular Ultra 8 linear fluorescent lamp family. Extended Life F32T8 lamps offer an average rated life up to 60,000 hours † without sacrificing efficient light output or high color rendering. These lamps are an excellent solution for... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 5000 to 60000
  • Lamp Power: 17 to 32
  • Maximum Overall Length: 17.76 to 47.99
15WGLOBE/SKY-BRITE® -- 81687
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 5000
  • Lamp Power: 15
  • Features: Compact
Coated Fluorescent Lamp -- F58WT8/GO/CVG
from GE Lighting

60 INCH NOMINAL LENGTH. 60 NOMINAL LENGTH IN INCH. 25 STANDARD PACKAGE. 58 W WATTAGE. 18000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD[R], SHATTER RESISTANT COATING. 4080 LUMEN INITIAL INTENSITY. 4080 INITIAL INTENSITY IN LUMEN. COVRGUARD[R] BRAND [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000
  • Lamp Power: 58
  • Maximum Overall Length: 60
11 Watt, Bright White Wet Location Rated PAR20 CFL Bulb -- 11W/ODPAR20/5000K
from bulbs.com

Overdrive brand 11 Watt compact fluorescent reflector lamp. PAR20 size and shape replaces 35 Watt PAR20 lamp. Wet location rated for use in both indoor and outdoor track lighting. Bright white color and high color rendering means a brighter, more colorful space. Outstanding energy efficiency -... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 11
  • Diameter: 63.5
13-Watt PFT Plug-In CFL Double Tube G24Q-1 2700K -- L-12165
from Litetronics International, Inc.

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 5
Compact Fluorescent - A23 - FLE20A2/A24SW/CD -- 41441
from Kennedy Webster Electric Co.

GE Soft White Biax ® A23 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 20
  • Maximum Overall Length: 6.1
F15T8/GREEN
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/MICRO/835/RP3/26927
from OSRAM SYLVANIA, Inc.

3.7 INCH OVERALL LENGTH. 0 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 18 PER CASE STANDARD PACKAGE. 13 W WATTAGE. MICRO MINI TWIST STYLE. MEDIUM BASE TYPE. 10000 LIFE IN HOUR. T2 SHAPE DESIGNATION. 3500. 82 COLOR RENDERING INDEX. 825 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 60
  • Maximum Overall Length: 3.7
Ultra™ Compact Fluorescent Lamp
from Ushio America, Inc.

USHIO ’s compact fluorescent lamps provide all the benefits of linear fluorescent lamps in a compact size. These lamps are highly efficient at 67 lumens per watt and 10,000 hours average life. The Triphosphor coatings on these lamps render colors closer to that of nature allowing a coloring... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 9 to 26
  • Maximum Overall Length: 4.25 to 6.77
15WPAR30/30K- SUPERIOR LIFE® ENERGY STAR® -- 91673
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 3000
  • Lamp Power: 15
  • Mean Lumens: 750
Coated Fluorescent Lamp -- F60T10/CW-CT
from GE Lighting

VERY HIGH OUTPUT TYPE. 60 INCH NOMINAL LENGTH. 12 STANDARD PACKAGE. 135 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 6000 LIFE IN HOUR. T10 SHAPE DESIGNATION. SHATTER RESISTANT, PLASTIC COATING. 4100. 60 COLOR RENDERING INDEX. 6790 LUMEN INITIAL INTENSITY. LAMP TYPE COMPACT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 135
  • Maximum Overall Length: 60
11 Watt, R20 Warm White Compact Fluorescent Bulb -- M07011
from bulbs.com

Maxlite brand 11 Watt compact fluorescent reflector lamp. R20 size and shape replaces 40 Watt R20 lamp and fits into the track lighting fixtures used often in both homes and businesses. Warm white color and high color rendering mean you'll never know the difference, at least until you get your... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 8000
  • Lamp Power: 11
  • Diameter: 63.5
13-Watt PFT Plug-In CFL Double Tube G24Q-1 3500K -- L-12166
from Litetronics International, Inc.

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 5
Compact Fluorescent - G25 - FLE9/2/G25/SW/CD -- 49896
from Kennedy Webster Electric Co.

GE Soft White G25 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 9
  • Maximum Overall Length: 5.1
F15T8/GRO LITE NS
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/MINI/827/CVP/12/29149
from OSRAM SYLVANIA, Inc.

4.6 INCH OVERALL LENGTH. 0 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 12 PER CASE STANDARD PACKAGE. 13 W WATTAGE. MINI TWIST STYLE. MEDIUM BASE TYPE. 10000 LIFE IN HOUR. EL/TWIST SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 875 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 60
  • Maximum Overall Length: 4.6
Ultra-L™ Long Compact Fluorescent Lamp
from Ushio America, Inc.

Achieving high light output in a compact sized lamp is now available with USHIO ’s Ultra-L ™ lumen compact fluorescent lamps. The Ultra-L series of lamps can deliver up to 87 lumens per watt, making them one of the best energy efficient lamp choices on the market today and are ideal for... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 40 to 55
  • Maximum Overall Length: 20.91 to 22.52
15WPAR30/ALUMA/27K- SUPERIOR LIFE® ENERGY STAR® -- 81673
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 15
  • Mean Lumens: 450
Coated Fluorescent Lamp -- F72T12/CW/HO-AT
from GE Lighting

HIGH OUTPUT TYPE. 72 INCH NOMINAL LENGTH. 72 NOMINAL LENGTH IN INCH. 8 STANDARD PACKAGE. 85 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 12000 LIFE IN HOUR. T12 SHAPE DESIGNATION. SHATTER RESISTANT, PLASTIC COATING. 4100. 60 COLOR RENDERING INDEX. 6150 LUMEN INITIAL INTENSITY. 6150 INITIAL... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 85
  • Maximum Overall Length: 72
11 Watt, Spiral Warm White Compact Fluorescent Bulb -- M01011
from bulbs.com

Maxlite brand 11 Watt compact fluorescent lamp. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent light to many 40 Watt incandescent lamps while using only 11 Watts of... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 11
  • Diameter: 40.64
13-Watt PFT Plug-In CFL Double Tube G24Q-1 4100K -- L-12167
from Litetronics International, Inc.

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 5
Compact Fluorescent - G29 - FLE15TBX/L/G29 -- 12501
from Kennedy Webster Electric Co.

GE Soft White G29 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 15
  • Maximum Overall Length: 2.28
F15T8/GRO LITE WS
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
COMPACT FLUORESCENT LAMP WITH BALLAST -- CF13EL/MINI/827/RP3/29041
from OSRAM SYLVANIA, Inc.

4.3 INCH OVERALL LENGTH. 120 VOLT INTEGRAL, ELECTRONIC BALLAST TYPE. 10 STANDARD PACKAGE. 13 WATT WATTAGE. MINI TWIST STYLE. MEDIUM SCREW BASE TYPE. 10000 LIFE IN HOUR. EL SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 875 LUMEN INITIAL INTENSITY. 60 WATT INCANDESCENT EQUIVALENT. DULUX EL BRAND. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 60
  • Maximum Overall Length: 4.3
16WR30/27K- SUPERIOR LIFE® ENERGY STAR® -- 80331
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 16
  • Mean Lumens: 750
Coated Fluorescent Lamp -- F96T12/GO/HO/CVG
from GE Lighting

96 INCH NOMINAL LENGTH. 15 STANDARD PACKAGE. 110 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 12000 LIFE IN HOUR. T12 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 8010 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR. VOLTAGE RATING 153 V. [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 110
  • Maximum Overall Length: 96
11 Watt, Warm White Wet Location Rated PAR20 CFL Bulb -- 11W/ODPAR20/2700K
from bulbs.com

Overdrive brand 11 Watt compact fluorescent reflector lamp. PAR20 size and shape replaces 35 Watt PAR20 lamp. Wet location rated for use in both indoor and outdoor track lighting. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 11
  • Diameter: 63.5
13-Watt PFT Plug-In CFL Double Tube G24Q-1 5000K -- L-12168
from Litetronics International, Inc.

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 5
Compact Fluorescent - G30 - FLG15/E -- 80506
from Kennedy Webster Electric Co.

GE Soft White G30 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 15
  • Maximum Overall Length: 5.1
F15T8/MARKET LITE PLUS
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/SPIRAL/827/26370
from OSRAM SYLVANIA, Inc.

3.94 INCH OVERALL LENGTH. ELECTRONIC BALLAST TYPE. 6 PER CASE STANDARD PACKAGE. 13 W WATTAGE. SPIRAL MICRO-MINI TWIST STYLE. MEDIUM SCREW BASE TYPE. 10000 LIFE IN HOUR. EL/TWIST SHAPE DESIGNATION. 2700. 80 COLOR RENDERING INDEX. 850 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT EQUIVALENT. DIAMETER... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 60
  • Maximum Overall Length: 3.94
16WR30/27K/DIMMABLE- SUPERIOR LIFE® -- 81700
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: Fluorescent Lamps
  • Color Temperature: 2700
  • Lamp Power: 16
  • Mean Lumens: 750
Coated Fluorescent Lamp -- F96T8/SP35HO/CVG
from GE Lighting

HIGH OUTPUT TYPE. 96 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 86 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 18000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVERGUARD, STARCOAT, SHATTER RESISTANT COATING. 3500. 78 COLOR RENDERING INDEX. 7760 LUMEN INITIAL INTENSITY. COVRGUARD[R], STARCOAT[R]... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 18000
  • Lamp Power: 86
  • Maximum Overall Length: 96
11/23/34 Watt 3-WAY Spiral CFL Bulb -- 211938
from bulbs.com

Philips brand "three-way " compact fluorescent lamp. Selects between 11, 23, and 34 Watts of power, producing equivalent light to 50, 100, and 150 Watt incandescent lamps. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 11 to 34
  • Diameter: 58.42
13-Watt PFT Plug-In CFL Double Tube GX23-2 2700K -- L-12161
from Litetronics International, Inc.

PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on energy-saving light bulbs, PFT... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 12000
  • Lamp Power: 13
  • Maximum Overall Length: 4.61
Compact Fluorescent - PAR38 - FLE26/2/PAR38/CD -- 21739
from Kennedy Webster Electric Co.

GE Floodlight PAR38 - Facilities [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 6000
  • Lamp Power: 26
  • Maximum Overall Length: 5.5
F15T8/MARKET LITE ULTRA
from Interlectric Corporation

Preheat Fluorescent Lamp [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
Compact Fluorescent Lamp with Ballast -- CF13EL/SPIRAL/865/26377
from OSRAM SYLVANIA, Inc.

3.94 INCH OVERALL LENGTH. ELECTRONIC BALLAST TYPE. 6 PER CASE STANDARD PACKAGE. 13 W WATTAGE. SPIRAL MICRO-MINI TWIST STYLE. MEDIUM SCREW BASE TYPE. 10000 LIFE IN HOUR. EL/TWIST SHAPE DESIGNATION. 6500. 80 COLOR RENDERING INDEX. 800 LUMEN INITIAL INTENSITY. 60 W INCANDESCENT EQUIVALENT. DIAMETER... [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 60
  • Maximum Overall Length: 3.94