Twin Tube Lamps

2 Results
Fluorescent Bulb -- 9250*013-DULUX by OSRAM SYLVANIA
from Holtkoetter International, Inc.

Double compact fluorescent lamp with 2-pin base, 2700K color temperature, 82 CRI, in retail package, ECOLOGIC for use on magnetic ballast [See More]

  • Lamp Type: Fluorescent Lamps
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Color Temperature: 2700
Slimline Lamp with On/Off Switch -- SL025
from OMEGA Engineering, Inc.

The flat slimline lamp SL025 with on/off switch or movement sensor is suitable for all types of panels and enclosures, especially where space is at a premium. The lamp can be mounted on its narrow or broad surface using screws. It is also available with a magnet which allows it to be fitted quickly... [See More]

  • Lamp Type: Energy Saving Lamp, 2G7 Socket
  • Rated Average Life: 10000
  • Lamp Power: 11
  • Maximum Overall Length: 13.5