Shatterproof Lamps

8 Results
Firefly LED Bulb -- R Style
from Ecopower Inc.

These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours. The LED R-20I is for Indoor usage. The LED R-20S is for outdoor and Message Centers, Score Boards, Time/Temp Board usages. Standard colors are Amber or Red,... [See More]

  • Lamp Type: LED Lamps
  • Maximum Overall Length: 3.12
  • Lamp Power: 50
  • Diameter: 50.8
100A19 IF -- 1224
from Shat-R-Shield, Inc.

Inside frost finish, plastic-coated, shatterproof [See More]

  • Lamp Type: Incandescent Lamps
  • Rated Average Life: 750
  • Lamp Power: 100
  • Maximum Overall Length: 4.44
Surgical microscope lighting for medical -- RFMM-2607
from Rayfine Specialty Lighting Co., Ltd.

copy from other 2607 [See More]

  • Lamp Type: Fluorescent Lamps; Heat Lamps; LED Lamps; Projection Lamps; Spectral Lamps; Surgical microscope lighting
  • Diameter: 38 to 90
  • Lamp Power: 30
  • Color Temperature: 5000 to 6000
Firefly LED Flood Lamp -- PAR38I-9
from Ecopower Inc.

Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting. These LED PAR Lights save up to 90% in Energy usage, contains no... [See More]

  • Lamp Type: LED Lamps
  • Maximum Overall Length: 6
  • Lamp Power: 11.9 to 16
  • Diameter: 121
Firefly LED Flood Lamp -- PAR38O
from Ecopower Inc.

Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38!. Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the... [See More]

  • Lamp Type: LED Lamps
  • Maximum Overall Length: 5.2
  • Lamp Power: 7 to 10
  • Diameter: 121
Firefly LED Flood Lamp -- PAR38S 60
from Ecopower Inc.

Features: Very Low Power Use: The PAR38S Lamp can pay for itself in power saving alone in less than 1 year. Very Long Life: The PAR38S can last 100 times longer than a typical A style Lamp and 40 times longer than a typical PAR or BR Lamp. Very Low Heat: The PAR38S Lamp generates 75%+ less heat than... [See More]

  • Lamp Type: LED Lamps
  • Maximum Overall Length: 4.75
  • Lamp Power: 6 to 9.5
  • Diameter: 132
Outdoor Surface Light -- Outdoor Basic
from Ecopower Inc.

Eyeleds ® Outdoor Basic is an innovative range of outdoor surface lighting, driven by energy efficient and long lasting LED technology. The range consists of architectural, recessed walk-over landscape lighting, and is available in the round lens style. Eyeleds ® Outdoor is used as accent,... [See More]

  • Lamp Type: LED Lamps
  • Diameter: 40
  • Lamp Power: 0.3000
  • Mean Lumens: 1.6
Outdoor Surface Light -- Outdoor Pro
from Ecopower Inc.

Eyeleds ® Outdoor Pro is an innovative range of plug and play outdoor surface lighting, driven by energy efficient and long lasting LED technology. The range consists of architectural, recessed walk-over landscape lighting, and is available in the round lens style. Eyeleds Outdoor ® is used... [See More]

  • Lamp Type: LED Lamps
  • Diameter: 40
  • Lamp Power: 0.3000
  • Mean Lumens: 1.6