Spectral Lamps Lamps
from Qioptiq
Spectral lamps are discharge lamps that emit the line spectrum of inert gases and metal vapors with high luminous density or radiance. They are utilized wherever a line spectrum or monochromatic radiation is required; primarily in the fields of optics, radiation physics, spectroscopy, chemistry and... [See More]
- Lamp Type: Spectral Lamps
- Lamp Power: 15 to 55
from Thomas & Betts Corporation
UL 542 APPROVAL; 125 V DESIGN VOLTAGE; 1/25 W DESIGN WATTAGE; 1/25 AMPERE DESIGN CURRENT; RED EMITTED LIGHT COLOR; DESPARD[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H; COLOR WHITE [See More]
- Lamp Type: Spectral Lamps
- Lamp Power: 1 to 25
from Holtkoetter International, Inc.
Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard [See More]
- Lamp Type: Spectral Lamps
- Rated Average Life: 3000
- Lamp Power: 40
- Color Temperature: 2900
from Rayfine Specialty Lighting Co., Ltd.
copy from other 2607 [See More]
- Lamp Type: Fluorescent Lamps; Heat Lamps; LED Lamps; Projection Lamps; Spectral Lamps; Surgical microscope lighting
- Diameter: 38 to 90
- Lamp Power: 30
- Color Temperature: 5000 to 6000