UV Lamps Lamps

35 Results
Deuterium Lamps and Power Supplies
from Excelitas Technologies Corp.

Excelitas offers a wide range of high-quality, long-lifetime Deuterium lamps in various configurations for a broad range of applications. Corresponding power supplies with intelligent ignition and low-noise operation are available upon request. Our deuterium lamp portfolio includes quartz or... [See More]

  • Lamp Type: High Intensity Discharge Lamps; UV Lamps
  • Rated Average Life: 2000
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra -- SPLS04
from U-Reach Data Solutions Inc.

Optimum Light Quality in Crucial Spectra. Built with quality and performance in mind, the SUPERLITE S 04 is a remarkably efficient imaging instrument that covers all the spectra that matters in forensics. Imaging tools work best in dark rooms, but this powerful UV light illuminates traces even in... [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 150
UV Light Bulbs -- 1595644
from RS Components, Ltd.

CIF AR48 UV Tubing [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 16.93
Photoionization Detector Lamp -- PID Lamp
from Excelitas Technologies Corp.

Excelitas offers a complete range of DC and RF-operated Photoionization Detector (PID) lamps with the highest intensity, spectral purity, and long life, making them ideal for detecting Volatile Organic Compounds (VOCs). Our decades of experience in lamp design and manufacturing are leveraged to... [See More]

  • Lamp Type: UV Lamps
  • Diameter: 6 to 35
  • Maximum Overall Length: 14 to 53.5
UV Light Bulbs -- 2097640
from RS Components, Ltd.

Orium 23670 [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 11.81
  • Rated Average Life: 8000
UV Curing Lamps -- Amba®
from Excelitas Technologies Corp.

Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers turn to us for comprehensive... [See More]

  • Lamp Type: High Intensity Discharge Lamps; UV Lamps
  • Maximum Overall Length: 154
UV Light Bulbs -- 2234795 [009140 from Orbitec GmbH]
from RS Components, Ltd.

Orbitec 009140 [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 7.01
UV Light Source For In-Field Spectroscopy -- FiberLight® L3
from Excelitas Technologies Corp.

Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power consumption and... [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 5000
  • Lamp Power: 1.5
UV Light Bulbs -- 2234796 [009141 from Orbitec GmbH]
from RS Components, Ltd.

Orbitec 009141 [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 6.5
UV-Vis Light Source -- FiberLight® D2
from Excelitas Technologies Corp.

The Noblelight FiberLight® D2 is a compact UV-Vis light source designed for mobile spectroscopy applications and all types of handheld devices that require a low power consumption. It has a continuous spectrum covering the whole range from vacuum UV to near Infrared. The FiberLight® D2 System is a... [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 2000
  • Lamp Power: 6 to 12
UV Light Bulbs -- 2309718 [8711500638717 from Philips Lighting Co.]
from RS Components, Ltd.

Philips Lighting TUV 16W FAM/10x25BOX [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 11.91
UV Light Bulbs -- 547871
from RS Components, Ltd.

Lawtronics G4T5 UV Light Bulb [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 5.28
UV Light Bulbs -- 625233
from RS Components, Ltd.

Sure24 1196UV UV Light Bulb [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 15.51
UV Light Bulbs -- 8298870 [SUPRATEC HTC 400-241 230V R7S from OSRAM Opto Semiconductors]
from RS Components, Ltd.

Osram SUPRATEC HTC 400-241 230V R7S [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 4.09
  • Rated Average Life: 1000
UV Light Bulbs -- 8298886 [SUPRATEC HTT 150-211 from OSRAM Opto Semiconductors]
from RS Components, Ltd.

Osram SUPRATEC HTT 150-211 UV Light Bulb [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 2.27
  • Rated Average Life: 1000
  • Diameter: 10
UVC Lamps -- 2035794 [UW/9F169/9 from Stanley Electric GmbH]
from RS Components, Ltd.

Stanley Electric UW/9F169/9 [See More]

  • Lamp Type: UV Lamps
  • Diameter: 240
  • Maximum Overall Length: 5.91
Ultraviolet Lamp -- BF1190-UVC/1
from JKL Components Corporation

CCFL UV lamp [See More]

  • Lamp Type: Fluorescent Lamps; UV Lamps
  • Maximum Overall Length: 3.54
  • Rated Average Life: 20000
  • Diameter: 11
UV LED surgical curing module (UVA) -- ITUC-8003
from Rayfine Specialty Lighting Co., Ltd.

Application: UV surgical curing [See More]

  • Lamp Type: LED Lamps; UV Lamps; UV surgical curing
4W Long Wave UV Tube (366nm) -- A92-29
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 4
172nm Excimer Ultraviolet Lamps
from Ushio America, Inc.

Ushio ’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or designed specifically for new... [See More]

  • Lamp Type: UV Lamps
Germicidal Tube -- G10T8
from GE Lighting

PREHEAT TYPE. 14 INCH NOMINAL LENGTH. 10 W WATTAGE. T8 LAMP TYPE. 6000 LIFE IN HOUR. G13 MEDIUM 2 PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 2.7 W. PACKAGING QUANTITY 24 [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 6000
  • Lamp Power: 10
  • Maximum Overall Length: 14
Light Source for UV-Curable Adhesives, AA Battery Required (not included) -- 11306
from Qosina Corp.

Qosina offers a variety of UV-curable adhesives that are in-stock and ready for immediate delivery. H. B Fuller's UV-curable adhesives are medium-to-high viscosity, medical grade UV-curable adhesive designed for bonding a wide variety of plastics in a multitude of configurations. H.B Fuller... [See More]

  • Lamp Type: UV Lamps
4W Short Wave UV Tube (254nm) -- A92-28
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 4
Low Pressure UV Amalgam
from Ushio America, Inc.

Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard low-pressure lamps and five times... [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 16000
  • Lamp Power: 90 to 400
  • Maximum Overall Length: 22.01 to 60.59
Germicidal Tube -- G15T8
from GE Lighting

18 INCH NOMINAL LENGTH. 15 W WATTAGE. T8 LAMP TYPE. 7500 LIFE IN HOUR. G13 MEDIUM 2-PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 4.8 W [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 7500
  • Lamp Power: 15
  • Maximum Overall Length: 18
6W Long Wave UV Tube (366nm) -- A92-17
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 6
Medium Pressure Mercury -- UVH
from Ushio America, Inc.

USHIO produces standard and custom UV Emitters. Our production facility is designed to meet specific customer requirements to produce customized one-off lamps, as well as achieve consistent quality in mass production. Because we at USHIO, design our own production machines, we are able to optimize... [See More]

  • Lamp Type: UV Lamps
  • Maximum Overall Length: 8.46 to 91.73
  • Lamp Power: 1000 to 26400
  • Diameter: 19.5 to 26.5
Germicidal Tube -- G16T5/4P/SE
from GE Lighting

13 INCH NOMINAL LENGTH. 16 W WATTAGE. T5 LAMP TYPE. 8000 LIFE IN HOUR. G10Q 4 PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 3.4 W. PACKAGING QUANTITY 24 [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 8000
  • Lamp Power: 16
  • Maximum Overall Length: 13
6W Short Wave UV Tube (254nm) -- A92-16
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 6
Mercury-Free Germicidal Lamp Module
from Ushio America, Inc.

Ushio proudly introduces the world ’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS. Effective Germicidal UV Wavelength. Mercury Free. [See More]

  • Lamp Type: UV Lamps
Germicidal Tube -- G25T5/4P/SE
from GE Lighting

22 INCH NOMINAL LENGTH. 25 W WATTAGE. T5 LAMP TYPE. 8000 LIFE IN HOUR. G10Q 4 PIN LAMP BASE. BULB MATERIAL SODA LIME GLASS. PACKAGING QUANTITY 24 [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 8000
  • Lamp Power: 25
  • Maximum Overall Length: 22
8W Long Wave UV Tube (366nm) -- A92-22
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 8
Side Facing Irradiation for Touch Panel
from Ushio America, Inc.

UV line lighting for testing and for side-facing sealing and UV curing of display devices (such as touch panels and LCDs), and for UV curing of resins and adhesives. FEATURES & BENEFITS. Industry ’s first irradiation work distance (WD) of up to 150mm (parallel light type). Industry... [See More]

  • Lamp Type: LED Lamps; UV Lamps
Germicidal Tube -- G55T8/HO
from GE Lighting

36 INCH NOMINAL LENGTH. 55 W WATTAGE. T8 LAMP TYPE. 8000 LIFE IN HOUR. MEDIUM BI-PIN, G13 LAMP BASE. UVC OUTPUT POWER 18 W. PRODUCT TECHNOLOGY LINEAR FLUORESCENT. BULB MATERIAL UV TRANSMITTING GLASS. COLOR CLEAR [See More]

  • Lamp Type: UV Lamps
  • Rated Average Life: 8000
  • Lamp Power: 55
  • Maximum Overall Length: 36
8W Short Wave UV Tube (254nm) -- A92-21
from Miles Scientific (Analtech)

For use with benchtop portable chromatography inspection cabinets [See More]

  • Lamp Type: UV Lamps
  • Lamp Power: 8