2-Pin Fluorescent Lamps

22 Results
MR16 Whitestar™ Lamp
from Ushio America, Inc.

The Whitestar ™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and valuable... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 4000
  • Lamp Power: 35 to 50
  • Color Temperature: 4200 to 6500
Coated Fluorescent Lamp -- FO17/835/XP/ECO/SL/22271
from OSRAM SYLVANIA, Inc.

24 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 17 W WATTAGE. MEDIUM BI-PIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. NOMINAL LENGTH 24 INCH. MEAN INTENSITY 1283 LUMEN [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000
  • Lamp Power: 17
  • Color Rendering Index: 85
Coated Fluorescent Lamp -- FO32/835/XV/ECO/SL/21430
from OSRAM SYLVANIA, Inc.

INSTANT START/PROGRAMMED RAPID START TYPE. 48 INCH NOMINAL LENGTH. 32 W WATTAGE. MEDIUM BI-PIN BASE TYPE. 24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 83 COLOR... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000 to 42000
  • Lamp Power: 32
  • Color Rendering Index: 83
Compact Fluorescent Lamp without Ballast -- CF13DD/827/ECO/21117
from OSRAM SYLVANIA, Inc.

4.65 INCH OVERALL LENGTH. -4 DEG F MIN. STARTING TEMPERATURE. PREHEAT MAGNETIC BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 13 W WATTAGE. DULUX D STYLE. GX23-2 2-PIN BASE TYPE. 10000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 780 LUMEN INITIAL INTENSITY. DULUX[R], ECOLOGIC[R]... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Color Rendering Index: 82
Compact Fluorescent Lamp without Ballast -- CF13DS/827/ECO/21136
from OSRAM SYLVANIA, Inc.

7.09 INCH OVERALL LENGTH. 14 DEG F MIN. STARTING TEMPERATURE. PREHEAT MAGNETIC BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 13 W WATTAGE. DULUX S STYLE. GX23 2-PIN BASE TYPE. 10000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 800 LUMEN INITIAL INTENSITY. DULUX[R], ECOLOGIC[R]... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 10000
  • Lamp Power: 13
  • Color Rendering Index: 82
Compact Fluorescent Lamp without Ballast -- CF18DD/E/15W/SS/835/ECO/20225
from OSRAM SYLVANIA, Inc.

5.79 INCH OVERALL LENGTH. 77 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 18 W WATTAGE. DULUX D/E STYLE. 2-PIN, G24D-2 BASE TYPE. 20000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 3500. 82 COLOR RENDERING INDEX. 1125 LUMEN INITIAL INTENSITY. TCLP AND ROHS... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 20000
  • Lamp Power: 18
  • Color Rendering Index: 82
Compact Fluorescent Lamp without Ballast -- CF26DT/827/ECO/20454
from OSRAM SYLVANIA, Inc.

5 INCH OVERALL LENGTH. 14 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC/DIMMING BALLAST TYPE. 50 PER CASE STANDARD PACKAGE. 26 W WATTAGE. DULUX T STYLE. GX24D-3 2-PIN BASE TYPE. 12000 LIFE IN HOUR. T4 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 1800 LUMEN INITIAL INTENSITY. LEAD FREE. [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 12000
  • Lamp Power: 26
  • Color Rendering Index: 82
Straight Tube Fluorescent Lamp -- F13T8/CW/21766
from OSRAM SYLVANIA, Inc.

PREHEAT TYPE. 12 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 7500 (3 START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 4200. 62 COLOR RENDERING INDEX. 530 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI C78.81-2001. APPLICATION COMMERCIAL,... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Color Rendering Index: 62
Straight Tube Fluorescent Lamp -- F34/DX/SS-(F40/DX/SS)/24599
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 48 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 34 W WATTAGE. DAYLIGHT DELUXE PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 20000 (3 START), 28800 (12 START) LIFE IN HOUR. T12 SHAPE DESIGNATION. 6500. 88 COLOR RENDERING INDEX. 1930 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 20000 to 28800
  • Lamp Power: 34
  • Color Rendering Index: 88
Straight Tube Fluorescent Lamp -- F40/BLB/RP/24026
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 48 INCH NOMINAL LENGTH. 4 NOMINAL LENGTH IN FT. 48 NOMINAL LENGTH IN INCH. 6 STANDARD PACKAGE. 40 W WATTAGE. BLACK LIGHT STYLE. MEDIUM 2 PIN BASE TYPE. 20000 LIFE IN HOUR. T12 SHAPE DESIGNATION. MAXIMUM OVERALL LENGTH 47.78 INCH. LIFE IN HOUR - UOM HR. NOMINAL LENGTH IN FT - UOM... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 20000
  • Lamp Power: 40
  • Maximum Overall Length: 48
Straight Tube Fluorescent Lamp -- F40/CWX/UPC/24472
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 48 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 40 W WATTAGE. COOL WHITE DELUXE STYLE. MEDIUM 2-PIN BASE TYPE. 20000 (3 START), 28800 (12 START) LIFE IN HOUR. T12 SHAPE DESIGNATION. 4100. 87 COLOR RENDERING INDEX. 2150 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI C78.81-2001 [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 20000 to 28800
  • Lamp Power: 40
  • Color Rendering Index: 87
Straight Tube Fluorescent Lamp -- FBO16/865XP/21726
from OSRAM SYLVANIA, Inc.

ELECTRONIC INSTANT/PROGRAMMED RAPID/RAPID START TYPE. 10.5 INCH NOMINAL LENGTH. 15 STANDARD PACKAGE. 16 W WATTAGE. OCTRON XP 800 STYLE. MEDIUM 2-PIN BASE TYPE. 18000 (3 START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 6500. 85 COLOR RENDERING INDEX. 1125 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 18000
  • Lamp Power: 16
  • Color Rendering Index: 85
Straight Tube Fluorescent Lamp -- FO13/735/ECO/21666
from OSRAM SYLVANIA, Inc.

INSTANT/PROGRAMMED RAPID START TYPE. 18 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 13 W WATTAGE. OCTRON 700 STYLE. MEDIUM 2-PIN BASE TYPE. 24000 (3 ON INSTANT START), 28000 (12 ON INSTANT START), 30000 (3 ON PROGRAMMED RAPID START), 35000 (12 ON PROGRAMMED RAPID START) LIFE IN HOUR. T8 SHAPE... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000 to 35000
  • Lamp Power: 13
  • Color Rendering Index: 75
Straight Tube Fluorescent Lamp -- FO17/827/XP/ECO3/21587
from OSRAM SYLVANIA, Inc.

INSTANT/PROGRAMMED RAPID START TYPE. 24 INCH NOMINAL LENGTH. 30 PER CASE STANDARD PACKAGE. 17 W WATTAGE. OCTRON XP 800, RARE EARTH PHOSPHOR STYLE. MEDIUM BI-PIN BASE TYPE. 24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000 to 42000
  • Lamp Power: 17
  • Color Rendering Index: 85
Straight Tube Fluorescent Lamp -- FO17/GRO/AQ/ECO/2/24/22368
from OSRAM SYLVANIA, Inc.

24 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 17 W WATTAGE. AQUARIUM STYLE. MEDIUM 2-PIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. APPLICATION PLANT GROWTH AND AQUARIUM [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000
  • Lamp Power: 17
  • Maximum Overall Length: 24
Straight Tube Fluorescent Lamp -- FO32/735/ECOSL/21678
from OSRAM SYLVANIA, Inc.

INSTANT/PROGRAMMED RAPID START TYPE. 48 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 32 W WATTAGE. RARE EARTH PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 24000 (3 START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 75 COLOR RENDERING INDEX. 2715 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI. APPLICATION... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000
  • Lamp Power: 32
  • Color Rendering Index: 75
Straight Tube Fluorescent Lamp -- FO32/850/XP/ECO3/22026
from OSRAM SYLVANIA, Inc.

EXTENDED PERFORMANCE TYPE. 48 INCH NOMINAL LENGTH. 30 PER CASE STANDARD PACKAGE. 32 W WATTAGE. OCTRON XP 800, RARE EARTH PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED RAPID START), 42000 (12 HR ON PROGRAMMED RAPID... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 24000 to 42000
  • Lamp Power: 32
  • Color Rendering Index: 85
Straight Tube Fluorescent Lamp -- FO32/V35/ECO/22437
from OSRAM SYLVANIA, Inc.

RAPID/INSTANT START TYPE. 48 INCH NOMINAL LENGTH. 30 PER CASE STANDARD PACKAGE. 32 W WATTAGE. RARE EARTH PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 18000 (3 HR ON INSTANT START), 22500 (12 HR ON INSTANT START), 22500 (3 HR ON PROGRAMMED RAPID START), 27000 (12 HR ON PROGRAMMED RAPID START) LIFE IN... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 18000 to 27000
  • Lamp Power: 32
  • Color Rendering Index: 90
Straight Tube Fluorescent Lamp -- L58W/840/24729
from OSRAM SYLVANIA, Inc.

PREHEAT TYPE. 60 INCH NOMINAL LENGTH. 60 NOMINAL LENGTH IN INCH. 25 STANDARD PACKAGE. 58 W WATTAGE. MEDIUM 2 PIN BASE TYPE. 20000 (3 HR START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 4000. 80 COLOR RENDERING INDEX. 5200 LUMEN AT 77 DEG F INITIAL INTENSITY [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 20000
  • Lamp Power: 58
  • Color Rendering Index: 80
U BENT FLUORESCENT LAMP -- FB34/SW/6/SS/UPC/24062
from OSRAM SYLVANIA, Inc.

RAPID START TYPE. 12 PER CASE STANDARD PACKAGE. 34 W WATTAGE. SOFT WHITE PHOSPHOR STYLE. MEDIUM 2-PIN BASE TYPE. 18000 LIFE IN HOUR. T12 SHAPE DESIGNATION. 3000. 52 COLOR RENDERING INDEX. 2650 LUMEN INITIAL INTENSITY. 6 INCH LEG SPACING [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 18000
  • Lamp Power: 34
  • Color Rendering Index: 52
U Bent Fluorescent Lamp -- FBO16/830/21834
from OSRAM SYLVANIA, Inc.

MAGNETIC RAPID START TYPE. 10.5 INCH NOMINAL LENGTH. 15 STANDARD PACKAGE. 16 W WATTAGE. OCTRON 800 STYLE. MEDIUM 2-PIN BASE TYPE. 15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR. T8 SHAPE... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 15000 to 28000
  • Lamp Power: 16
  • Color Rendering Index: 82
U Bent Fluorescent Lamp -- FBO25/835XP/6/SS/ECO/22444
from OSRAM SYLVANIA, Inc.

INSTANT/PROGRAMMED RAPID START TYPE. 25 W WATTAGE. OCTRON 800 XP STYLE. MEDIUM 2-PIN BASE TYPE. 18000 (3 HR ON INSTANT START), 26000 (12 HR ON INSTANT START), 24000 (3 HR ON PROGRAMMED RAPID START), 30000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING... [See More]

  • Base Type: 2-Pin
  • Rated Average Life: 18000 to 30000
  • Lamp Power: 25
  • Color Rendering Index: 85