Miniature Bi-Pin Fluorescent Lamps

45 Results
Aquaculture Germicidal Lamp
from Ushio America, Inc.

USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and mold. Designed by experienced engineers, an by using quality material in combination... [See More]

  • Base Type: 4-Pin (Circling); Miniature Bi-Pin; T7, E17, Miniature Bi-Pin G5, Medium Bi-Pin G13, Single-Pin, 4-Pin
  • Rated Average Life: 3000 to 9000
  • Lamp Power: 2.3 to 65
  • Maximum Overall Length: 2.42 to 61.18
10 Watt T4 Cool White Fluorescent Lamp -- F10T4/CW
from bulbs.com

Feelux Decolamp brand T4 fluorescent lamp. 10 Watts and 12 " long for use in Display cabinet, Cove, and indirect lighting fixtures. Cool white color helps create a clean, professional look [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 10
  • Mean Lumens: 700
54-Watt Energy-Lite Linear Fluorescent T5 Min Bi-Pin 3500K -- L-54935
from Litetronics International, Inc.

Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent bulbs, saving money on electrical, maintenance, and replacement costs. Their 85 CRI and high lumen... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 25000
  • Lamp Power: 54
  • Color Rendering Index: 85
Lamp -- F14T5/830_1327
from McWong International, Inc.

In today's world, the gradual depletion of fossil fuels and the deterioration of our environment has become a great challenge. LED's are the "greenest " light source introduced to the industry to date, and as such offer unprecedented opportunities for mitigating the environmental impact of... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 25000
  • Lamp Power: 14
  • Initial Lumens: 1350
Straight Tube Fluorescent Lamp -- T5HO-35K-24W
from Juno Lighting Group

ENERGY EFFICIENT TYPE. 21.6 INCH NOMINAL LENGTH. 24 W WATTAGE. MINIATURE 2-PIN BASE TYPE. 20000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 2000 LUMEN INITIAL INTENSITY. DANALITE[TM] BRAND. F24T5 MODEL [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 24
  • Initial Lumens: 2000
Fluorescent Tubes -- FP14T5
from Aero-Tech Light Bulb Co.

Color Temperature describes the appearance, atmosphere, ambiance, or mood created by the light. It is usually desirable to maintain a consistent color temperature throughout a space. The Color Temperature is measured in Kelvins (K). Standard light sources range from 2700K (incandescent) to 6500K... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 14
  • Initial Lumens: 1350
Coated Fluorescent Lamp -- F14WT5830ECOCVG
from GE Lighting

HIGH EFFICIENCY RAPID START TYPE. 21.6 INCH NOMINAL LENGTH. 40 STANDARD PACKAGE. 14 W WATTAGE. G5 MINIATURE BIPIN BASE TYPE. 30000 LIFE IN HOUR. T5 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 3000. 85 COLOR RENDERING INDEX. 1310 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 30000
  • Lamp Power: 14
  • Initial Lumens: 1310
COATED FLUORESCENT LAMP -- FP21/835/ECO/SL/21027
from OSRAM SYLVANIA, Inc.

PROGRAMMED RAPID START TYPE. 36 INCH NOMINAL LENGTH. 40 STANDARD PACKAGE. 21 W WATTAGE. MINIATURE BI-PIN BASE TYPE. 20000 (3 HR START), 24000 (12 HR START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 1860 LUMEN INITIAL INTENSITY [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000 to 24000
  • Lamp Power: 21
  • Color Rendering Index: 85
Blacklight Blue Specialty Fluorescent Lamp -- UV-B, BL & BLB
from Ushio America, Inc.

USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B), 352nm (BL) or 368nm (BL & BLB). The UV radiation emitted at specific wavelengths are used to create UV reaction and... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin; Miniature Bi-Pin G5, Medium Bi-Pin G13 Base
  • Rated Average Life: 3000 to 4000
  • Lamp Power: 0.2000 to 6.3
  • Maximum Overall Length: 5.3 to 35.16
12 Watt, 17 1/8 Inch T4 Cool White Fluorescent Bulb -- B585112
from bulbs.com

Bulbrite brand T4 fluorescent. 12 Watts and 17.13 " for use in undercabinet fixtures. Cool white color popular in many kitchens. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 12
  • Mean Lumens: 700
54-Watt Energy-Lite Linear Fluorescent T5 Min Bi-Pin 4100K -- L-54941
from Litetronics International, Inc.

Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent bulbs, saving money on electrical, maintenance, and replacement costs. Their 85 CRI and high lumen... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 25000
  • Lamp Power: 54
  • Color Rendering Index: 85
Straight Tube Fluorescent Lamp -- F13T5/KB/RVL/CB
from GE Lighting

PREHEAT TYPE. 21 INCH NOMINAL LENGTH. 21 NOMINAL LENGTH IN INCH. 5 STANDARD PACKAGE. 13 W WATTAGE. G5 MINIATURE 2 PIN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 2600. 75 COLOR RENDERING INDEX. 880 LUMEN INITIAL INTENSITY. 880 INITIAL INTENSITY IN LUMEN. REVEAL[R] BRAND. APPLICATION KITCHEN... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 5000
  • Lamp Power: 13
  • Initial Lumens: 880
Coated Fluorescent Lamp -- FP54/841/HO/SL/ECO/21021
from OSRAM SYLVANIA, Inc.

48 INCH NOMINAL LENGTH. 48 NOMINAL LENGTH IN INCH. 40 STANDARD PACKAGE. 54 W WATTAGE. MINIATURE BIPIN BASE TYPE. 30000 (3 HR START), 40000 (12 HR START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 4100. 85 COLOR RENDERING INDEX. 4315 LUMEN INITIAL INTENSITY. 4315 INITIAL INTENSITY IN LUMEN. SAFELINE[R]... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 30000 to 40000
  • Lamp Power: 54
  • Initial Lumens: 4315
12 Watt, 17 1/8 Inch T4 Daylight White Fluorescent Bulb -- B585212
from bulbs.com

Bulbrite Brand 12W, T-4 Ultra Slim Fluorescent Replacement Lamp with 6400K Daylight Color and Miniature Bipin Base [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 12
  • Mean Lumens: 756
54-Watt Energy-Lite Linear Fluorescent T5 Min Bi-Pin 5000K -- L-54950
from Litetronics International, Inc.

Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent bulbs, saving money on electrical, maintenance, and replacement costs. Their 85 CRI and high lumen... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 25000
  • Lamp Power: 54
  • Color Rendering Index: 85
Straight Tube Fluorescent Lamp -- F14W/T5/ECO41/CB
from GE Lighting

10 STANDARD PACKAGE. 14 W WATTAGE. G5 MINIATURE 2 PIN BASE TYPE. 3600 LIFE IN HOUR. T5 SHAPE DESIGNATION. 4100. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. 1350 INITIAL INTENSITY IN LUMEN. ECOLUX[R] BRAND. APPLICATION GARAGE/BASEMENT. BULB MATERIAL SODA LIME GLASS. BULB DIAMETER 0.625... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 3600
  • Lamp Power: 14
  • Initial Lumens: 1350
Straight Tube Fluorescent Lamp -- F13T5CW/BL/1/6/21315
from OSRAM SYLVANIA, Inc.

PREHEAT TYPE. 21 INCH NOMINAL LENGTH. 6 STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE PHOSPHOR STYLE. MINIATURE 2-PIN BASE TYPE. 7500 (3 START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 4200. 60 COLOR RENDERING INDEX. 860 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI C78.81-2001. APPLICATION COMMERCIAL,... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Color Rendering Index: 60
12 Watt, 17 Inch T4 Warm White Fluorescent Bulb -- B585012
from bulbs.com

Bulbrite brand T4 fluorescent. 12 Watts and 17 " for use in undercabinet fixtures. Warm white color perfect for creating a more inviting atmosphere. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 12
  • Mean Lumens: 756
Straight Tube Fluorescent Lamp -- F4T5/BLB
from GE Lighting

RAPID START TYPE. 6 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 4 W WATTAGE. BLACKLIGHT BLUE STYLE. G5 MINIATURE 2-PIN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. SIZE 0.625 INCH DIA. STARTING TEMPERATURE 10 DEG C [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 5000
  • Lamp Power: 4
  • Maximum Overall Length: 6
Straight Tube Fluorescent Lamp -- FO17/841/XPS/ECO3/22152
from OSRAM SYLVANIA, Inc.

24 INCH NOMINAL LENGTH. 24 NOMINAL LENGTH IN INCH. 30 STANDARD PACKAGE. 17 W WATTAGE. OCTRON XPS 800 STYLE. MINIATURE 2 PIN BASE TYPE. 24000 (3 HR ON INSTANT START), 40000 (12 HR ON INSTANT START), 40000 (3 HR ON PROGRAMMED START), 42000 (12 HR ON PROGRAMMED START) LIFE IN HOUR. T8 SHAPE... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 24000 to 42000
  • Lamp Power: 17
  • Color Rendering Index: 85
13 Watt, 21 Inch T5 Cool White Fluorescent Bulb -- 332536
from bulbs.com

Philips brand T5 fluorescent. 13 Watts and 21 " for use in undercabinet fixtures. Cool white color popular in many kitchens. Performance - well known brand name product at competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Mean Lumens: 655
Straight Tube Fluorescent Lamp -- F54T5/835ECO/PRO
from GE Lighting

45.2 INCH NOMINAL LENGTH. 40 PER CASE STANDARD PACKAGE. 54 W WATTAGE. G5 MINIATURE 2-PIN BASE TYPE. 17000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 5000 LUMEN INITIAL INTENSITY. BULB DIAMETER 0.62 INCH. BULB MATERIAL SODA LIME GLASS. LAMP INTENSITY 3900 LUMEN. MINIMUM... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 17000
  • Lamp Power: 54
  • Initial Lumens: 5000
Straight Tube Fluorescent Lamp -- FP14/830/ECO/20907
from OSRAM SYLVANIA, Inc.

HIGH PERFORMANCE TYPE. 24 INCH NOMINAL LENGTH. 40 PER CASE STANDARD PACKAGE. 14 W WATTAGE. PENTRON, RARE EARTH PHOSPHOR STYLE. MINIATURE 2-PIN BASE TYPE. 25000 (3 HR ON START), 28000 (12 HR ON START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 85 COLOR RENDERING INDEX. 1200 LUMEN AT 77 DEG F, 1350... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 25000 to 28000
  • Lamp Power: 14
  • Color Rendering Index: 85
13 Watt, 21 Inch T5 Cool White Fluorescent Bulb -- B501113
from bulbs.com

Bulbrite brand T5 fluorescent. 13 Watts and 21 " for use in undercabinet fixtures. Cool white color popular in many kitchens. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 6000
  • Lamp Power: 13
  • Mean Lumens: 700
Straight Tube Fluorescent Lamp -- F54T5/XL/830/ECO
from GE Lighting

HIGH OUTPUT PROGRAMMED RAPID START TYPE. 45.2 INCH NOMINAL LENGTH. 40 STANDARD PACKAGE. 54 W WATTAGE. G5 MINIATURE 2-PIN BASE TYPE. 50000 (3 HR RAPID START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 84 COLOR RENDERING INDEX. 5000 LUMEN INITIAL INTENSITY. ECOLUX[R], STARCOAT[R] BRAND. LAMP TYPE... [See More]

  • Base Type: Bi-Pin T5; Miniature Bi-Pin
  • Rated Average Life: 50000
  • Lamp Power: 54
  • Initial Lumens: 5000
Straight Tube Fluorescent Lamp -- FP54/830/HO/SLS/ECO(OSRAM)/20186
from OSRAM SYLVANIA, Inc.

HIGH OUTPUT PROGRAMMED RAPID START TYPE. 48 INCH NOMINAL LENGTH. 25 STANDARD PACKAGE. 54 W WATTAGE. PENTRON STYLE. MINIATURE 2-PIN BASE TYPE. 20000 (3 START), 22000 (12 START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 85 COLOR RENDERING INDEX. 3940 LUMEN AT 77 DEG F, 4450 LUMEN AT 95 DEG F INITIAL... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000 to 22000
  • Lamp Power: 54
  • Color Rendering Index: 85
13 Watt, 21 Inch T5 Daylight White Fluorescent Bulb -- U3000069
from bulbs.com

Ushio brand T5 fluorescent. 13 Watts and 21 " for use in undercabinet fixtures. "Daylight " white color for a brighter appearance [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Mean Lumens: 700
13 Watt, 21 Inch T5 Warm White Fluorescent Bulb -- 207035
from bulbs.com

Philips Ultralume T5 fluorescent lamp. 13 Watts and 21 " for use in undercabinet fixtures. Warm white color helps create a more inviting atmosphere. Higher color rendering makes colors appear brighter and closer to their true color. Performance - brand name product at competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 7500
  • Lamp Power: 13
  • Mean Lumens: 1000
13 Watt, 21 Inch T5 Warm White Fluorescent Bulb -- 501013
from bulbs.com

Bulbrite brand T5 fluorescent. 13 Watts and 21 " for use in undercabinet fixtures. Warm white color for more inviting atmosphere. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 6000
  • Lamp Power: 13
  • Mean Lumens: 680
14 Watt, 22 Inch T5 Cool White Fluorescent Bulb -- 230805
from bulbs.com

Philips brand energy saving T5 fluorescent lamp. 14 Watts and 22 inches to fit most common smaller commercial fixture lengths. Cool white color very popular for offices and businesses. T5 technology last longer than traditional T12, with greater lumen maintenance over time. Performance - brand name... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 14
  • Mean Lumens: 1350
14 Watt, 22 Inch T5 Cool White Fluorescent Bulb -- U3000378
from bulbs.com

Ushio energy saving T5 fluorescent lamp. 14 Watts and 22 inches to fit most common smaller commercial fixture lengths. Cool white color very popular for offices and businesses. T5 technology last longer than traditional T12, with greater lumen maintenance over time [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 24000
  • Lamp Power: 14
  • Mean Lumens: 1350
14 Watt, 22 Inch T5 Daylight White Fluorescent Bulb -- B519143
from bulbs.com

Bulbrite brand energy saving T5 fluorescent lamp. 14 Watts and 22 inches to fit most common smaller commercial fixture lengths. "Daylight " white color for a much brighter appearance. T5 technology last longer than traditional T12, with greater lumen maintenance over time [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 15000
  • Lamp Power: 14
  • Mean Lumens: 1080
14 Watt, 22 Inch T5 Neutral White Fluorescent Bulb -- 230797
from bulbs.com

Philips SILHOUETTE ™ brand T5 fluorescent lamp. 14 Watts and 22 " for use in undercabinet fixtures. Neutral white color popular with manu businesses. Higher color rendering makes colors appear brighter and closer to their true color. Performance - brand name product at competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 14
  • Mean Lumens: 1350
14 Watt, 22 Inch T5 Neutral White Fluorescent Bulb -- U3000459
from bulbs.com

Ushio brand T5 fluorescent lamp. 14 Watts and 22 " for use in undercabinet fixtures. Neutral white color popular with many businesses. Higher color rendering makes colors appear brighter and closer to their true color [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 24000
  • Lamp Power: 14
  • Mean Lumens: 1350
14 Watt, 22 Inch T5 Warm White Fluorescent Bulb -- 230771
from bulbs.com

Philips SILHOUETTE ™ brand T5 fluorescent lamp. 14 Watts and 22 " for use in undercabinet fixtures. Warm white color helps create a more inviting atmosphere. Higher color rendering makes colors appear brighter and closer to their true color. Performance - brand name product at competitive... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 14
  • Mean Lumens: 1350
14 Watt, 22 Inch T5 Warm White Fluorescent Bulb -- U3000377
from bulbs.com

Ushio energy saving T5 fluorescent lamp. 14 Watts and 22 inches to fit most common smaller commercial fixture lengths. Warm white color for a more inviting atmosphere. T5 technology last longer than traditional T12, with greater lumen maintenance over time [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 24000
  • Lamp Power: 14
  • Mean Lumens: 1350
16 Watt, 18 7/8 Inch T4 Cool White Fluorescent Bulb -- B585116
from bulbs.com

Bulbrite brand T4 fluorescent. 16 Watts and 18.87 " for use in undercabinet fixtures. Cool white color popular in many kitchens. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 16
  • Mean Lumens: 1000
16 Watt, 18 7/8 Inch T4 Daylight White Fluorescent Bulb -- B585216
from bulbs.com

Bulbrite brand T4 fluorescent. 16 Watts and 18.87 " for use in undercabinet fixtures. "Daylight " white color for a brighter appearance. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 16
  • Mean Lumens: 1040
16 Watt, 18.8 Inch T4 Warm White Fluorescent Bulb -- B585016
from bulbs.com

Bulbrite brand T4 fluorescent. 16 Watts and 18.8 " for use in undercabinet fixtures. Warm white color for a more inviting atmosphere. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 16
  • Mean Lumens: 1040
18 Watt T4 Cool White Fluorescent Lamp -- F18T4/CW
from bulbs.com

Feelux Decolamp brand T4 fluorescent lamp. 18 Watts and 19.13 " long for use in Display cabinet, Cove, and indirect lighting fixtures. Cool white color helps create a clean, professional look [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 18
  • Mean Lumens: 1305
20 Watt, 20 5/8 Inch T4 Cool White Fluorescent Bulb -- B585120
from bulbs.com

Bulbrite brand T5 fluorescent. 20 Watts and 20.65 " for use in undercabinet fixtures. Cool white color popular in many kitchens. Value - light kitchen work areas at a competitive price [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 20
  • Mean Lumens: 1350
20 Watt, 20 5/8 Inch T4 Daylight White Fluorescent Bulb -- B585220
from bulbs.com

Bulbrite brand T5 fluorescent. 20 Watts and 20.65 " for use in undercabinet fixtures. "Daylight " white color for a much brighter appearance [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 20
  • Mean Lumens: 1340
20 Watt, 20.5 Inch T4 Warm White Fluorescent Bulb -- B585020
from bulbs.com

Bulbrite brand T5 fluorescent. 20 Watts and 20.65 " for use in undercabinet fixtures. Warm White color for a more inviting atmosphere [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 10000
  • Lamp Power: 20
  • Mean Lumens: 1340
21 Inch T5 Warm White Safety Coated Fluorescent Bulb -- F13T5WW (Safety)
from bulbs.com

Glass Surface Systems brand T5 fluorescent. 13 Watts and 21 " for use in undercabinet fixtures. Warm white color for a more inviting atmosphere. Safety Coating contains glass fragments in the event of breakage [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 6000
  • Lamp Power: 13
  • Mean Lumens: 680
21 Watt, 34 Inch T5 Cool White Fluorescent Bulb -- 230839
from bulbs.com

Philips SILHOUETTE ™ brand energy saving T5 fluorescent lamp. 21 Watts and 34 inches to fit shorter commercial fixture lengths. Cool white color is very popular for most businesses. T5 technology last longer than traditional T12, with greater lumen maintenance over time. Performance - brand... [See More]

  • Base Type: Miniature Bi-Pin
  • Rated Average Life: 20000
  • Lamp Power: 21
  • Mean Lumens: 2000