Bi-Pin T-5 Fluorescent Lamps
from GE Lighting
PREHEAT TYPE. 21 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE STYLE. 1050 LUMEN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. COVERGUARD, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 820 LUMEN INITIAL INTENSITY. COVRGUARD[R] BRAND. LAMP TYPE COMPACT... [See More]
- Base Type: Bi-Pin T5; 1050 Lumen
- Rated Average Life: 5000
- Lamp Power: 13
- Initial Lumens: 820
from Ushio America, Inc.
USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B), 352nm (BL) or 368nm (BL & BLB). The UV radiation emitted at specific wavelengths are used to create UV reaction and... [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin; Miniature Bi-Pin G5, Medium Bi-Pin G13 Base
- Rated Average Life: 3000 to 4000
- Lamp Power: 0.2000 to 6.3
- Maximum Overall Length: 5.3 to 35.16
from Bulbtronics, Inc.
Uvp T5 Fluorescent Lamp [See More]
- Base Type: Bi-Pin T5
- Maximum Overall Length: 6
- Lamp Power: 4
from Juno Lighting Group
ENERGY EFFICIENT TYPE. 21.6 INCH NOMINAL LENGTH. 21.6 NOMINAL LENGTH IN INCH. 14 W WATTAGE. 20000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. 1350 INITIAL INTENSITY IN LUMEN. JUNO[R] BRAND. F14 MODEL [See More]
- Base Type: Bi-Pin T5
- Rated Average Life: 20000
- Lamp Power: 14
- Initial Lumens: 1350
from GE Lighting
4.59 INCH OVERALL LENGTH. -15 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC, INTEGRAL BALLAST TYPE. 3 PER CASE STANDARD PACKAGE. 11 W WATTAGE. G25 GLOBE STYLE. E26 MEDIUM SCREW BASE TYPE. 10000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 6500. 82 COLOR RENDERING INDEX. 450 LUMEN INITIAL INTENSITY. 40 W... [See More]
- Base Type: Bi-Pin T5; Medium; Screw Terminals
- Rated Average Life: 10000
- Lamp Power: 11
- Initial Lumens: 450
from Juno Lighting Group
ENERGY EFFICIENT TYPE. 21.6 INCH NOMINAL LENGTH. 21.6 NOMINAL LENGTH IN INCH. 24 W WATTAGE. 20000 LIFE IN HOUR. T5HO SHAPE DESIGNATION. 3000. 85 COLOR RENDERING INDEX. 2000 LUMEN INITIAL INTENSITY. 2000 INITIAL INTENSITY IN LUMEN. JUNO[R] BRAND. F24 MODEL [See More]
- Base Type: Bi-Pin T5
- Rated Average Life: 20000
- Lamp Power: 24
- Initial Lumens: 2000
from GE Lighting
4.4 INCH OVERALL LENGTH. -15 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC, INTEGRAL BALLAST TYPE. 3 PER CASE STANDARD PACKAGE. 11 W WATTAGE. A-LINE STYLE. E12 CANDELABRA SCREW BASE TYPE. 10000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 6500. 82 COLOR RENDERING INDEX. 460 LUMEN INITIAL INTENSITY. 40 W... [See More]
- Base Type: Bi-Pin T5; Candelabra; Screw Terminals
- Rated Average Life: 10000
- Lamp Power: 11
- Initial Lumens: 460
from GE Lighting
4.8 INCH OVERALL LENGTH. -15 DEG F MIN. STARTING TEMPERATURE. ELECTRONIC, INTEGRAL BALLAST TYPE. 6 PER CASE STANDARD PACKAGE. 26 W WATTAGE. T2 SPIRAL STYLE. E26 MEDIUM SCREW BASE TYPE. 12000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 6500. 82 COLOR RENDERING INDEX. 1600 LUMEN INITIAL INTENSITY. 100 W... [See More]
- Base Type: Bi-Pin T5; Medium; Screw Terminals
- Rated Average Life: 12000
- Lamp Power: 26
- Initial Lumens: 1600
from GE Lighting
8.4 INCH OVERALL LENGTH. -15 DEG C MIN. STARTING TEMPERATURE. ELECTRONIC BALLAST TYPE. 4 STANDARD PACKAGE. 55 W WATTAGE. SPIRAL STYLE. E26 MEDIUM SCREW BASE TYPE. 8000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 3800 LUMEN INITIAL INTENSITY. 200 W INCANDESCENT EQUIVALENT. [See More]
- Base Type: Bi-Pin T5; Medium; Screw Terminals
- Rated Average Life: 8000
- Lamp Power: 55
- Initial Lumens: 3800
from GE Lighting
9 INCH OVERALL LENGTH. -4 DEG C MIN. STARTING TEMPERATURE. 40 STANDARD PACKAGE. 18 W WATTAGE. HIGH LUMEN BIAX, PLUG-IN STYLE. 2G11 4-PIN BASE TYPE. 10000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 1200 LUMEN INITIAL INTENSITY. 65 W INCANDESCENT EQUIVALENT. LAMP TYPE COMPACT... [See More]
- Base Type: Bi-Pin T5; 2G11 4-Pin
- Rated Average Life: 10000
- Lamp Power: 18
- Initial Lumens: 1200
from GE Lighting
12.8 INCH OVERALL LENGTH. 10 DEG C MIN. STARTING TEMPERATURE. 40 STANDARD PACKAGE. 27 W WATTAGE. HIGH LUMEN BIAX, PLUG-IN STYLE. 2G11 4-PIN BASE TYPE. 12000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 1800 LUMEN INITIAL INTENSITY. 100 W INCANDESCENT EQUIVALENT. LAMP TYPE... [See More]
- Base Type: Bi-Pin T5; 2G11 4-Pin
- Rated Average Life: 12000
- Lamp Power: 27
- Initial Lumens: 1800
from GE Lighting
8.11 INCH OVERALL LENGTH. -4 DEG C MIN. STARTING TEMPERATURE. 20 PER CASE STANDARD PACKAGE. 28 W WATTAGE. PLUG-IN STYLE. GR10Q-4 4-PIN BASE TYPE. 10000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 82 COLOR RENDERING INDEX. 2050 LUMEN INITIAL INTENSITY. 100 W INCANDESCENT EQUIVALENT. NOMINAL LENGTH 8.1... [See More]
- Base Type: Bi-Pin T5; GR10q-4 4-Pin
- Rated Average Life: 10000
- Lamp Power: 28
- Initial Lumens: 2050
from GE Lighting
22.5 INCH OVERALL LENGTH. 10 DEG C MIN. STARTING TEMPERATURE. 10 STANDARD PACKAGE. 50 W WATTAGE. HIGH LUMEN BIAX, PLUG-IN STYLE. 2G11 4-PIN BASE TYPE. 20000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 4000 LUMEN INITIAL INTENSITY. 200 W INCANDESCENT EQUIVALENT. LAMP TYPE... [See More]
- Base Type: Bi-Pin T5; 2G11 4-Pin
- Rated Average Life: 20000
- Lamp Power: 50
- Initial Lumens: 4000
from GE Lighting
PREHEAT TYPE. 21 INCH NOMINAL LENGTH. 21 NOMINAL LENGTH IN INCH. 5 STANDARD PACKAGE. 13 W WATTAGE. G5 MINIATURE 2 PIN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 2600. 75 COLOR RENDERING INDEX. 880 LUMEN INITIAL INTENSITY. 880 INITIAL INTENSITY IN LUMEN. REVEAL[R] BRAND. APPLICATION KITCHEN... [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Rated Average Life: 5000
- Lamp Power: 13
- Initial Lumens: 880
from GE Lighting
10 STANDARD PACKAGE. 14 W WATTAGE. G5 MINIATURE 2 PIN BASE TYPE. 3600 LIFE IN HOUR. T5 SHAPE DESIGNATION. 4100. 85 COLOR RENDERING INDEX. 1350 LUMEN INITIAL INTENSITY. 1350 INITIAL INTENSITY IN LUMEN. ECOLUX[R] BRAND. APPLICATION GARAGE/BASEMENT. BULB MATERIAL SODA LIME GLASS. BULB DIAMETER 0.625... [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Rated Average Life: 3600
- Lamp Power: 14
- Initial Lumens: 1350
from GE Lighting
RAPID START TYPE. 6 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 4 W WATTAGE. BLACKLIGHT BLUE STYLE. G5 MINIATURE 2-PIN BASE TYPE. 5000 LIFE IN HOUR. T5 SHAPE DESIGNATION. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. SIZE 0.625 INCH DIA. STARTING TEMPERATURE 10 DEG C [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Rated Average Life: 5000
- Lamp Power: 4
- Maximum Overall Length: 6
from GE Lighting
45.2 INCH NOMINAL LENGTH. 40 PER CASE STANDARD PACKAGE. 54 W WATTAGE. G5 MINIATURE 2-PIN BASE TYPE. 17000 LIFE IN HOUR. T5 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 5000 LUMEN INITIAL INTENSITY. BULB DIAMETER 0.62 INCH. BULB MATERIAL SODA LIME GLASS. LAMP INTENSITY 3900 LUMEN. MINIMUM... [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Rated Average Life: 17000
- Lamp Power: 54
- Initial Lumens: 5000
from GE Lighting
HIGH OUTPUT PROGRAMMED RAPID START TYPE. 45.2 INCH NOMINAL LENGTH. 40 STANDARD PACKAGE. 54 W WATTAGE. G5 MINIATURE 2-PIN BASE TYPE. 50000 (3 HR RAPID START) LIFE IN HOUR. T5 SHAPE DESIGNATION. 3000. 84 COLOR RENDERING INDEX. 5000 LUMEN INITIAL INTENSITY. ECOLUX[R], STARCOAT[R] BRAND. LAMP TYPE... [See More]
- Base Type: Bi-Pin T5; Miniature Bi-Pin
- Rated Average Life: 50000
- Lamp Power: 54
- Initial Lumens: 5000