Single Pin T-6 Fluorescent Lamps
from GE Lighting
8.1 INCH OVERALL LENGTH. -4 DEG C MIN. STARTING TEMPERATURE. 20 STANDARD PACKAGE. 28 W WATTAGE. PLUG-IN STYLE. GR10Q-4 4-PIN BASE TYPE. 10000 LIFE IN HOUR. T6 SHAPE DESIGNATION. 2700. 82 COLOR RENDERING INDEX. 2050 LUMEN INITIAL INTENSITY. 100 W INCANDESCENT EQUIVALENT. 2D[R] BRAND. LAMP TYPE... [See More]
- Base Type: Single Pin T-6; GR10Q-4 4-Pin
- Rated Average Life: 10000
- Lamp Power: 28
- Initial Lumens: 2050
from Bulbtronics, Inc.
General Electric T6 Fluorescent Lamp [See More]
- Base Type: Single Pin T-6
- Rated Average Life: 7500
- Lamp Power: 25
- Initial Lumens: 1750
from GE Lighting
INSTANT START TYPE. 42 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 25 W WATTAGE. COOL WHITE STYLE. FA8 1-PIN BASE TYPE. 7500 LIFE IN HOUR. T6 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 1750 LUMEN INITIAL INTENSITY. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. SIZE 0.75 INCH... [See More]
- Base Type: Single Pin T-6; FA8 1-Pin
- Rated Average Life: 7500
- Lamp Power: 25
- Initial Lumens: 1750
from GE Lighting
INSTANT START TYPE. 64 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 40 W WATTAGE. FA8 1-PIN BASE TYPE. 7500 LIFE IN HOUR. T6 SHAPE DESIGNATION. 3500. 73 COLOR RENDERING INDEX. 2930 LUMEN INITIAL INTENSITY. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. SIZE 0.75 INCH DIA. STARTING... [See More]
- Base Type: Single Pin T-6; FA8 1-Pin
- Rated Average Life: 7500
- Lamp Power: 40
- Initial Lumens: 2930