Bi-Pin T-8 Fluorescent Lamps
from GE Lighting
PREHEAT TYPE. 12 INCH NOMINAL LENGTH. 24 PER CASE STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM BI-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD, LEXAN, SHATTER RESISTANT COATING. 4100. 60 COLOR RENDERING INDEX. 545 LUMEN INITIAL INTENSITY. DIAMETER 1 INCH. BULB... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 13
- Initial Lumens: 545
from Ushio America, Inc.
Linear fluorescent lamps. High CRI [See More]
- Base Type: Bi-Pin T5; Bi-Pin T8; Bi-Pin T10
- Rated Average Life: 3000 to 4000
- Lamp Power: 7.2 to 30.5
- Maximum Overall Length: 5.3 to 35.16
from Bulbtronics, Inc.
Bulbtronics T8 Fluorescent Lamp [See More]
- Base Type: Bi-Pin T8
- Maximum Overall Length: 18
- Lamp Power: 18
from Juno Lighting Group
ENERGY EFFICIENT TYPE. 18 INCH NOMINAL LENGTH. 18 NOMINAL LENGTH IN INCH. 15 W WATTAGE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 1000 LUMEN INITIAL INTENSITY. 1000 INITIAL INTENSITY IN LUMEN. JUNO[R] BRAND. F15 MODEL [See More]
- Base Type: Bi-Pin T8
- Rated Average Life: 7500
- Lamp Power: 15
- Initial Lumens: 1000
from GE Lighting
60 INCH NOMINAL LENGTH. 25 PER CASE STANDARD PACKAGE. 58 W WATTAGE. G13 MEDIUM BI-PIN BASE TYPE. 20000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD, SHATTER RESISTANT, WEATHER RESISTANT COATING. 3500. 85 COLOR RENDERING INDEX. 5040 LUMEN INITIAL INTENSITY. DIAMETER 1 INCH. BULB MATERIAL SODALIME. [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 20000
- Lamp Power: 58
- Initial Lumens: 5040
from GE Lighting
60 INCH NOMINAL LENGTH. 60 NOMINAL LENGTH IN INCH. 25 STANDARD PACKAGE. 58 W WATTAGE. 18000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVRGUARD[R], SHATTER RESISTANT COATING. 4080 LUMEN INITIAL INTENSITY. 4080 INITIAL INTENSITY IN LUMEN. COVRGUARD[R] BRAND [See More]
- Base Type: Bi-Pin T8
- Rated Average Life: 18000
- Lamp Power: 58
- Initial Lumens: 4080
from GE Lighting
HIGH OUTPUT TYPE. 96 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 86 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 18000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVERGUARD, STARCOAT, SHATTER RESISTANT COATING. 3500. 78 COLOR RENDERING INDEX. 7760 LUMEN INITIAL INTENSITY. COVRGUARD[R], STARCOAT[R]... [See More]
- Base Type: Bi-Pin T8; R17D Recessed Double Contact
- Rated Average Life: 18000
- Lamp Power: 86
- Initial Lumens: 7760
from GE Lighting
HIGH OUTPUT TYPE. 96 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 86 W WATTAGE. R17D RECESSED DOUBLE CONTACT BASE TYPE. 18000 LIFE IN HOUR. T8 SHAPE DESIGNATION. COVERGUARD, STARCOAT, SHATTER RESISTANT COATING. 5000. 86 COLOR RENDERING INDEX. 7954 LUMEN INITIAL INTENSITY. COVRGUARD[R], STARCOAT[R]... [See More]
- Base Type: Bi-Pin T8; R17D Recessed Double Contact
- Rated Average Life: 18000
- Lamp Power: 86
- Initial Lumens: 7954
from GE Lighting
PREHEAT TYPE. 12 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 13 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM 2-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 565 LUMEN INITIAL INTENSITY. STARCOAT[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 13
- Initial Lumens: 565
from GE Lighting
PREHEAT TYPE. 15 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 14 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM 2-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 685 LUMEN INITIAL INTENSITY. STARCOAT[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. VOLTAGE RATING 45 V. BULB... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 14
- Initial Lumens: 685
from GE Lighting
PREHEAT TYPE. 18 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 15 W WATTAGE. BLACKLIGHT BLUE STYLE. G13 MEDIUM 2-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. LAMP TYPE LINEAR FLUORESCENT. VOLTAGE RATING 55 V. BULB MATERIAL SODA LIME GLASS. SIZE 1 INCH DIA. STARTING TEMPERATURE 10 DEG C [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 15
- Maximum Overall Length: 18
from GE Lighting
PREHEAT TYPE. 18 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 15 W WATTAGE. COOL WHITE STYLE. G13 MEDIUM 2-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 825 LUMEN INITIAL INTENSITY. STARCOAT[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. VOLTAGE RATING 55 V. BULB... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 15
- Initial Lumens: 825
from GE Lighting
PREHEAT TYPE. 18 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 15 W WATTAGE. G13 MEDIUM 2-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 82 COLOR RENDERING INDEX. 1000 LUMEN INITIAL INTENSITY. STARCOAT[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. VOLTAGE RATING 55 V. BULB MATERIAL SODA LIME... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 7500
- Lamp Power: 15
- Initial Lumens: 1000
from GE Lighting
20 INCH NOMINAL LENGTH. 20 NOMINAL LENGTH IN INCH. 24 STANDARD PACKAGE. 20 W WATTAGE. G13 MEDIUM 2 PIN BASE TYPE. 9000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 2600. 60 COLOR RENDERING INDEX. 1125 LUMEN INITIAL INTENSITY. 1125 INITIAL INTENSITY IN LUMEN. ECOLUX[R] BRAND. APPLICATION KITCHEN AND BATH. [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 9000
- Lamp Power: 20
- Initial Lumens: 1125
from GE Lighting
INSTANT START, RAPID START TYPE. 48 INCH NOMINAL LENGTH. 36 STANDARD PACKAGE. 32 W WATTAGE. G13 MEDIUM 2-PIN BASE TYPE. 31000 (3 HR INSTANT START), 55000 (3 HR RAPID START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 2850 LUMEN INITIAL INTENSITY. ECOLUX[R], STARCOAT[R] BRAND. [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 31000 to 55000
- Lamp Power: 32
- Initial Lumens: 2850
from GE Lighting
60 INCH NOMINAL LENGTH. 25 STANDARD PACKAGE. 58 W WATTAGE. G13 MEDIUM 2-PIN BASE TYPE. 20000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 85 COLOR RENDERING INDEX. 5200 LUMEN INITIAL INTENSITY. POLYLUX[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. SIZE 1 INCH DIA. STARTING... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 20000
- Lamp Power: 58
- Initial Lumens: 5200
from GE Lighting
INSTANT START TYPE. 72 INCH NOMINAL LENGTH. 24 STANDARD PACKAGE. 35 W WATTAGE. COOL WHITE STYLE. FA8 1-PIN BASE TYPE. 7500 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4100. 60 COLOR RENDERING INDEX. 3000 LUMEN INITIAL INTENSITY. STARCOAT[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL SODA LIME GLASS. [See More]
- Base Type: Bi-Pin T8; FA8 1-Pin
- Rated Average Life: 7500
- Lamp Power: 35
- Initial Lumens: 3000
from GE Lighting
ENERGY SAVER TYPE. 96 INCH NOMINAL LENGTH. 24 PER CASE STANDARD PACKAGE. 49 W WATTAGE. FA8 1-PIN BASE TYPE. 24000 (3 HR INSTANT START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 80 COLOR RENDERING INDEX. 4800 LUMEN INITIAL INTENSITY. WATT-MISER[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL... [See More]
- Base Type: Bi-Pin T8; FA8 1-Pin
- Rated Average Life: 24000
- Lamp Power: 49
- Initial Lumens: 4800
from GE Lighting
ENERGY SAVER, INSTANT START TYPE. 96 INCH NOMINAL LENGTH. 96 NOMINAL LENGTH IN INCH. 24 STANDARD PACKAGE. 49 W WATTAGE. FA8 1 PIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 4100. 80 COLOR RENDERING INDEX. 4800 LUMEN INITIAL INTENSITY. 4800 INITIAL INTENSITY IN LUMEN. STARCOAT[R] BRAND. [See More]
- Base Type: Bi-Pin T8; FA8 1 PIN
- Rated Average Life: 24000
- Lamp Power: 49
- Initial Lumens: 4800
from GE Lighting
ENERGY SAVER, INSTANT START TYPE. 96 INCH NOMINAL LENGTH. 24 PER CASE STANDARD PACKAGE. 49 W WATTAGE. FA8 1-PIN BASE TYPE. 24000 (3 HR INSTANT START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3000. 84 COLOR RENDERING INDEX. 5000 LUMEN INITIAL INTENSITY. WATT-MISER[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. [See More]
- Base Type: Bi-Pin T8; FA8 1-Pin
- Rated Average Life: 24000
- Lamp Power: 49
- Initial Lumens: 5000
from GE Lighting
ENERGY SAVING TYPE. 22.5 INCH NOMINAL LENGTH. 15 STANDARD PACKAGE. 26 W WATTAGE. G13 MEDIUM BI-PIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 2250 LUMEN INITIAL INTENSITY. 1-5/8 INCH LEG SPACING. DIAMETER 1 INCH. BULB MATERIAL SODA LIME. MERCURY CONTENT 8... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 24000
- Lamp Power: 26
- Initial Lumens: 2250
from GE Lighting
ENERGY SAVER, INSTANT START TYPE. 23 INCH NOMINAL LENGTH. 12 PER CASE STANDARD PACKAGE. 28 W WATTAGE. G13 MEDIUM BIPIN BASE TYPE. 20000 (18000 HR INSTANT START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 2500 LUMEN INITIAL INTENSITY. 6 INCH LEG SPACING. ECOLUX[R],... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 20000
- Lamp Power: 28
- Initial Lumens: 2500
from GE Lighting
22.5 INCH NOMINAL LENGTH. 15 STANDARD PACKAGE. 31 W WATTAGE. PIN/PLUG-IN STYLE. G13 MEDIUM BIPIN BASE TYPE. 24000 LIFE IN HOUR. T8 SHAPE DESIGNATION. 3000. 82 COLOR RENDERING INDEX. 2775 LUMEN INITIAL INTENSITY. 1-5/8 INCH LEG SPACING. ECOLUX[R] BRAND. LAMP TYPE LINEAR FLUORESCENT. BULB MATERIAL... [See More]
- Base Type: Bi-Pin T8; Medium; Medium Bipost
- Rated Average Life: 24000
- Lamp Power: 31
- Initial Lumens: 2775