Recessed Double Contact T-8 Fluorescent Lamps
from OSRAM SYLVANIA, Inc.
HIGH OUTPUT, RAPID START TYPE. 24 INCH NOMINAL LENGTH. 1080 PER PALLET STANDARD PACKAGE. 35 WATT WATTAGE. RECESSED DOUBLE CONTACT BASE TYPE. 9000 LIFE IN HOUR. T12 SHAPE DESIGNATION. 4200. 60 COLOR RENDERING INDEX. 1650 LUMEN AT 77 DEG F INITIAL INTENSITY. OVERALL LENGTH 21.91 INCH. DIAMETER 1.593... [See More]
- Base Type: Recessed Double Contact T-8
- Rated Average Life: 9000
- Lamp Power: 35
- Color Rendering Index: 60
from OSRAM SYLVANIA, Inc.
HIGH OUTPUT STANDARD RAPID START TYPE. 48 INCH NOMINAL LENGTH. 48 NOMINAL LENGTH IN INCH. 30 STANDARD PACKAGE. 60 W WATTAGE. RECESSED DOUBLE CONTACT BASE TYPE. 12000 (3 HR START) LIFE IN HOUR. T12 SHAPE DESIGNATION. 4200. 60 COLOR RENDERING INDEX. 4050 LUMEN AT 77 DEG F INITIAL INTENSITY. [See More]
- Base Type: Recessed Double Contact T-8
- Rated Average Life: 12000
- Lamp Power: 60
- Color Rendering Index: 60
from OSRAM SYLVANIA, Inc.
HIGH OUTPUT RAPID START TYPE. 48 INCH NOMINAL LENGTH. 30 STANDARD PACKAGE. 60 W WATTAGE. DESIGN 50 STYLE. RECESSED DOUBLE CONTACT BASE TYPE. 12000 (3 START) LIFE IN HOUR. T12 SHAPE DESIGNATION. 5000. 90 COLOR RENDERING INDEX. 3050 LUMEN INITIAL INTENSITY. APPLICABLE STANDARD ANSI C78.81-2001. [See More]
- Base Type: Recessed Double Contact T-8
- Rated Average Life: 12000
- Lamp Power: 60
- Color Rendering Index: 90
from OSRAM SYLVANIA, Inc.
HIGH OUTPUT STANDARD RAPID START TYPE. 72 INCH NOMINAL LENGTH. 72 NOMINAL LENGTH IN INCH. 15 STANDARD PACKAGE. 85 W WATTAGE. RECESSED DOUBLE CONTACT BASE TYPE. 12000 (3 HR START) LIFE IN HOUR. T12 SHAPE DESIGNATION. 4200. 60 COLOR RENDERING INDEX. 6250 LUMEN AT 77 DEG F INITIAL INTENSITY. [See More]
- Base Type: Recessed Double Contact T-8
- Rated Average Life: 12000
- Lamp Power: 85
- Color Rendering Index: 60
from OSRAM SYLVANIA, Inc.
HIGH OUTPUT INSTANT START TYPE. 96 INCH NOMINAL LENGTH. 24 PER CASE STANDARD PACKAGE. 86 W WATTAGE. OCTRON 700, RARE EARTH PHOSPHOR STYLE. RECESSED DOUBLE CONTACT BASE TYPE. 18000 (3 HR ON INSTANT START), 27000 (12 HR ON INSTANT START) LIFE IN HOUR. T8 SHAPE DESIGNATION. 3500. 78 COLOR RENDERING... [See More]
- Base Type: Recessed Double Contact T-8
- Rated Average Life: 18000 to 27000
- Lamp Power: 86
- Color Rendering Index: 78