Alarms Refractometers

2 Results
Semiconductor Liquid Chemical Refractometer -- Vaisala K-PATENTS® PR-23-MS
from Vaisala

For semiconductor liquid chemical processes. A compact refractometer with an ultra-pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS ® Semicon Refractometer PR-23-MS has a... [See More]

  • Prism / Light Source & Special Features: Modified PTFE, Prism Gasket Modified PTFE Prism Sapphire, O-ring Kalrez, Adaptor Sapphire; Alarms; Automatic Temperature Compensation; Temp Measurement
  • RI Range: Full measurement range of Refractive Index nD 1.3200–1.5300, which corresponds to 0-100 % by weight. Optional range nD 1.2600–1.4700 for strong HF
  • Measurement Scale: RI
  • Monitoring: Continuous Monitoring
Semiconductor Liquid Chemical Refractometer -- Vaisala K-PATENTS® PR-33-S
from Vaisala

For semiconductor liquid chemical processes. A compact refractometer with an ultra pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS ® Semicon Refractometer PR-33-S... [See More]

  • Prism / Light Source & Special Features: Modified PTFE, Prism Gasket Modified PTFE Prism Sapphire, O-ring Kalrez, Adaptor Sapphire; Alarms; Automatic Temperature Compensation; Temp Measurement
  • RI Range: Full measurement range of Refractive Index nD 1.3200–1.5300, which corresponds to 0-100 % by weight. Optional range nD 1.2600–1.4700 for strong HF
  • Measurement Scale: RI
  • Monitoring: Continuous Monitoring