RI Detector Refractometers

16 Results
Handheld Digital Refractometer -- PCE-DRB 1
from PCE Instruments / PCE Americas Inc.

PCE-DRB 1 is a handheld digital refractometer used to determine the sugar content / refractive index of liquid in the 0 ... 90 % Brix / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C /... [See More]

  • Measurement Scale: RI; BRIX
  • RI Accuracy: 0.0003 nD
  • RI Range: 1,3330 ... 1,5177 nD
  • BRIX Range: 0 ... 90 % Brix
Handheld Digital Refractometer -- PCE-DRB 2
from PCE Instruments / PCE Americas Inc.

PCE-DRB 2 is a handheld digital refractometer used to determine the refractive index and dextran, fructose, glucose, lactose and maltose content (%) of liquid. This IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as... [See More]

  • Measurement Scale: RI; Content %
  • RI Accuracy: 0.0003 nD
  • RI Range: 1,3330 ... 1,5177 nD
  • Other Range / Accuracy: Dextran 0 ... 10.6%, Fructose 0 ... 68.9%, Glucose 0 ... 59.9%, Lactose 0 ... 16.%, Maltose 0 ... 15.6%
Handheld Digital Refractometer -- PCE-DRS 1
from PCE Instruments / PCE Americas Inc.

PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10... [See More]

  • Measurement Scale: RI; Salinity or Salt Content (%, ‰), Specific Gravity (SG)
  • RI Accuracy: 0.0003 nD
  • RI Range: 1.3330 ... 1.3900 nD (Refractive Index)
  • Other Range / Accuracy: 0 ... 28 %, 0 ... 280 ‰ Salinity (Salt Content); 1.000 ... 1.217 SG (Specific Gravity); 0 ... +40 °C / +32 ... +104 °F Temperature
Handheld Digital Refractometer -- PCE-DRS 2
from PCE Instruments / PCE Americas Inc.

PCE-DRS 2 is a handheld digital sodium chloride (NaCl) and chlorine (Cl) refractometer used to determine the salinity or salt content ( ‰), chlorine content ( ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features... [See More]

  • Measurement Scale: RI; Salinity or Salt Content (‰), Chlorine Content (‰), Specific Gravity (SG)
  • RI Accuracy: 0.0003 nD
  • RI Range: 1.3330 ... 1.3530 nD (Refractive Index)
  • Other Range / Accuracy: 0 ... 100 ‰ Salinity (Salt Content); 0 ... 57 ‰
VEE GEE Handheld Analog Refractometer, Refractive Index -- V43055
from Parco Scientific Company

The VEE GEE handheld analog Refractive Index refractometer has the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. It features the exclusive zero ring that requires no calibration tools and are made of a durable, all-metal design for... [See More]

  • Measurement Scale: RI
Semiconductor Liquid Chemical Refractometer -- Vaisala K-PATENTS® PR-23-MS
from Vaisala

For semiconductor liquid chemical processes. A compact refractometer with an ultra-pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS ® Semicon Refractometer PR-23-MS has a... [See More]

  • Measurement Scale: RI
  • Monitoring: Continuous Monitoring
  • RI Range: Full measurement range of Refractive Index nD 1.3200–1.5300, which corresponds to 0-100 % by weight. Optional range nD 1.2600–1.4700 for strong HF
  • Prism / Light Source & Special Features: Modified PTFE, Prism Gasket Modified PTFE Prism Sapphire, O-ring Kalrez, Adaptor Sapphire; Alarms; Automatic Temperature Compensation; Temp Measurement
Process Refractometer -- PIOX® R400
from FLEXIM AMERICAS Corp.

Technical features: Embedded standard-applications, e.g. determination of the sugar concentration in °Brix. Calculation of user defined output values: e.g. density, w%, Vol%, g/l, dry mass. Use of up to two sensors per Transmitter possible. Simple creation and management of user-defined data... [See More]

  • Measurement Scale: RI; BRIX
  • BRIX Range: Brix: 0…100
  • RI Range: nD: 1.3 … 1.7
  • Monitoring: Continuous Monitoring
Abbemat Economy Line Refractometer -- 200
from Anton Paar

The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food. [See More]

  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD
  • RI Range: 1.3 - 1.72 nD
  • Optical Wavelength: 589
Refractometer -- RA-600
from CANNON Instrument Company

The automated RA-600 measures the critical angle of optical refraction. It provides a temperature resolution to 0.1 °C, as well as a 4 decimal refractive index resolution and a measuring range from 1.3200 ~ 1.7000 nD. [See More]

  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.00002 - ± 0.0001
  • RI Range: 1.32000 - 1.7000
  • BRIX Range: 0.00 - 100.00%
Manual Digital Refractometer -- KPR-30V
from Shimadzu Corporation

Previous manual refractometers (Shimadzu KPR-2) offered an angle display only. The refractive index corresponding to the angle had to be looked up in a special table. With the KPR-30V, the measured angle is read by the PC, which automatically calculates the refractive index. The encoder reads angles... [See More]

  • Measurement Scale: RI
  • Monitoring: Sample
  • Optical Wavelength: 436 to 644
  • User Interface: Computer; Application Software Included
IDEX RefractoMax RI Detector Analytical -- RefractoMax521
from IDEX Health & Science

Our RefractoMax RI Detector provides accurate Refractive index detection with sharp peeks and consistent performance. It is available in three flow rate options. [See More]

  • Measurement Scale: RI
VEE GEE Handheld Refractometer, Refractive Index -- V43053
from Parco Scientific Company

The VEE GEE handheld analog Refractive Index refractometer has the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. It features the exclusive zero ring that requires no calibration tools and are made of a durable, all-metal design for... [See More]

  • Measurement Scale: RI
Semiconductor Liquid Chemical Refractometer -- Vaisala K-PATENTS® PR-33-S
from Vaisala

For semiconductor liquid chemical processes. A compact refractometer with an ultra pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS ® Semicon Refractometer PR-33-S... [See More]

  • Measurement Scale: RI
  • Monitoring: Continuous Monitoring
  • RI Range: Full measurement range of Refractive Index nD 1.3200–1.5300, which corresponds to 0-100 % by weight. Optional range nD 1.2600–1.4700 for strong HF
  • Prism / Light Source & Special Features: Modified PTFE, Prism Gasket Modified PTFE Prism Sapphire, O-ring Kalrez, Adaptor Sapphire; Alarms; Automatic Temperature Compensation; Temp Measurement
Abbemat Heavy Duty Line -- 450
from Anton Paar

The Abbemat 450/650 refractometers are extremely robust and waterproof (IP68). To measure samples containing solid particles or air bubbles you can position the Heavy Duty Abbemat on its side to prevent sedimentation and disturbances from affecting the results. A separate control unit allows for... [See More]

  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.00001nD
  • RI Range: 1.26 - 1.72 nD
  • Optical Wavelength: 589
ABBEMAT® Performance and Performance Plus Line -- 300
from Anton Paar

Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technische Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index results from Abbemat 300/350 are accurate... [See More]

  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD
  • RI Range: 1.3 - 1.72 nD
  • Optical Wavelength: 589
Multiwavelengths Refractometer -- Abbemat MW
from Anton Paar

The Abbemat MW digital refractometer enables quick and fully automatic measurements of the refractive index at different measuring wavelengths, e. g. for dispersion and Abbe number determination. [See More]

  • Measurement Scale: RI
  • RI Accuracy: ± 0.00004nD
  • RI Range: 1.3 - 1.72 nD
  • Optical Wavelength: 436 to 656