Sample Refractometers

15 Results
Handheld Digital Refractometer -- PCE-DRB 1
from PCE Instruments / PCE Americas Inc.

PCE-DRB 1 is a handheld digital refractometer used to determine the sugar content / refractive index of liquid in the 0 ... 90 % Brix / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C /... [See More]

  • Monitoring: Sample
  • RI Range: 1,3330 ... 1,5177 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: 0.0003 nD
Handheld Digital Refractometer -- PCE-DRB 2
from PCE Instruments / PCE Americas Inc.

PCE-DRB 2 is a handheld digital refractometer used to determine the refractive index and dextran, fructose, glucose, lactose and maltose content (%) of liquid. This IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as... [See More]

  • Monitoring: Sample
  • RI Range: 1,3330 ... 1,5177 nD
  • Measurement Scale: RI; Content %
  • RI Accuracy: 0.0003 nD
Handheld Digital Refractometer -- PCE-DRS 1
from PCE Instruments / PCE Americas Inc.

PCE-DRS 1 is a handheld digital sodium chloride (NaCl) refractometer used to determine the salinity or salt content (%, ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10... [See More]

  • Monitoring: Sample
  • RI Range: 1.3330 ... 1.3900 nD (Refractive Index)
  • Measurement Scale: RI; Salinity or Salt Content (%, ‰), Specific Gravity (SG)
  • RI Accuracy: 0.0003 nD
Handheld Digital Refractometer -- PCE-DRS 2
from PCE Instruments / PCE Americas Inc.

PCE-DRS 2 is a handheld digital sodium chloride (NaCl) and chlorine (Cl) refractometer used to determine the salinity or salt content ( ‰), chlorine content ( ‰), specific gravity (SG) and refractive index (nD) of liquid. This waterproof IP65-rated digital refractometer features... [See More]

  • Monitoring: Sample
  • RI Range: 1.3330 ... 1.3530 nD (Refractive Index)
  • Measurement Scale: RI; Salinity or Salt Content (‰), Chlorine Content (‰), Specific Gravity (SG)
  • RI Accuracy: 0.0003 nD
Handheld Digital Refractometer, Beer -- PCE-DRW 1
from PCE Instruments / PCE Americas Inc.

PCE-DRW 1 is a handheld digital refractometer used to determine the sugar content / specific gravity of beer and similar liquids in the 0 ... 50 % Brix / 1.000 ... 1.130 d 20 ⁄20 measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC)... [See More]

  • Monitoring: Sample
  • RI Range: 1.000 ... 1.130 d 20/20 (Refractive Index)
  • Measurement Scale: RI; BRIX; Specific Gravity (d 20/20)
  • RI Accuracy: 0.001 d 20/20
Handheld Digital Refractometer, Coffee -- PCE-DRP 1
from PCE Instruments / PCE Americas Inc.

PCE-DRP 1 is a handheld digital refractometer used to determine the sugar content / coffee p1 / refractive index of coffee and similar liquids in the 0 ... 50 % Brix / 0 ... 25 coffee p1 / 1.3330 ... 1.4200 nD measuring range. This waterproof IP65-rated digital refractometer features automatic... [See More]

  • Monitoring: Sample
  • RI Range: 1.3330 ... 1.4200 nD (Refractive Index)
  • Measurement Scale: RI; BRIX; Coffee p1
  • RI Accuracy: 0.0003 nD
Handheld Digital Refractometer, Coffee -- PCE-DRP 2
from PCE Instruments / PCE Americas Inc.

PCE-DRP 2 is a handheld digital refractometer used to determine the sugar content / coffee p2 of coffee and similar liquids in the 0 ... 30 % Brix / 0 ... 25 coffee p2 measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40... [See More]

  • Monitoring: Sample
  • BRIX Range: 0 ... 30% Brix (Sucrose or Sugar Content)
  • Measurement Scale: RI; BRIX; Coffee p1
  • BRIX Accuracy: ±0.2 % Brix
Abbemat CompactRefractometers -- 3X00
from Anton Paar

Reliability, precision and convenience: Abbemat 3X00 refractometers offer you an exceptional combination of technical expertise and user-friendly operation for your refractive index and concentration measurements. The premium technology and compactness of the Abbemat 3X00 transform time-consuming... [See More]

  • Monitoring: Sample
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • Optical Wavelength: 589
Battery Coolant Tester -- MT-777
from REED-Direct

Prevents engine trouble and possible radiator corrosion. Simple to use; requires only a few drops to provide accurate readings within seconds. SPECIFICATIONS: Ethylene Glycol Range: -50 to 32 °F. Propylene Glycol Range: -50 to 32 °F [See More]

  • Monitoring: Sample
  • Other Range / Accuracy: -50 to 32F Glycol Range
  • Measurement Scale: Freezing Point
  • User Interface: Analog
Manual Digital Refractometer -- KPR-30V
from Shimadzu Corporation

Previous manual refractometers (Shimadzu KPR-2) offered an angle display only. The refractive index corresponding to the angle had to be looked up in a special table. With the KPR-30V, the measured angle is read by the PC, which automatically calculates the refractive index. The encoder reads angles... [See More]

  • Monitoring: Sample
  • Optical Wavelength: 436 to 644
  • Measurement Scale: RI
  • User Interface: Computer; Application Software Included
Abbemat Economy Line Refractometer -- 200
from Anton Paar

The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food. [See More]

  • Monitoring: Sample
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD
Refractometer -- MT-010ATC
from REED-Direct

Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution. When measuring a sugar solution, the Brix% should perfectly match the actual concentration. With solutions of other components, a conversion chart is required. Features automatic temperature... [See More]

  • Monitoring: Sample
  • BRIX Range: 0 to 10%
  • Measurement Scale: BRIX
  • BRIX Accuracy: ±0.01%
Abbemat Heavy Duty Line -- 450
from Anton Paar

The Abbemat 450/650 refractometers are extremely robust and waterproof (IP68). To measure samples containing solid particles or air bubbles you can position the Heavy Duty Abbemat on its side to prevent sedimentation and disturbances from affecting the results. A separate control unit allows for... [See More]

  • Monitoring: Sample
  • RI Range: 1.26 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.00001nD
Refractometer -- MT-110ATC
from REED-Direct

Range: 0 to 100 ppt Na; 1.000 to 1.070 sp.gr. Minor Divs.: 1.0 ppt; 0.001 sp.gr. Accuracy: ±1.0 ppt; ±0.001 sp.gr. [See More]

  • Monitoring: Sample
  • Other Range / Accuracy: 0 to 100 ppt NA
  • Measurement Scale: PPT
  • Prism / Light Source & Special Features: Automatic Temperature Compensation
ABBEMAT® Performance and Performance Plus Line -- 300
from Anton Paar

Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technische Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index results from Abbemat 300/350 are accurate... [See More]

  • Monitoring: Sample
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD