Portable Refractometers

8 Results
Battery Coolant Tester -- MT-777
from REED-Direct

Prevents engine trouble and possible radiator corrosion. Simple to use; requires only a few drops to provide accurate readings within seconds. SPECIFICATIONS: Ethylene Glycol Range: -50 to 32 °F. Propylene Glycol Range: -50 to 32 °F [See More]

  • Mounting Type: Hand Held; Portable
  • Other Range / Accuracy: -50 to 32F Glycol Range
  • Measurement Scale: Freezing Point
  • Monitoring: Sample
Abbemat CompactRefractometers -- 3X00
from Anton Paar

Reliability, precision and convenience: Abbemat 3X00 refractometers offer you an exceptional combination of technical expertise and user-friendly operation for your refractive index and concentration measurements. The premium technology and compactness of the Abbemat 3X00 transform time-consuming... [See More]

  • Mounting Type: Portable
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • Optical Wavelength: 589
Refractometer -- MT-010ATC
from REED-Direct

Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution. When measuring a sugar solution, the Brix% should perfectly match the actual concentration. With solutions of other components, a conversion chart is required. Features automatic temperature... [See More]

  • Mounting Type: Hand Held; Portable
  • BRIX Range: 0 to 10%
  • Measurement Scale: BRIX
  • BRIX Accuracy: ±0.01%
Abbemat Economy Line Refractometer -- 200
from Anton Paar

The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food. [See More]

  • Mounting Type: Portable
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD
Refractometer -- MT-110ATC
from REED-Direct

Range: 0 to 100 ppt Na; 1.000 to 1.070 sp.gr. Minor Divs.: 1.0 ppt; 0.001 sp.gr. Accuracy: ±1.0 ppt; ±0.001 sp.gr. [See More]

  • Mounting Type: Hand Held; Portable
  • Other Range / Accuracy: 0 to 100 ppt NA
  • Measurement Scale: PPT
  • Monitoring: Sample
Abbemat Heavy Duty Line -- 450
from Anton Paar

The Abbemat 450/650 refractometers are extremely robust and waterproof (IP68). To measure samples containing solid particles or air bubbles you can position the Heavy Duty Abbemat on its side to prevent sedimentation and disturbances from affecting the results. A separate control unit allows for... [See More]

  • Mounting Type: Portable
  • RI Range: 1.26 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.00001nD
ABBEMAT® Performance and Performance Plus Line -- 300
from Anton Paar

Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technische Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index results from Abbemat 300/350 are accurate... [See More]

  • Mounting Type: Portable
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI; BRIX
  • RI Accuracy: ± 0.0001nD
Multiwavelengths Refractometer -- Abbemat MW
from Anton Paar

The Abbemat MW digital refractometer enables quick and fully automatic measurements of the refractive index at different measuring wavelengths, e. g. for dispersion and Abbe number determination. [See More]

  • Mounting Type: Portable
  • RI Range: 1.3 - 1.72 nD
  • Measurement Scale: RI
  • RI Accuracy: ± 0.00004nD