Programmable Fluorometers
from Peak Process Controls Inc/Sigrist
Applications include oil leakage into condensate, wastewater, cooling water [See More]
- Lamp Type: UV Light Source
- Concentration Range: 1000
- Detector Type: Other
- Monitoring: Continuous or Flow Through Monitoring
from Thermo Scientific Liquid Handling Consumables & Instruments
The Fluoroskan Ascent, a dedicated microplate fluorometer, offers high sensitivity for a wide variety of fluorometric applications. It features compatibility with 1- to 384- well plate formats and PCR plates, up to three on-board dispensers, an incubator and a shaker. Simultaneous reagent injection... [See More]
- Lamp Type: Quartz Halogen Lamp
- Excitation Wavelength: 320 nm - 700 nm
- Detector Type: Photomultiplier Tube
- Emission Wavelength: 360 nm - 800 nm
from Advanced Technical Services GmbH
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft ™... [See More]
- Response Time: 5
- Remote Interface: Computer Interface; Application Software Included.
- User Interface: Digital Front Panel
- Display: Digital Meter
from Thermo Scientific Liquid Handling Consumables & Instruments
The Fluoroskan Ascent FL is equipped with both fluorometric and luminometric measurement technologies, providing a full coverage for fluorometric, glow and flash luminometric applications even in the same run. Flexible1- to 384- plate formats and PCR plates, up to three on-board dispensers, an... [See More]
- Lamp Type: Quartz Halogen Lamp
- Excitation Wavelength: 320 nm - 700 nm
- Detector Type: Photomultiplier Tube
- Emission Wavelength: 360 nm - 670 nm
from Advanced Technical Services GmbH
The ATS300GM 37009 (for 230VAC installations) and 37010 (for 110VAC installations) are designed for applications that require a Wide Range in the analysis. The range offered is from 1 ppm to over 600 ppm with a high precision of 1% C.V, at 10 ppm. This stand-alone system is operated via 4 Soft-keys... [See More]
- Response Time: 5
- Remote Interface: Computer Interface; Application Software Included.
- User Interface: Digital Front Panel
- Display: Digital Meter