Portable Fluorometers

4 Results
Handheld XRF Material Analyzer -- X-MET8000 Expert
from Hitachi High-Tech America

Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most... [See More]

  • Monitoring: Sample Monitoring
  • Display: Digital Meter
  • User Interface: Digital Front Panel
  • General Features: Portable
Fluorimeter for Heavy Metals Testing -- HF-38
from HF scientific

The HF scientific HF-38 Fluorimeter is an extremely sensitive, hand-held, ruggedized instrument designed for field testing of toxic heavy metal contaminates in water supplies. It requires no special skill or knowledge of chemistry to operate. This product is a breakthrough in efficiency, testing... [See More]

  • Lamp Type: LED
  • Excitation Wavelength: 485
  • Detector Type: Photomultiplier Tube
  • Emission Wavelength: 535
BLACK-Comet "SR" -- BLK-C-SR
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Detector Type: Photodiode (optional feature)
  • Resolution: 1
  • Spectral Range: 200 to 1080
  • Monitoring: Sample Monitoring
Handheld XRF Material Analyzer -- X-MET8000 Smart
from Hitachi High-Tech America

The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]

  • Monitoring: Sample Monitoring
  • Display: Digital Meter
  • User Interface: Digital Front Panel
  • General Features: Portable