Display Options: None Fluorometers

3 Results
Fluoroskan Ascent®
from Thermo Scientific Liquid Handling Consumables & Instruments

The Fluoroskan Ascent, a dedicated microplate fluorometer, offers high sensitivity for a wide variety of fluorometric applications. It features compatibility with 1- to 384- well plate formats and PCR plates, up to three on-board dispensers, an incubator and a shaker. Simultaneous reagent injection... [See More]

  • Display: None
  • Detector Type: Photomultiplier Tube
  • Lamp Type: Quartz Halogen Lamp
  • Excitation Wavelength: 320 nm - 700 nm
BLACK-Comet "SR" -- BLK-C-SR
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Display: None
  • Spectral Range: 200 to 1080
  • Detector Type: Photodiode (optional feature)
  • Resolution: 1
Fluoroskan Ascent® FL
from Thermo Scientific Liquid Handling Consumables & Instruments

The Fluoroskan Ascent FL is equipped with both fluorometric and luminometric measurement technologies, providing a full coverage for fluorometric, glow and flash luminometric applications even in the same run. Flexible1- to 384- plate formats and PCR plates, up to three on-board dispensers, an... [See More]

  • Display: None
  • Detector Type: Photomultiplier Tube
  • Lamp Type: Quartz Halogen Lamp
  • Excitation Wavelength: 320 nm - 700 nm