Computer Interface Fluorometers
from Advanced Technical Services GmbH
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft ™... [See More]
- Response Time: 5
- Remote Interface: Computer Interface; Application Software Included.
- User Interface: Digital Front Panel
- Display: Digital Meter
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Detector Type: Photodiode (optional feature)
- Resolution: 1
- Spectral Range: 200 to 1080
- Monitoring: Sample Monitoring
from Advanced Technical Services GmbH
The ATS300GM 37009 (for 230VAC installations) and 37010 (for 110VAC installations) are designed for applications that require a Wide Range in the analysis. The range offered is from 1 ppm to over 600 ppm with a high precision of 1% C.V, at 10 ppm. This stand-alone system is operated via 4 Soft-keys... [See More]
- Response Time: 5
- Remote Interface: Computer Interface; Application Software Included.
- User Interface: Digital Front Panel
- Display: Digital Meter