Datalogger Humidity Transmitters
2 Results
Moisture Generators and Turnkey Calibration Systems
from Alpha Moisture Systems
from Alpha Moisture Systems
Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]
- Features: Self Calibrating; Datalogger
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Operating Temp: 14 to 122
Dewpoint and RH Hygrometer -- Optidew
from The Kahn Companies
from The Kahn Companies
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]
- Features: Datalogger
- Relative Humidity Range: 0.5000 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -76 to 194