Moisture Content Humidity Transmitters
from Buck Research Instruments, LLC
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. [See More]
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Relative Humidity Accuracy: 0.2000
- Relative Humidity Range: 0.0100 to 100
- Dew Point Range: -76 to 140
from Process Sensing Technologies USA
The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS, IECEx, and GOST for use in any North American, European or Asian zone. The transmitter has a wide dew-point... [See More]
- Variables Measured: Moisture Content; DewPoint
- Operating Temp: -40 to 140
from Transcat, Inc.
Product Highlights. Loop-powered, 4 to 20 mA transmitter. Proven polymer capacitive sensor for fast response and calibration stability. Platinum RTD temperature sensor. 1/2 in MNPT or other process connections. Operating temperature up to 300 °F (150 °C). 0 to 100% relative humidity. Dew... [See More]
- Variables Measured: Moisture Content
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Electrical Outputs: Current; Voltage
- Display: Digital Readouts or Indicators
- Digital Outputs: Serial Interface
from The Kahn Companies
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -76 to 194
- Relative Humidity Range: 0.5000 to 100
- Dew Point Accuracy: 0.36
from Process Sensing Technologies USA
The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange program which reduces the... [See More]
- Variables Measured: Moisture Content; DewPoint
- Operating Temp: -40 to 140
- Dew Point Range: ? to 68
from Transcat, Inc.
Product Highlights. Ambient to ppb moisture measurement. Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer. Display can be oriented in field for easy viewing. Calibrations traceable to National Institute of Standards and Technology (NIST). [See More]
- Variables Measured: Moisture Content
from Edgetech Instruments Inc.
The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a proprietary semi permeable diffusion... [See More]
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Moisture level in PPM; 1250-.1 ppmv
- Operating Temp: 32 to 122
- Dew Point Range: -20 to 95
- Display: Digital Readouts or Indicators
from The Kahn Companies
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas. [See More]
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 3.60
- Dew Point Range: -148 to 68
- Compensation: Temperature Compensation
from Process Sensing Technologies USA
The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110 to +20 °Cdp, is easily integrated into existing systems and has global... [See More]
- Variables Measured: Moisture Content; DewPoint
- Operating Temp: -40 to 140
from Transcat, Inc.
Product Highlights. Ambient to ppb moisture measurement. Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer. Display can be oriented in field for easy viewing. Calibrations traceable to National Institute of Standards and Technology (NIST). [See More]
- Variables Measured: Moisture Content
from Edgetech Instruments Inc.
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is designed to... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: 1.8
- Relative Humidity Range: 0.0 to 99.9
- Operating Temp: -40 to 257
from The Kahn Companies
Rugged design for wet environments and high humidity. -76 °F to +140 °F (-60 °C to +60 °C) dewpoint range. 0 to 24,000 PPMv moisture content. Linear 4-20 mA signal, MODBUS RTU digital output (optional). 2-wire loop powered configuration. Accuracy to ±3.6 °F. NIST... [See More]
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 3.60
- Dew Point Range: -76 to 140
- Operating Temp: -4 to 140