Chilled Mirror Humidity Transmitters
from The Kahn Companies
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194 °F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194 °F. Optidew provides two linear 4 -... [See More]
- Technology: ChillMirror; Peltier Cooler
- Relative Humidity Range: 0.5000 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Dew Point Range: -76 to 194
from OMEGA Engineering, Inc.
The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged enclosure which can... [See More]
- Technology: ChillMirror
- Dew Point Range: 0 to 160
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from Buck Research Instruments, LLC
The CR-5 is a chilled mirror hygrometer that uses a 3-stage thermoelectric cooler (TEC) to enable frost point measurements of as low as –60 °C, under favorable ambient conditions. It is configured as a transmitter module with an external sensor connected by cable up to 9 feet in length. [See More]
- Technology: ChillMirror
- Relative Humidity Range: 0.0100 to 100
- Variables Measured: Relative Humidity (optional feature); Moisture Content; DewPoint; Pressure (optional feature); Temperature (optional feature)
- Relative Humidity Accuracy: 0.2000
from Alpha Moisture Systems
Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]
- Technology: ChillMirror
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Operating Temp: 14 to 122
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation principle to... [See More]
- Technology: ChillMirror
- Display: Digital Readouts or Indicators
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature
- Electrical Outputs: Current; Voltage