Capacitive Humidity Transmitters
from ifm efector inc.
Simple monitoring of temperature and air humidity to protect electrical installations, control cabinets or production processes. Plug & Play thanks to screw or rail mounting and M12 connection. Data output per analog signal. Learn more. View other products in this family of sensors. From May 1st... [See More]
- Technology: Capacitive
- Relative Humidity Accuracy: 4
- Relative Humidity Range: 0.0 to 100
- Operating Temp: -40 to 158
from Campbell Scientific, Inc.
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.8000 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1 to 1.7
from Setra Systems
Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive HVAC Solution Package... [See More]
- Technology: Capacitive
- Relative Humidity Accuracy: 2 to 5
- Variables Measured: Relative Humidity
- Operating Temp: 14 to 140
from COSA Xentaur Corporation
Electronics. The compact LPDT dew point meter is a fully functional instrument operated through a miniature custom LCD display and three push buttons, using the same user friendly interface of all Xentaur hygrometers. The analog output is linear to the engineering units selected for display and is... [See More]
- Technology: Capacitive
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from CARLO GAVAZZI Automation Components
High-tech sensor components for long-term stability and with an exceptional accuracy. Compact duct housing, perfectly suitable to be used in HVAC ventilation ducting. Duct mounting. 0-10 V or 4-20 mA output. 0 to 50 ºC temperature and 0 to 100% humidity measuring range. Duct housing suitable to... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from E+E Elektronik
The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio. The clever housing concept, the compact design and the Ø 6mm probe simplify istallation, which results in... [See More]
- Technology: Capacitive
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3 to 5
from Smart Fog
The Smart Fog ® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from Roscid Technologies
The RO120 is a precision transmitter that provides quick and accurate humidity, barometric pressure, temperature, absolute pressure, and dew point measurements in a wide range of applications. It has a wide temperature range of -40 °C to 120 °C and is resistant to most chemicals. This remote... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 95
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: -1 to 1
from Vaisala
For Demanding Applications. The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP ® and BAROCAP ® sensor... [See More]
- Technology: Capacitive; Vaisala HUMICAP® 180R. 180C, or 180
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Accuracy: 1
from The Kahn Companies
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas. [See More]
- Technology: Capacitive; Ceramic Substrate
- Dew Point Range: -148 to 68
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 3.60
from Nova Analytical Systems Inc.
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or... [See More]
- Technology: Capacitive
- Dew Point Range: -10 to 90
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from Edgetech Instruments Inc.
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is designed to... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 99.9
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Accuracy: 1.8
from Campbell Scientific, Inc.
The HMP60 measures both temperature and relative humidity and is suitable for long-term, unattended monitoring. The humidity component features a field-replaceable chip, which eliminates downtime typically required for the recalibration process. The HMP60 is compatible with all Campbell Scientific... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3 to 7
from Setra Systems
Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. Designed to be mounted outside, the Model SRH Outdoor Air relative humidity transmitters are available with optional passive or active temperature sensing. [See More]
- Technology: Capacitive
- Relative Humidity Accuracy: 2 to 5
- Variables Measured: Relative Humidity
- Operating Temp: 14 to 140
from CARLO GAVAZZI Automation Components
Simple transmitter for temperature and humidity. Comes with 2 analog outputs. Compact and easy to install. Wall mounting. 0-10 V or 4-20 mA output. 0 to 50 ºC temperature and 0 to 95% humidity measuring range. Simple installation. Compact housing [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3 to 5
from E+E Elektronik
The compact EE355 dew point transmitter with a measuring range down to -60 °C (-76 °F) Td and outstanding price/performance ratio is dedicated for applications in compressed air systems, plastic dryers and industrial drying processes. An integrated auto-calibration procedure leads to... [See More]
- Technology: Capacitive
- Dew Point Range: -76 to 140
- Variables Measured: DewPoint; Volume Concentration
- Dew Point Accuracy: 3.60
from Vaisala
For High Temperature Applications. Vaisala DRYCAP ® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP ® Sensor... [See More]
- Technology: Capacitive; Vaisala DRYCAP® 180S
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint
- Relative Humidity Accuracy: 1.5
from The Kahn Companies
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available. [See More]
- Technology: Capacitive; Ceramic Substrate
- Dew Point Range: -184 to -40
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.24
from Nova Analytical Systems Inc.
The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than what can be read by standard dew point analyzers,... [See More]
- Technology: Capacitive
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from Edgetech Instruments Inc.
The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp and... [See More]
- Technology: Capacitive
- Dew Point Range: -40 to 203
- Variables Measured: Absolute Humidity; Moisture Content; DewPoint; Pressure
- Dew Point Accuracy: 1.80 to 3.60
from Setra Systems
Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive HVAC Solution Package... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity
- Relative Humidity Accuracy: 2 to 5
from CARLO GAVAZZI Automation Components
High-grade sensor components for long-term stability and with an exceptional accuracy. Compact housing to measure temperature, humidity or dew point. Comes with standard Modbus for easy integration to building system and selectable 4-20 mA or 0-10 V analogue output. Duct mounting. 0-10 V or 4-20 mA... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from E+E Elektronik
The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring. Integrated Auto-Calibration: Best reliability and long term stability are ensured by the auto-calibration... [See More]
- Technology: Capacitive
- Dew Point Range: -76 to 140
- Variables Measured: DewPoint; Temperature
- Dew Point Accuracy: 3.60
from Vaisala
#177;3%RH Low Maintenance Transmitters for Standard HVAC. The HMDW80 series is versatile with transmitters for wall and duct mounting for measuring relative humidity and temperature in various building automation applications. These transmitters combine easy installation and reliable operation with... [See More]
- Technology: Capacitive; Vaisala INTERCAP®
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from The Kahn Companies
FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications. [See More]
- Technology: Capacitive; Ceramic Substrate
- Dew Point Range: -148 to 68
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 3.60
from Nova Analytical Systems Inc.
The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated for the... [See More]
- Technology: Capacitive
- Dew Point Range: -148 to 79
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from CARLO GAVAZZI Automation Components
High-grade sensor components for long-term stability and with an exceptional accuracy. Compact housing to measure temperature, humidity or dew point. Comes with standard Modbus for easy integration to existing systems with the option to choose builtin backlight display. Wall mounting. 0-10 V or 4-20... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from E+E Elektronik
The EE03 is an accurate humidity and temperature digital sensor with serial two-wire interface and a simple E2 protocol. Originally designed for the automotive industry, EE03 can be used as stand alone device or as plug in module for data loggers, handheld and other devices. Due to its construction... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from Vaisala
#177;2%RH transmitters with a certificate for demanding HVAC. Vaisala HUMICAP ® Humidity and Temperature Transmitter Series HMDW110 is suitable for relative humidity, dew-point, enthalpy, wet-bulb temperature and temperature measurement in demanding HVAC applications. The series includes... [See More]
- Technology: Capacitive; Vaisala HUMICAP® 180R or 180V
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Nova Analytical Systems Inc.
The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point... [See More]
- Technology: Capacitive
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00
from E+E Elektronik
EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180 °C (356 °F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute humidity or... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost point Temp, Specific Enthalpy
- Relative Humidity Accuracy: 1.3
from Vaisala
For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes. Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point probes... [See More]
- Technology: Capacitive
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; DewPoint; Temperature
- Operating Temp: -40 to 140
from Nova Analytical Systems Inc.
The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is also available... [See More]
- Technology: Capacitive
- Dew Point Range: -148 to 68
- Variables Measured: DewPoint
- Dew Point Accuracy: 1.00