Temperature Compensated Humidity Transmitters
from Shaw Moisture Meters
SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response. This dewpoint... [See More]
- Compensation: Temperature Compensation
- Dew Point Range: -184 to 68
- Variables Measured: DewPoint
- Operating Temp: -4 to 140
from Smart Fog
The Smart Fog ® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1
from Rotronic Instrument Corp.
The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 0.5000
from The Kahn Companies
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas. [See More]
- Compensation: Temperature Compensation
- Dew Point Range: -148 to 68
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 3.60
from PMC Engineering LLC
The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute humidity. Output can be... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature
- Relative Humidity Accuracy: 2
from COSA Xentaur Corporation
Xentaur HDT. The Model HDT Dew Point Meter uses a Xentaur HTF ™ high capacitance aluminum oxide sensor with a measuring range of -100 ºC to +20 ºF or -60 ºC to +20 ºC. Customers can also request special ranges for special applications. The Xentaur dew point sensors provide... [See More]
- Compensation: Temperature Compensation
- Dew Point Range: -76 to 86
- Variables Measured: DewPoint
- Dew Point Accuracy: -3.60 to 3.60
from OMEGA Engineering, Inc.
The HX71 Series relative humidity sensor/transmitter provides a reliable and economical method for most relative humidity monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity
- Relative Humidity Accuracy: 3.5
from E+E Elektronik
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from TEGAM, Inc.
RH Temperature Transmitter. 0-1 V. TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 3 to 95
- Variables Measured: Relative Humidity; Temperature (optional feature)
- Relative Humidity Accuracy: 2
from Rotronic Instrument Corp.
Inexpensive HVAC Transmitter. The HygroFlex1 series is designed as an inexpensive but still highly reliable humidity and temperature transmitter for HVAC applications. These transmitters are equipped with the proven performance Hygromer ® IN-1 sensor offering unbeatable value for money. [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 10 to 90
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 3
from The Kahn Companies
CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D. Dewpoints from -166 °F to +68 °F (-110 °C to +20 °C). 4-20 mA linear, configurable output signal. Rugged NEMA 4 weatherproof housing. 0-3000 PPMv moisture content in gas. 0-1000 PPMw moisture content in... [See More]
- Compensation: Temperature Compensation
- Dew Point Range: -166 to 68
- Variables Measured: Moisture Content; DewPoint
- Dew Point Accuracy: 1.80
from OMEGA Engineering, Inc.
The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 3 to 95
- Variables Measured: Relative Humidity
- Relative Humidity Accuracy: 2.5
from TEGAM, Inc.
RH Temperature Transmitter and Probe. Stainless Steel Duct. 0-10V. TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 3 to 95
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 2
from Rotronic Instrument Corp.
The HF3 transmitter is designed for fixed installation in cost sensitive commercial HVAC applications where conditions are within the range of 0 to 100 %RH and -40 to 60 °C (-40 to 140 °F). The HF3 will satisfy application requirements ranging from the most basic to demanding. The HF3... [See More]
- Compensation: Temperature Compensation
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Temperature
- Relative Humidity Accuracy: 1 to 2
from The Kahn Companies
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available. [See More]
- Compensation: Temperature Compensation
- Dew Point Range: -184 to -40
- Variables Measured: DewPoint
- Dew Point Accuracy: 3.24