Self Calibrating Humidity Transmitters
from PMC Engineering LLC
The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third... [See More]
- Features: Self Calibrating
- Relative Humidity Range: 0.0 to 100
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
- Relative Humidity Accuracy: 2
from Alpha Moisture Systems
Complete turnkey laboratory calibration systems or individual modules. Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer. Proprietary software to automate calibration, data collection, processing and archiving. Intelligent design for... [See More]
- Features: Self Calibrating; Datalogger
- Dew Point Range: -112 to 68
- Variables Measured: DewPoint
- Operating Temp: 14 to 122
from E+E Elektronik
The compact EE355 dew point transmitter with a measuring range down to -60 °C (-76 °F) Td and outstanding price/performance ratio is dedicated for applications in compressed air systems, plastic dryers and industrial drying processes. An integrated auto-calibration procedure leads to... [See More]
- Features: Self Calibrating
- Dew Point Range: -76 to 140
- Variables Measured: DewPoint; Volume Concentration
- Dew Point Accuracy: 3.60