Geological (Rock, Strata, etc.) Tensiometers and Surface Tension Meters
2 Results
Tristar II 3020 Surface Area Analyzer
from Micromeritics
from Micromeritics
The Tristar ® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
- Methods, Technology & Standards: Flowing Gas Method
- Properties Analyzed: Surface Energy / Tension
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
- Methods, Technology & Standards: Flowing Gas Method
- Properties Analyzed: Surface Energy / Tension
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability